Yet another fantastic extension of their V1 design series, Thermaltake is at it again with the Thermaltake V1 AX CPU Cooler. Keeping the design of 4 channels with dual-VTM heatpipe cooling architecture, the V1 AX expands upon the previous concepts with the inclusion of a silent and powerful 110mm VR fan with with adjustable fan control and blue emitting LED lighting. Thanks to it's enhanced cooling performance structure, you can expect exquisite cooling performance and construction across it's aluminum fins, copper heatpipes, and copper base. It's 4-long heatpipe structure removes heat from the source via 4 different channels, and it's mirror coated copper base guarantees perfect contact between the CPU and cooler. Adding on to it's already impressive features is an Intelligent CPU & System Thermal Management, which offers a side flow design that further utilizes system for added cooling efficiency. In addition, the V1 AX's unique opening design creates multi-air-intake and dissipates surplus heat completely. If that wasn't enough, the V1 AX also features a multi-directional air intake, which can absorb an incredible amount of cool air to achieve the best performance. Features:
Innovative V1 Design Series (4 Channels w/ Dual-VTM Heatpipe Cooling)
Silent & Powerful 110mm VR Fan (w/ Blue LED Lights)
Superb Cooling Performance Structure
Intelligent CPU & System Thermal Management
Smart CPU & System Thermal Management (w/ Multi-Directional Air Intake)
Compatibility:
Intel® Core i7 / i7 Extreme (Socket LGA1366)
Intel® Core 2 Extreme / Quad / Duo (Socket LGA775)
Intel® Pentium D / Pentium 4 (Socket LGA775)
Intel® Celeron / Celeron D (Socket LGA775)
AMD® Phenom / Phenom II (Socket AM2+)
AMD® Athlon 64 FX / 64 X2 (Socket AM2/939)
AMD® Athlon 64 (Socket AM2/939/754)
AMD® Sempron (Socket AM2/754)
Specifications:
Heatsink Dimensions: 147 x 92 x 143mm
Heatsink Material: Aluminum Fins w/ Aluminum Base
Heatpipe: Copper Pipe Ø 6 mm (x4)
Fan Dimensions: Ø 110 x 25 mm
Fan Speed: 1300 ~ 2000 RPM
Noise Level: 16 ~ 24 dBA
Max. Air Flow 86.5 CFM
Max. Air Pressure: 2.22 mmH2O
LED Fan: Blue
Power Connector: 3 Pin
Rated Voltage: 12 V
Started Voltage: 7 V
Rated Current: 0.25 A
Power Input: 3W
MTBF 50,000 Hours
Weight 420 g
Yet another fantastic extension of their V1 design series, Thermaltake is at it again with the Thermaltake V1 AX CPU Cooler. Keeping the design of 4 channels with dual-VTM heatpipe cooling architecture, the V1 AX expands upon the previous concepts with the inclusion of a silent and powerful 110mm VR fan with with adjustable fan control and blue emitting LED lighting.
Thanks to it's enhanced cooling performance structure, you can expect exquisite cooling performance and construction across it's aluminum fins, copper heatpipes, and copper base. It's 4-long heatpipe structure removes heat from the source via 4 different channels, and it's mirror coated copper base guarantees perfect contact between the CPU and cooler.
Adding on to it's already impressive features is an Intelligent CPU & System Thermal Management, which offers a side flow design that further utilizes system for added cooling efficiency. In addition, the V1 AX's unique opening design creates multi-air-intake and dissipates surplus heat completely. If that wasn't enough, the V1 AX also features a multi-directional air intake, which can absorb an incredible amount of cool air to achieve the best performance.
Features:
- Innovative V1 Design Series (4 Channels w/ Dual-VTM Heatpipe Cooling)
- Silent & Powerful 110mm VR Fan (w/ Blue LED Lights)
- Superb Cooling Performance Structure
- Intelligent CPU & System Thermal Management
- Smart CPU & System Thermal Management (w/ Multi-Directional Air Intake)
Compatibility:
- Intel® Core i7 / i7 Extreme (Socket LGA1366)
- Intel® Core 2 Extreme / Quad / Duo (Socket LGA775)
- Intel® Pentium D / Pentium 4 (Socket LGA775)
- Intel® Celeron / Celeron D (Socket LGA775)
- AMD® Phenom / Phenom II (Socket AM2+)
- AMD® Athlon 64 FX / 64 X2 (Socket AM2/939)
- AMD® Athlon 64 (Socket AM2/939/754)
- AMD® Sempron (Socket AM2/754)
Specifications:
- Heatsink Dimensions: 147 x 92 x 143mm
- Heatsink Material: Aluminum Fins w/ Aluminum Base
- Heatpipe: Copper Pipe Ø 6 mm (x4)
- Fan Dimensions: Ø 110 x 25 mm
- Fan Speed: 1300 ~ 2000 RPM
- Noise Level: 16 ~ 24 dBA
- Max. Air Flow 86.5 CFM
- Max. Air Pressure: 2.22 mmH2O
- LED Fan: Blue
- Power Connector: 3 Pin
- Rated Voltage: 12 V
- Started Voltage: 7 V
- Rated Current: 0.25 A
- Power Input: 3W
- MTBF 50,000 Hours
- Weight 420 g