Xoxide Zalman NC2000 Widescreen Cooler for 17-20" Laptops - Black 13963

Description
Offering a refreshingly aerodynamic design, this widescreen notebook cooler from Zalman allows users to experience enhanced convenience and minimized noise. This Zalman NC2000 features two centrifugal fans that allow consistent high air pressure and lightening quick cooling performance. Through an optimized ventilation structure, the aerodynamic design provides exceptional performance...even at a low speed. It's internal fan operates at a low RPM, making it perfect for use in quiet environments (such as offices, libraries, dorm rooms with sleeping drunk roommates, etc). If you're a laptop user who's always on the go, you might also be prone to losing your cables. Well, no more. This Black Widescreen Notebook Cooler even features a USB Cable Storage Box, which offers storage of all your cables while being carried or not in use. For even more user convenience, the NC2000 also features two adjacent USB ports on the left and right sides, allowing the length of the USB cable to be minimized due to increased accessibility. Wow, and you thought this thing was just gonna cool your laptop, didn't you? Features Sleek Black Design Ideal for 17 - 20 in Laptops Rubber Grip Strip (Prevents Notebook from Sliding) Two Centrifugal Fans 928 High Capacity Vent Holes Two USB Ports (Eliminating Need for Separate Adapter) Hidden USB Cable Storage Box Adjustable Height & Fan Speed Specifications Dimensions: 318 x 400 x 42.5(H) mm Weight: 1,460g Base Material: Pure Aluminum, ABS Noise: 18.0 - 25.5 dBA ± 10% Input Voltage: 5V (Connects w/ USB Port)
Description
Offering a refreshingly aerodynamic design, this widescreen notebook cooler from Zalman allows users to experience enhanced convenience and minimized noise. This Zalman NC2000 features two centrifugal fans that allow consistent high air pressure and lightening quick cooling performance. Through an optimized ventilation structure, the aerodynamic design provides exceptional performance...even at a low speed. It's internal fan operates at a low RPM, making it perfect for use in quiet environments (such as offices, libraries, dorm rooms with sleeping drunk roommates, etc). If you're a laptop user who's always on the go, you might also be prone to losing your cables. Well, no more. This Black Widescreen Notebook Cooler even features a USB Cable Storage Box, which offers storage of all your cables while being carried or not in use. For even more user convenience, the NC2000 also features two adjacent USB ports on the left and right sides, allowing the length of the USB cable to be minimized due to increased accessibility. Wow, and you thought this thing was just gonna cool your laptop, didn't you? Features Sleek Black Design Ideal for 17 - 20 in Laptops Rubber Grip Strip (Prevents Notebook from Sliding) Two Centrifugal Fans 928 High Capacity Vent Holes Two USB Ports (Eliminating Need for Separate Adapter) Hidden USB Cable Storage Box Adjustable Height & Fan Speed Specifications Dimensions: 318 x 400 x 42.5(H) mm Weight: 1,460g Base Material: Pure Aluminum, ABS Noise: 18.0 - 25.5 dBA ± 10% Input Voltage: 5V (Connects w/ USB Port)

Suppliers

Company
Product
Description
Supplier Links
Zalman NC2000 Widescreen Cooler for 17-20
Malvern, PA, USA
Zalman NC2000 Widescreen Cooler for 17-20" Laptops - Black
13963
Zalman NC2000 Widescreen Cooler for 17-20" Laptops - Black 13963
Offering a refreshingly aerodynamic design, this widescreen notebook cooler from Zalman allows users to experience enhanced convenience and minimized noise. This Zalman NC2000 features two centrifugal fans that allow consistent high air pressure and lightening quick cooling performance. Through an optimized ventilation structure, the aerodynamic design provides exceptional performance...even at a low speed. It's internal fan operates at a low RPM, making it perfect for use in quiet environments (such as offices, libraries, dorm rooms with sleeping drunk roommates, etc). If you're a laptop user who's always on the go, you might also be prone to losing your cables. Well, no more. This Black Widescreen Notebook Cooler even features a USB Cable Storage Box, which offers storage of all your cables while being carried or not in use. For even more user convenience, the NC2000 also features two adjacent USB ports on the left and right sides, allowing the length of the USB cable to be minimized due to increased accessibility. Wow, and you thought this thing was just gonna cool your laptop, didn't you? Features Sleek Black Design Ideal for 17 - 20 in Laptops Rubber Grip Strip (Prevents Notebook from Sliding) Two Centrifugal Fans 928 High Capacity Vent Holes Two USB Ports (Eliminating Need for Separate Adapter) Hidden USB Cable Storage Box Adjustable Height & Fan Speed Specifications Dimensions: 318 x 400 x 42.5(H) mm Weight: 1,460g Base Material: Pure Aluminum, ABS Noise: 18.0 - 25.5 dBA ± 10% Input Voltage: 5V (Connects w/ USB Port)

Offering a refreshingly aerodynamic design, this widescreen notebook cooler from Zalman allows users to experience enhanced convenience and minimized noise.
This Zalman NC2000 features two centrifugal fans that allow consistent high air pressure and lightening quick cooling performance. Through an optimized ventilation structure, the aerodynamic design provides exceptional performance...even at a low speed. It's internal fan operates at a low RPM, making it perfect for use in quiet environments (such as offices, libraries, dorm rooms with sleeping drunk roommates, etc).
If you're a laptop user who's always on the go, you might also be prone to losing your cables. Well, no more. This Black Widescreen Notebook Cooler even features a USB Cable Storage Box, which offers storage of all your cables while being carried or not in use. For even more user convenience, the NC2000 also features two adjacent USB ports on the left and right sides, allowing the length of the USB cable to be minimized due to increased accessibility.
Wow, and you thought this thing was just gonna cool your laptop, didn't you?
Features

  • Sleek Black Design
  • Ideal for 17 - 20 in Laptops
  • Rubber Grip Strip (Prevents Notebook from Sliding)
  • Two Centrifugal Fans
  • 928 High Capacity Vent Holes
  • Two USB Ports (Eliminating Need for Separate Adapter)
  • Hidden USB Cable Storage Box
  • Adjustable Height & Fan Speed

Specifications

  • Dimensions: 318 x 400 x 42.5(H) mm
  • Weight: 1,460g
  • Base Material: Pure Aluminum, ABS
  • Noise: 18.0 - 25.5 dBA ± 10%
  • Input Voltage: 5V (Connects w/ USB Port)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 13963
Product Name Zalman NC2000 Widescreen Cooler for 17-20" Laptops - Black
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin + Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Relay Heatsinks - 9032955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Din rail
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details