Xoxide Datasheets for Control Panels
Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications.
Control Panels: Learn more
| Product Name | Notes |
|---|---|
| 5 POSITION SWITCH PANEL Dash mounted, clean looking design gives your ride that custom install look Compatible with all neon and LED 12 volt products 1 main power switch and... | |
| gives you a ton of card support in a single 3.5" pane. Internal usage in 3.5 inch bay Hard Disk Rack: Mobile Rack for one 2.5 inch (6.35cm) SATA HDD/SSD... | |
| gives you a ton of card support in a single 5.25" pane. Internal usage in 5.25 inch bay Hard Disk Rack: Mobile Rack for two 2.5 inch (6.35cm) SATA HDD/SSD... | |
| I HAVE THE POWER! AeroCool brings you the world's first multifunction panel with PowerUSB ports! The PowerWatch takes the original GateWatch Multifunction Panel up to the next level. With a... | |
| If you need to transport some really heavy duty files, USB keys and memory cards just may not cut it. Now with the Infinite Panel from Aerocool not only can... | |
| It reads cards, it controls fans, it slices, it dices, and more! A Multi-Panel product providing a variety of functions such as fan controller, card reader, front USB & S-ATA... | |
| Offering a gorgeous LED display that is sure to give your PC a modern new look, this 5.25" Logisys 5.25" Full Color Thermal / Clock Control Panel is an excellent... | |
| Pimp your PC with this 55-in-1 Multifunction Panel w/ Card Reader from Aerocool! This Multifunction Panel will fit in and 5.25" bay and has a car stereo style flip-out LCD... | |
| Sure to please any user who demands an enormous amount of functionality, the Aerocool CoolPanel 3 Multifunction Panel is here to complete Aerocool's epic trilogy of quality PC device input... | |
| The Aerocool PowerPanel Multifunctional Panel is like having a universal plug in the front of your computer, fitting all the computer electronic media you could desire. The PowerPanel really extends... | |
| The Lian Li PC-75 Black utilizes its 4 80mm to cool an entire case. They get the job done but wouldn't it be nice to run all 4 on low,... | |
| The new Logisys Deluxe Multi Function Panel is a great way to add functionality to your computer. It encompasses three main features in one easy-to-use, compact package: card reader, thermal... | |
| This replacement side panel will add a window to all Lian-Li full tower models including: PC-A70 / PC-A70F / PC-A71 / PC-A71F / PC-P80 / PC-A77 560mm(W) x 550mm(H) | |
| This replacement side panel will add a window to all Lian-Li mid tower models including: PC-7F / PC-60F / PC-8N / PC-B20 / PC-A17 / PC-P60 / PC-60Plus 460mm(W) x... | |
| Upgrade your chassis to the world of USB 3.0 quickly and easily with the BitFenix USB 3.0 Front Panel. Equipped with four SuperSpeed USB 3.0 ports, this front panel allows... | |
| With the Remote Multifunction Panel from Logisys, you can make fumbling for the power button on the front of your case a thing of the past! Using Remote Wireless Technology,... |