Xoxide Cooler Master HAF 932 Advanced Case 70596

Description
The award winning HAF Series of cases brought about the aesthetics of battle-hardened military vehicles. Its cases each offered the user an unprecedented amount of access to customizing their airflow and rearranging their internal system layout. Together, these features were realized for the first time within the HAF 932 and now they will begin again in the new HAF 932 Advanced. Features: USB 3.0 Internal Connector Rugged Black coated interior The HAF features a fully-rugged appearance and is housed in a tough casing to offer outstanding protection A rugged HAF comes equipped to operate with unparalleled thermal performance Patented finger-press buttons for quickly maintaining or upgrading 5.25" drive devices Removable HDD racks and cable management system for better cable routing and neatness Specifications: Model RC-932-KKN5-GP Available Color Black Dimension (W)243 x (H)560 x (D) 564 mm (W)9.6" x (H)22.0" x (D)22.2" Weight 13.4 kg / 29.5lbs Motherboards Micro - ATX / ATX / E-ATX Expansion Slots 7 5.25" Drive Bay 5 (without the use of exposed 3.5" drive bay) 3.5" Drive Bay 5 Hidden 1 Exposed (converted from one 5.25" drive bay) 2.5" Drive Bay 4 (converted from two 3.5" drive bay) Cooling System Front: 230 x 30mm Red LED Fan x 1, 700 RPM, 19 dBA Side: 230 x 30mm Standard Fan x 1, 700 RPM, 19 dBA (support 120 x 25 Fan x 4) Top: 230 x 30mm Standard Fan x 1, 700 RPM, 19 dBA (support 120mm Fan x 3 or 120mm x 1 + 230 x 30mm x 1) Rear: 140 x 25mm Standard Fan x 1, 1200 RPM, 17 dBA (support 120 x 25mm Fan x 1) I/O Panel USB 3.0 x 2 USB 2.0 x 4, IEEE1394a x 1, Mic x 1, Audio x 1 Power Supply Standard ATX PS2 / EPS 12V (optional) Warranty 2 years UPC Code 884102002229
Description
The award winning HAF Series of cases brought about the aesthetics of battle-hardened military vehicles. Its cases each offered the user an unprecedented amount of access to customizing their airflow and rearranging their internal system layout. Together, these features were realized for the first time within the HAF 932 and now they will begin again in the new HAF 932 Advanced. Features: USB 3.0 Internal Connector Rugged Black coated interior The HAF features a fully-rugged appearance and is housed in a tough casing to offer outstanding protection A rugged HAF comes equipped to operate with unparalleled thermal performance Patented finger-press buttons for quickly maintaining or upgrading 5.25" drive devices Removable HDD racks and cable management system for better cable routing and neatness Specifications: Model RC-932-KKN5-GP Available Color Black Dimension (W)243 x (H)560 x (D) 564 mm (W)9.6" x (H)22.0" x (D)22.2" Weight 13.4 kg / 29.5lbs Motherboards Micro - ATX / ATX / E-ATX Expansion Slots 7 5.25" Drive Bay 5 (without the use of exposed 3.5" drive bay) 3.5" Drive Bay 5 Hidden 1 Exposed (converted from one 5.25" drive bay) 2.5" Drive Bay 4 (converted from two 3.5" drive bay) Cooling System Front: 230 x 30mm Red LED Fan x 1, 700 RPM, 19 dBA Side: 230 x 30mm Standard Fan x 1, 700 RPM, 19 dBA (support 120 x 25 Fan x 4) Top: 230 x 30mm Standard Fan x 1, 700 RPM, 19 dBA (support 120mm Fan x 3 or 120mm x 1 + 230 x 30mm x 1) Rear: 140 x 25mm Standard Fan x 1, 1200 RPM, 17 dBA (support 120 x 25mm Fan x 1) I/O Panel USB 3.0 x 2 USB 2.0 x 4, IEEE1394a x 1, Mic x 1, Audio x 1 Power Supply Standard ATX PS2 / EPS 12V (optional) Warranty 2 years UPC Code 884102002229

Suppliers

Company
Product
Description
Supplier Links
Cooler Master HAF 932 Advanced Case - 70596 - Xoxide
Malvern, PA, USA
Cooler Master HAF 932 Advanced Case
70596
Cooler Master HAF 932 Advanced Case 70596
The award winning HAF Series of cases brought about the aesthetics of battle-hardened military vehicles. Its cases each offered the user an unprecedented amount of access to customizing their airflow and rearranging their internal system layout. Together, these features were realized for the first time within the HAF 932 and now they will begin again in the new HAF 932 Advanced. Features: USB 3.0 Internal Connector Rugged Black coated interior The HAF features a fully-rugged appearance and is housed in a tough casing to offer outstanding protection A rugged HAF comes equipped to operate with unparalleled thermal performance Patented finger-press buttons for quickly maintaining or upgrading 5.25" drive devices Removable HDD racks and cable management system for better cable routing and neatness Specifications: Model RC-932-KKN5-GP Available Color Black Dimension (W)243 x (H)560 x (D) 564 mm (W)9.6" x (H)22.0" x (D)22.2" Weight 13.4 kg / 29.5lbs Motherboards Micro - ATX / ATX / E-ATX Expansion Slots 7 5.25" Drive Bay 5 (without the use of exposed 3.5" drive bay) 3.5" Drive Bay 5 Hidden 1 Exposed (converted from one 5.25" drive bay) 2.5" Drive Bay 4 (converted from two 3.5" drive bay) Cooling System Front: 230 x 30mm Red LED Fan x 1, 700 RPM, 19 dBA Side: 230 x 30mm Standard Fan x 1, 700 RPM, 19 dBA (support 120 x 25 Fan x 4) Top: 230 x 30mm Standard Fan x 1, 700 RPM, 19 dBA (support 120mm Fan x 3 or 120mm x 1 + 230 x 30mm x 1) Rear: 140 x 25mm Standard Fan x 1, 1200 RPM, 17 dBA (support 120 x 25mm Fan x 1) I/O Panel USB 3.0 x 2 USB 2.0 x 4, IEEE1394a x 1, Mic x 1, Audio x 1 Power Supply Standard ATX PS2 / EPS 12V (optional) Warranty 2 years UPC Code 884102002229

The award winning HAF Series of cases brought about the aesthetics of battle-hardened military vehicles. Its cases each offered the user an unprecedented amount of access to customizing their airflow and rearranging their internal system layout. Together, these features were realized for the first time within the HAF 932 and now they will begin again in the new HAF 932 Advanced.
Features:

  • USB 3.0 Internal Connector
  • Rugged Black coated interior
  • The HAF features a fully-rugged appearance and is housed in a tough casing
  • to offer outstanding protection
  • A rugged HAF comes equipped to operate with unparalleled thermal performance
  • Patented finger-press buttons for quickly maintaining or upgrading 5.25" drive devices
  • Removable HDD racks and cable management system for better cable routing and neatness

Specifications:

ModelRC-932-KKN5-GP
Available ColorBlack
Dimension(W)243 x (H)560 x (D) 564 mm
(W)9.6" x (H)22.0" x (D)22.2"
Weight13.4 kg / 29.5lbs
MotherboardsMicro - ATX / ATX / E-ATX
Expansion Slots7
5.25" Drive Bay5 (without the use of exposed 3.5" drive bay)
3.5" Drive Bay5 Hidden
1 Exposed (converted from one 5.25" drive bay)
2.5" Drive Bay4 (converted from two 3.5" drive bay)
Cooling SystemFront: 230 x 30mm Red LED Fan x 1, 700 RPM, 19 dBA
Side: 230 x 30mm Standard Fan x 1, 700 RPM, 19 dBA (support 120 x 25 Fan x 4)
Top: 230 x 30mm Standard Fan x 1, 700 RPM, 19 dBA (support 120mm Fan x 3 or 120mm x 1 + 230 x 30mm x 1)
Rear: 140 x 25mm Standard Fan x 1, 1200 RPM, 17 dBA (support 120 x 25mm Fan x 1)
I/O PanelUSB 3.0 x 2
USB 2.0 x 4, IEEE1394a x 1, Mic x 1, Audio x 1
Power SupplyStandard ATX PS2 / EPS 12V (optional)
Warranty2 years
UPC Code884102002229
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70596
Product Name Cooler Master HAF 932 Advanced Case
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1235632 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 21 mm (0.8268 inch)
W 21 mm (0.8268 inch)
H 10 mm (0.3937 inch)
View Details
Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-a701-28004 - TPS Elektronik GmbH
Specs
W 55 mm (2.17 inch)
H 25 mm (0.9843 inch)
Material Aluminum; AL6063-T5
View Details