Xoxide Revoltec HDD Freezer Hard Drive Cooler 71074

Description
Features Revoltec presents with the Revoltec Hard Drive Freezer a new 3.5-inch hard-disk cooler. The heat sink is made of aluminium and ensures optimum cooling of the hard disk with two 50 mm fans. It exhibits high-grade processing, a black-anodised surface and the fans are protected by a silvery fan grid featuring a tatoo design. Specifications Overall dimensions: 110 x 101.8 x 12.5mm Fan dimensions: 50 x 50 x 10.5mm Weight: 110 g Fan: sleeve bearing Rated voltage: DC 12V Rated current: 0.18A per fan Current consumption: 2.16W per fan Fan db/A: 20 dB(A) Accessories: Aluminium heat sink with fans Fastening material
Description
Features Revoltec presents with the Revoltec Hard Drive Freezer a new 3.5-inch hard-disk cooler. The heat sink is made of aluminium and ensures optimum cooling of the hard disk with two 50 mm fans. It exhibits high-grade processing, a black-anodised surface and the fans are protected by a silvery fan grid featuring a tatoo design. Specifications Overall dimensions: 110 x 101.8 x 12.5mm Fan dimensions: 50 x 50 x 10.5mm Weight: 110 g Fan: sleeve bearing Rated voltage: DC 12V Rated current: 0.18A per fan Current consumption: 2.16W per fan Fan db/A: 20 dB(A) Accessories: Aluminium heat sink with fans Fastening material

Suppliers

Company
Product
Description
Supplier Links
Revoltec HDD Freezer Hard Drive Cooler - 71074 - Xoxide
Malvern, PA, USA
Revoltec HDD Freezer Hard Drive Cooler
71074
Revoltec HDD Freezer Hard Drive Cooler 71074
Features Revoltec presents with the Revoltec Hard Drive Freezer a new 3.5-inch hard-disk cooler. The heat sink is made of aluminium and ensures optimum cooling of the hard disk with two 50 mm fans. It exhibits high-grade processing, a black-anodised surface and the fans are protected by a silvery fan grid featuring a tatoo design. Specifications Overall dimensions: 110 x 101.8 x 12.5mm Fan dimensions: 50 x 50 x 10.5mm Weight: 110 g Fan: sleeve bearing Rated voltage: DC 12V Rated current: 0.18A per fan Current consumption: 2.16W per fan Fan db/A: 20 dB(A) Accessories: Aluminium heat sink with fans Fastening material

Features

  • Revoltec presents with the Revoltec Hard Drive Freezer a new 3.5-inch hard-disk cooler. The heat sink is made of aluminium and ensures optimum cooling of the hard disk with two 50 mm fans. It exhibits high-grade processing, a black-anodised surface and the fans are protected by a silvery fan grid featuring a tatoo design.

Specifications

  • Overall dimensions: 110 x 101.8 x 12.5mm
  • Fan dimensions: 50 x 50 x 10.5mm
  • Weight: 110 g
  • Fan: sleeve bearing
  • Rated voltage: DC 12V
  • Rated current: 0.18A per fan
  • Current consumption: 2.16W per fan
  • Fan db/A: 20 dB(A)

Accessories:

  • Aluminium heat sink with fans
  • Fastening material
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 71074
Product Name Revoltec HDD Freezer Hard Drive Cooler
Unlock Full Specs
to access all available technical data