Xoxide Evercool All Aluminum Royal Widescreen Cooler 12729

Description
Offering a universal design that's compatible with laptop systems up to 17", the All Aluminum Evercool Royal Laptop Cooler is cooling pad that's truly fit for a King. Or a Prince. Maybe even a Court Jester, provided he isn't beheaded after a bad set. Featuring a shiny, 100% aluminum silver finish complete with a luxurious totem graphic, the ergonomic design of the Evercool Laptop Cooler provides it's users with a refreshingly comfortable position in which to use the laptop. This incredible Cooler also offers 8 cm silent fan and two additional drawers to offer portable storage for various computer peripherals and accessories. In addition, it is also fitted with USB 2.0 ports, one to draw power from the notebook, and the other to offer users the ability to mount externals optical drives. All in all, it's the perfect solution to any thermal problem you may be having with your laptop. Features Ergonomic Design Royal Totem Details 100% Aluminum Silver Material Multiple USB Ports 8cm Long-life Bearing & Silent Fan Specifications: Dimensions (Overall): 400 x 300 x 40 mm Fan Dimension : 80 x 80 x 15 mm Voltage : 5 VDC (USB) Speed : 1500±10% RPM Noise Level : Lower than 13.8 dBA Weight: 1380 g
Description
Offering a universal design that's compatible with laptop systems up to 17", the All Aluminum Evercool Royal Laptop Cooler is cooling pad that's truly fit for a King. Or a Prince. Maybe even a Court Jester, provided he isn't beheaded after a bad set. Featuring a shiny, 100% aluminum silver finish complete with a luxurious totem graphic, the ergonomic design of the Evercool Laptop Cooler provides it's users with a refreshingly comfortable position in which to use the laptop. This incredible Cooler also offers 8 cm silent fan and two additional drawers to offer portable storage for various computer peripherals and accessories. In addition, it is also fitted with USB 2.0 ports, one to draw power from the notebook, and the other to offer users the ability to mount externals optical drives. All in all, it's the perfect solution to any thermal problem you may be having with your laptop. Features Ergonomic Design Royal Totem Details 100% Aluminum Silver Material Multiple USB Ports 8cm Long-life Bearing & Silent Fan Specifications: Dimensions (Overall): 400 x 300 x 40 mm Fan Dimension : 80 x 80 x 15 mm Voltage : 5 VDC (USB) Speed : 1500±10% RPM Noise Level : Lower than 13.8 dBA Weight: 1380 g

Suppliers

Company
Product
Description
Supplier Links
Evercool All Aluminum Royal Widescreen Cooler - 12729 - Xoxide
Malvern, PA, USA
Evercool All Aluminum Royal Widescreen Cooler
12729
Evercool All Aluminum Royal Widescreen Cooler 12729
Offering a universal design that's compatible with laptop systems up to 17", the All Aluminum Evercool Royal Laptop Cooler is cooling pad that's truly fit for a King. Or a Prince. Maybe even a Court Jester, provided he isn't beheaded after a bad set. Featuring a shiny, 100% aluminum silver finish complete with a luxurious totem graphic, the ergonomic design of the Evercool Laptop Cooler provides it's users with a refreshingly comfortable position in which to use the laptop. This incredible Cooler also offers 8 cm silent fan and two additional drawers to offer portable storage for various computer peripherals and accessories. In addition, it is also fitted with USB 2.0 ports, one to draw power from the notebook, and the other to offer users the ability to mount externals optical drives. All in all, it's the perfect solution to any thermal problem you may be having with your laptop. Features Ergonomic Design Royal Totem Details 100% Aluminum Silver Material Multiple USB Ports 8cm Long-life Bearing & Silent Fan Specifications: Dimensions (Overall): 400 x 300 x 40 mm Fan Dimension : 80 x 80 x 15 mm Voltage : 5 VDC (USB) Speed : 1500±10% RPM Noise Level : Lower than 13.8 dBA Weight: 1380 g

Offering a universal design that's compatible with laptop systems up to 17", the All Aluminum Evercool Royal Laptop Cooler is cooling pad that's truly fit for a King. Or a Prince. Maybe even a Court Jester, provided he isn't beheaded after a bad set.
Featuring a shiny, 100% aluminum silver finish complete with a luxurious totem graphic, the ergonomic design of the Evercool Laptop Cooler provides it's users with a refreshingly comfortable position in which to use the laptop. This incredible Cooler also offers 8 cm silent fan and two additional drawers to offer portable storage for various computer peripherals and accessories.
In addition, it is also fitted with USB 2.0 ports, one to draw power from the notebook, and the other to offer users the ability to mount externals optical drives. All in all, it's the perfect solution to any thermal problem you may be having with your laptop.
Features

  • Ergonomic Design
  • Royal Totem Details
  • 100% Aluminum Silver Material
  • Multiple USB Ports
  • 8cm Long-life Bearing & Silent Fan

Specifications:

  • Dimensions (Overall): 400 x 300 x 40 mm
  • Fan Dimension : 80 x 80 x 15 mm
  • Voltage : 5 VDC (USB)
  • Speed : 1500±10% RPM
  • Noise Level : Lower than 13.8 dBA
  • Weight: 1380 g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12729
Product Name Evercool All Aluminum Royal Widescreen Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-a701-28004 - TPS Elektronik GmbH
Specs
W 55 mm (2.17 inch)
H 25 mm (0.9843 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 400056 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 240 mm (9.45 inch)
H 46 mm (1.81 inch)
View Details
Heat Sinks - 1542004-3 - TE Connectivity
Specs
W 25.4 mm (1 inch)
H 11.23 mm (0.4421 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers