Xoxide Thermalright Archon CPU Cooler 70483

Description
SPECIAL FEATURES: Armor style heatsink fin array, with mirrored copper base, elevates heatsinks overall quality. Large heatsink fin array provides dissipating area of up to 150*125mm, making complete use of the airflow, with 140mm or 120mm fan. With the max width of 55mm, tall memory heat spreaders are avoided. Six sintered heatpipe design, all heatpipes are nickel plated, to slow the oxidation deterioration to the heatpipe, to ensure longer usage and performance of the heatsink for the CPU. Supports Multiple-Platforms, and can be used on Socket 1366/1156/775 Platform, and AM2/AM3 Socket. For Intel sockets pressure is adjustable (40~70 lbs.) Includes one Thermalright TY-140 PWM fan, Ultra low noise at 21 dBA at max rpm (50cm testing distance) Fan-clips are compatible with both 140mm and 120mm fan. The Archon package includes a tube of CF III Thermal paste, to provide the best combination for use with Archon. SPECIFICATIONS: Heatsink Specifications: Dimension: Length 155mm x Width 53mm x Height 170mm Weight: 806g (excluding fan and mounting brackets) Heatpipe: 6mm heatpipe*6 units Copper Base: C1100 Pure copper nickel plated with mirror shine Fan Specification: Dimension: L160mm x H140mm x W26.5mm Weight: 140g Fan speed: 900~1300RPM (PWM controlled) Fan noise: 19~21dBA Airflow: 56~73CFM Connector: 4 Pin (PWM Fan connector)
Description
SPECIAL FEATURES: Armor style heatsink fin array, with mirrored copper base, elevates heatsinks overall quality. Large heatsink fin array provides dissipating area of up to 150*125mm, making complete use of the airflow, with 140mm or 120mm fan. With the max width of 55mm, tall memory heat spreaders are avoided. Six sintered heatpipe design, all heatpipes are nickel plated, to slow the oxidation deterioration to the heatpipe, to ensure longer usage and performance of the heatsink for the CPU. Supports Multiple-Platforms, and can be used on Socket 1366/1156/775 Platform, and AM2/AM3 Socket. For Intel sockets pressure is adjustable (40~70 lbs.) Includes one Thermalright TY-140 PWM fan, Ultra low noise at 21 dBA at max rpm (50cm testing distance) Fan-clips are compatible with both 140mm and 120mm fan. The Archon package includes a tube of CF III Thermal paste, to provide the best combination for use with Archon. SPECIFICATIONS: Heatsink Specifications: Dimension: Length 155mm x Width 53mm x Height 170mm Weight: 806g (excluding fan and mounting brackets) Heatpipe: 6mm heatpipe*6 units Copper Base: C1100 Pure copper nickel plated with mirror shine Fan Specification: Dimension: L160mm x H140mm x W26.5mm Weight: 140g Fan speed: 900~1300RPM (PWM controlled) Fan noise: 19~21dBA Airflow: 56~73CFM Connector: 4 Pin (PWM Fan connector)

Suppliers

Company
Product
Description
Supplier Links
Thermalright Archon CPU Cooler - 70483 - Xoxide
Malvern, PA, USA
Thermalright Archon CPU Cooler
70483
Thermalright Archon CPU Cooler 70483
SPECIAL FEATURES: Armor style heatsink fin array, with mirrored copper base, elevates heatsinks overall quality. Large heatsink fin array provides dissipating area of up to 150*125mm, making complete use of the airflow, with 140mm or 120mm fan. With the max width of 55mm, tall memory heat spreaders are avoided. Six sintered heatpipe design, all heatpipes are nickel plated, to slow the oxidation deterioration to the heatpipe, to ensure longer usage and performance of the heatsink for the CPU. Supports Multiple-Platforms, and can be used on Socket 1366/1156/775 Platform, and AM2/AM3 Socket. For Intel sockets pressure is adjustable (40~70 lbs.) Includes one Thermalright TY-140 PWM fan, Ultra low noise at 21 dBA at max rpm (50cm testing distance) Fan-clips are compatible with both 140mm and 120mm fan. The Archon package includes a tube of CF III Thermal paste, to provide the best combination for use with Archon. SPECIFICATIONS: Heatsink Specifications: Dimension: Length 155mm x Width 53mm x Height 170mm Weight: 806g (excluding fan and mounting brackets) Heatpipe: 6mm heatpipe*6 units Copper Base: C1100 Pure copper nickel plated with mirror shine Fan Specification: Dimension: L160mm x H140mm x W26.5mm Weight: 140g Fan speed: 900~1300RPM (PWM controlled) Fan noise: 19~21dBA Airflow: 56~73CFM Connector: 4 Pin (PWM Fan connector)

SPECIAL FEATURES:
Armor style heatsink fin array, with mirrored copper base, elevates heatsinks overall quality.
Large heatsink fin array provides dissipating area of up to 150*125mm, making complete use of the airflow, with 140mm or 120mm fan.
With the max width of 55mm, tall memory heat spreaders are avoided.
Six sintered heatpipe design, all heatpipes are nickel plated, to slow the oxidation deterioration to the heatpipe, to ensure longer usage and performance of the heatsink for the CPU.
Supports Multiple-Platforms, and can be used on Socket 1366/1156/775 Platform, and AM2/AM3 Socket. For Intel sockets pressure is adjustable (40~70 lbs.)
Includes one Thermalright TY-140 PWM fan, Ultra low noise at 21 dBA at max rpm (50cm testing distance)
Fan-clips are compatible with both 140mm and 120mm fan.
The Archon package includes a tube of CF III Thermal paste, to provide the best combination for use with Archon.
SPECIFICATIONS:

Heatsink Specifications:

Dimension:Length 155mm x Width 53mm x Height 170mm
Weight:806g (excluding fan and mounting brackets)
Heatpipe:6mm heatpipe*6 units
Copper Base:C1100 Pure copper nickel plated with mirror shine

Fan Specification:

Dimension:L160mm x H140mm x W26.5mm
Weight:140g
Fan speed:900~1300RPM (PWM controlled)
Fan noise:19~21dBA
Airflow:56~73CFM
Connector:4 Pin (PWM Fan connector)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70483
Product Name Thermalright Archon CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Heatsinks - 7898586 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 75 mm (2.95 inch)
W 50 mm (1.97 inch)
H 28 mm (1.1 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details