With 80mm high performance/ low noise Ever Lubricate bearing fan, application to all standard 3.5" HDD, modern style and outstanding design. HDC-D802 lowers HDD operating temp to achieve max performance, reliability and longer MTBF. Features:
Performing 80mm Ever Lubricate bearing fan.
Dispense large volume of heat.
Extremely cooling efficiency from both side.
High compatibility with 3.5" HDD.
Modern style and colorful design.
Easy installation.
Outstanding performance.
SPECIFICATIONS:
Product Name
HDC D802
Product Number
CAH-D8TA0-3U2
Dimension
140.88(W) x 102(H) x 18(D) mm
Cover Material
Aluminum
Fan
Dimension
80(L) x 80(W) x 15(H) mm
Voltage Rating
12V
Speed
2000±10% R.P.M.
Bearing Type
Sleeve Bearing
Air Flow
20.82 CFM
Air Pressure
1.96 mmH2O
Life Expectance
40,000 hrs
Noise Level
24.2 dBA
Connector
Big 4 Pin
Weight
90g (with fan)
Thermal Resistance
0.17 '/W
With 80mm high performance/ low noise Ever Lubricate bearing fan, application to all standard 3.5" HDD, modern style and outstanding design. HDC-D802 lowers HDD operating temp to achieve max performance, reliability and longer MTBF.
Features:
- Performing 80mm Ever Lubricate bearing fan.
- Dispense large volume of heat.
- Extremely cooling efficiency from both side.
- High compatibility with 3.5" HDD.
- Modern style and colorful design.
- Easy installation.
- Outstanding performance.
SPECIFICATIONS:
| Product Name | HDC D802 |
| Product Number | CAH-D8TA0-3U2 |
| Dimension | 140.88(W) x 102(H) x 18(D) mm |
| Cover Material | Aluminum |
| Fan | Dimension | 80(L) x 80(W) x 15(H) mm |
| Voltage Rating | 12V |
| Speed | 2000±10% R.P.M. |
| Bearing Type | Sleeve Bearing |
| Air Flow | 20.82 CFM |
| Air Pressure | 1.96 mmH2O |
| Life Expectance | 40,000 hrs |
| Noise Level | 24.2 dBA |
| Connector | Big 4 Pin |
| Weight | 90g (with fan) |
| Thermal Resistance | 0.17 '/W |