Xoxide Cooler Master ATCS 840 Case - Silver 90382

Description
Built with a awe-inspiring arsenal of features that will run circles around the competition, the Cooler Master ATCS 840 Case is one incredible chassis that offers high performance, enormous space, and a classic all-aluminum design. It's sleek and simple aluminum construction lends itself to the uniquely impressive thermal design, allowing the case to be both lightweight and structurally sound. To keep your jaw firmly planted on the floor, the Cooler Master ATCS 840 Case is equipped to deliver an unbelievable amount of cooling, featuring three separate 230mm fans that offer unparalleled exhaust airflow. Further cooling includes a meshed top panel design (for maximum ventilation), extra fan space, and external air ducts for graphics card cooling. Think the impressive specs end there? No sir, they don't. This striking silver Cooler Master ATCS 840 Case also comes with an elegant design that's both easy to install and easy to maintain. Amongst it's time-saving features are a slide-out motherboard tray, cut out CPU access, tool-free HDD casing, a patented finger pressing 5.25" drive, and a mounting system that will allow you to install two separate power supplies on the top and bottom of the case. If you want to effortlessly mod your system with components that will bring your PC into the modern age, the Cooler Master ATCS 840 Case is equipped to let you install all the hottest new mods. This super-sized case supports all the latest standards, such as E-ATX and the aforementioned dual PSUs. Case Size: Full Tower Fans: 3 x 230mm Fans / 1 x 120mm Fan Material: All-Aluminum Dimensions: 9.57" x 22.83" x 24.80" Side Panel: Solid Drive Bays: 6 x 5.25" / 1 x 3.5" / 6 x Hidden 3.5" Expansion Slots: 7 I/O Ports: 4 x USB, 1 x Firewire, eSATA, Audio Motherboard Support: Micro-ATX, ATX, E-ATX Power Supply: Optional Features: Classic All-Aluminum Design Boasts Over Three 230mm Fans (for Unparalleled Cooling) Dedicated Air Duct for Graphics Card & HDD Cooling Slide-Out Motherboard Tray (For Easy Access) Tool-Free HDD Casing & Patented Finger Pressing 5.25" Drive Supports E-ATX & Dual Power Supplies Meshed Top Panel Design for Maximum Ventilation Anti-Vibration Pads & Removable HDD Racks
Description
Built with a awe-inspiring arsenal of features that will run circles around the competition, the Cooler Master ATCS 840 Case is one incredible chassis that offers high performance, enormous space, and a classic all-aluminum design. It's sleek and simple aluminum construction lends itself to the uniquely impressive thermal design, allowing the case to be both lightweight and structurally sound. To keep your jaw firmly planted on the floor, the Cooler Master ATCS 840 Case is equipped to deliver an unbelievable amount of cooling, featuring three separate 230mm fans that offer unparalleled exhaust airflow. Further cooling includes a meshed top panel design (for maximum ventilation), extra fan space, and external air ducts for graphics card cooling. Think the impressive specs end there? No sir, they don't. This striking silver Cooler Master ATCS 840 Case also comes with an elegant design that's both easy to install and easy to maintain. Amongst it's time-saving features are a slide-out motherboard tray, cut out CPU access, tool-free HDD casing, a patented finger pressing 5.25" drive, and a mounting system that will allow you to install two separate power supplies on the top and bottom of the case. If you want to effortlessly mod your system with components that will bring your PC into the modern age, the Cooler Master ATCS 840 Case is equipped to let you install all the hottest new mods. This super-sized case supports all the latest standards, such as E-ATX and the aforementioned dual PSUs. Case Size: Full Tower Fans: 3 x 230mm Fans / 1 x 120mm Fan Material: All-Aluminum Dimensions: 9.57" x 22.83" x 24.80" Side Panel: Solid Drive Bays: 6 x 5.25" / 1 x 3.5" / 6 x Hidden 3.5" Expansion Slots: 7 I/O Ports: 4 x USB, 1 x Firewire, eSATA, Audio Motherboard Support: Micro-ATX, ATX, E-ATX Power Supply: Optional Features: Classic All-Aluminum Design Boasts Over Three 230mm Fans (for Unparalleled Cooling) Dedicated Air Duct for Graphics Card & HDD Cooling Slide-Out Motherboard Tray (For Easy Access) Tool-Free HDD Casing & Patented Finger Pressing 5.25" Drive Supports E-ATX & Dual Power Supplies Meshed Top Panel Design for Maximum Ventilation Anti-Vibration Pads & Removable HDD Racks

Suppliers

Company
Product
Description
Supplier Links
Cooler Master ATCS 840 Case - Silver - 90382 - Xoxide
Malvern, PA, USA
Cooler Master ATCS 840 Case - Silver
90382
Cooler Master ATCS 840 Case - Silver 90382
Built with a awe-inspiring arsenal of features that will run circles around the competition, the Cooler Master ATCS 840 Case is one incredible chassis that offers high performance, enormous space, and a classic all-aluminum design. It's sleek and simple aluminum construction lends itself to the uniquely impressive thermal design, allowing the case to be both lightweight and structurally sound. To keep your jaw firmly planted on the floor, the Cooler Master ATCS 840 Case is equipped to deliver an unbelievable amount of cooling, featuring three separate 230mm fans that offer unparalleled exhaust airflow. Further cooling includes a meshed top panel design (for maximum ventilation), extra fan space, and external air ducts for graphics card cooling. Think the impressive specs end there? No sir, they don't. This striking silver Cooler Master ATCS 840 Case also comes with an elegant design that's both easy to install and easy to maintain. Amongst it's time-saving features are a slide-out motherboard tray, cut out CPU access, tool-free HDD casing, a patented finger pressing 5.25" drive, and a mounting system that will allow you to install two separate power supplies on the top and bottom of the case. If you want to effortlessly mod your system with components that will bring your PC into the modern age, the Cooler Master ATCS 840 Case is equipped to let you install all the hottest new mods. This super-sized case supports all the latest standards, such as E-ATX and the aforementioned dual PSUs. Case Size: Full Tower Fans: 3 x 230mm Fans / 1 x 120mm Fan Material: All-Aluminum Dimensions: 9.57" x 22.83" x 24.80" Side Panel: Solid Drive Bays: 6 x 5.25" / 1 x 3.5" / 6 x Hidden 3.5" Expansion Slots: 7 I/O Ports: 4 x USB, 1 x Firewire, eSATA, Audio Motherboard Support: Micro-ATX, ATX, E-ATX Power Supply: Optional Features: Classic All-Aluminum Design Boasts Over Three 230mm Fans (for Unparalleled Cooling) Dedicated Air Duct for Graphics Card & HDD Cooling Slide-Out Motherboard Tray (For Easy Access) Tool-Free HDD Casing & Patented Finger Pressing 5.25" Drive Supports E-ATX & Dual Power Supplies Meshed Top Panel Design for Maximum Ventilation Anti-Vibration Pads & Removable HDD Racks

Built with a awe-inspiring arsenal of features that will run circles around the competition, the Cooler Master ATCS 840 Case is one incredible chassis that offers high performance, enormous space, and a classic all-aluminum design. It's sleek and simple aluminum construction lends itself to the uniquely impressive thermal design, allowing the case to be both lightweight and structurally sound.
To keep your jaw firmly planted on the floor, the Cooler Master ATCS 840 Case is equipped to deliver an unbelievable amount of cooling, featuring three separate 230mm fans that offer unparalleled exhaust airflow. Further cooling includes a meshed top panel design (for maximum ventilation), extra fan space, and external air ducts for graphics card cooling.
Think the impressive specs end there? No sir, they don't. This striking silver Cooler Master ATCS 840 Case also comes with an elegant design that's both easy to install and easy to maintain. Amongst it's time-saving features are a slide-out motherboard tray, cut out CPU access, tool-free HDD casing, a patented finger pressing 5.25" drive, and a mounting system that will allow you to install two separate power supplies on the top and bottom of the case.
If you want to effortlessly mod your system with components that will bring your PC into the modern age, the Cooler Master ATCS 840 Case is equipped to let you install all the hottest new mods. This super-sized case supports all the latest standards, such as E-ATX and the aforementioned dual PSUs.

Case Size:Full TowerFans:3 x 230mm Fans / 1 x 120mm Fan
Material:All-AluminumDimensions:9.57" x 22.83" x 24.80"
Side Panel:SolidDrive Bays:6 x 5.25" / 1 x 3.5" / 6 x Hidden 3.5"
Expansion Slots:7I/O Ports:4 x USB, 1 x Firewire, eSATA, Audio
Motherboard Support:Micro-ATX, ATX, E-ATXPower Supply:Optional

Features:

  • Classic All-Aluminum Design
  • Boasts Over Three 230mm Fans (for Unparalleled Cooling)
  • Dedicated Air Duct for Graphics Card & HDD Cooling
  • Slide-Out Motherboard Tray (For Easy Access)
  • Tool-Free HDD Casing & Patented Finger Pressing 5.25" Drive
  • Supports E-ATX & Dual Power Supplies
  • Meshed Top Panel Design for Maximum Ventilation
  • Anti-Vibration Pads & Removable HDD Racks
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 90382
Product Name Cooler Master ATCS 840 Case - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heatsinks - 8670931 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 6 mm (0.2362 inch)
Material Copper; Copper
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details