Xoxide Zalman CNPS9300AT CPU Cooler 13970

Description
Always at the forefront of innovation, Zalman has done it again. Using their patented "Figure 8" curved heatpipe design, the Zalman CNPS9300AT CPU Cooler provides amazing heat transfer capacity, designed to cool up to four heatpipes through the use of just two. Compatible with dozens of CPUs, this Zalman Cooler includes a 100% copper heatsink which features an optimized, aerodynamic “tunnel” design for maximum cooling efficiency. And then there's the silent treatment. Generating absolutely no noise or vibration in Silent Mode, this CNPS9300AT CPU cooler is just about as quiet as you can get. In addition, the Cooler also comes complete with a low-noise 92mm PWM fan, which allows automatic control of the fan’s RPM according to the CPU’s temperature. It doesn't get much cooler than that, now does it? Features: Compatible with Multiple CPUs 100% Copper Heatsink Optimized “Tunnel” Design for Maximum Cooling Efficiency Patented “Figure 8” Heatpipe Design Cools up to 4 heatpipes with the use of just 2. Doesn't generate noise or vibration in Silent Mode Low-Noise 92mm PWM Fan (For Automatic Control of the Fan’s RPM) Specifications: Compatible CPUs - Intel (775) / AMD (AM2, AM2+, 754, 939, 940): Pentium 4, Celeron D, Pentium D, Core 2 Duo, Core 2 Quad, Core 2 Extreme, Sempron, Athlon 64, Athlon 64 X2, Athlon 64 FX, Opteron, Dual-Core Opteron, Phenom Fans: Dimensions: 61.35 x 108 x 132.5mm Weight: 407g Base Material: Pure Copper & Pure Aluminum Dissipation Area: 2,583㎠ Fan: Bearing Type: Superflo Speed: 1,500rpm ± 15 % ~ 2,400rpm ± 10 % Noise Level: 20.0dBA ~ 30.0dBA ± 10% Control Method: PWM Control, Auto Restart Life Expectancy: 50,000 hours
Description
Always at the forefront of innovation, Zalman has done it again. Using their patented "Figure 8" curved heatpipe design, the Zalman CNPS9300AT CPU Cooler provides amazing heat transfer capacity, designed to cool up to four heatpipes through the use of just two. Compatible with dozens of CPUs, this Zalman Cooler includes a 100% copper heatsink which features an optimized, aerodynamic “tunnel” design for maximum cooling efficiency. And then there's the silent treatment. Generating absolutely no noise or vibration in Silent Mode, this CNPS9300AT CPU cooler is just about as quiet as you can get. In addition, the Cooler also comes complete with a low-noise 92mm PWM fan, which allows automatic control of the fan’s RPM according to the CPU’s temperature. It doesn't get much cooler than that, now does it? Features: Compatible with Multiple CPUs 100% Copper Heatsink Optimized “Tunnel” Design for Maximum Cooling Efficiency Patented “Figure 8” Heatpipe Design Cools up to 4 heatpipes with the use of just 2. Doesn't generate noise or vibration in Silent Mode Low-Noise 92mm PWM Fan (For Automatic Control of the Fan’s RPM) Specifications: Compatible CPUs - Intel (775) / AMD (AM2, AM2+, 754, 939, 940): Pentium 4, Celeron D, Pentium D, Core 2 Duo, Core 2 Quad, Core 2 Extreme, Sempron, Athlon 64, Athlon 64 X2, Athlon 64 FX, Opteron, Dual-Core Opteron, Phenom Fans: Dimensions: 61.35 x 108 x 132.5mm Weight: 407g Base Material: Pure Copper & Pure Aluminum Dissipation Area: 2,583㎠ Fan: Bearing Type: Superflo Speed: 1,500rpm ± 15 % ~ 2,400rpm ± 10 % Noise Level: 20.0dBA ~ 30.0dBA ± 10% Control Method: PWM Control, Auto Restart Life Expectancy: 50,000 hours

Suppliers

Company
Product
Description
Supplier Links
Zalman CNPS9300AT CPU Cooler - 13970 - Xoxide
Malvern, PA, USA
Zalman CNPS9300AT CPU Cooler
13970
Zalman CNPS9300AT CPU Cooler 13970
Always at the forefront of innovation, Zalman has done it again. Using their patented "Figure 8" curved heatpipe design, the Zalman CNPS9300AT CPU Cooler provides amazing heat transfer capacity, designed to cool up to four heatpipes through the use of just two. Compatible with dozens of CPUs, this Zalman Cooler includes a 100% copper heatsink which features an optimized, aerodynamic “tunnel” design for maximum cooling efficiency. And then there's the silent treatment. Generating absolutely no noise or vibration in Silent Mode, this CNPS9300AT CPU cooler is just about as quiet as you can get. In addition, the Cooler also comes complete with a low-noise 92mm PWM fan, which allows automatic control of the fan’s RPM according to the CPU’s temperature. It doesn't get much cooler than that, now does it? Features: Compatible with Multiple CPUs 100% Copper Heatsink Optimized “Tunnel” Design for Maximum Cooling Efficiency Patented “Figure 8” Heatpipe Design Cools up to 4 heatpipes with the use of just 2. Doesn't generate noise or vibration in Silent Mode Low-Noise 92mm PWM Fan (For Automatic Control of the Fan’s RPM) Specifications: Compatible CPUs - Intel (775) / AMD (AM2, AM2+, 754, 939, 940): Pentium 4, Celeron D, Pentium D, Core 2 Duo, Core 2 Quad, Core 2 Extreme, Sempron, Athlon 64, Athlon 64 X2, Athlon 64 FX, Opteron, Dual-Core Opteron, Phenom Fans: Dimensions: 61.35 x 108 x 132.5mm Weight: 407g Base Material: Pure Copper & Pure Aluminum Dissipation Area: 2,583㎠ Fan: Bearing Type: Superflo Speed: 1,500rpm ± 15 % ~ 2,400rpm ± 10 % Noise Level: 20.0dBA ~ 30.0dBA ± 10% Control Method: PWM Control, Auto Restart Life Expectancy: 50,000 hours

Always at the forefront of innovation, Zalman has done it again. Using their patented "Figure 8" curved heatpipe design, the Zalman CNPS9300AT CPU Cooler provides amazing heat transfer capacity, designed to cool up to four heatpipes through the use of just two. Compatible with dozens of CPUs, this Zalman Cooler includes a 100% copper heatsink which features an optimized, aerodynamic “tunnel” design for maximum cooling efficiency.
And then there's the silent treatment. Generating absolutely no noise or vibration in Silent Mode, this CNPS9300AT CPU cooler is just about as quiet as you can get. In addition, the Cooler also comes complete with a low-noise 92mm PWM fan, which allows automatic control of the fan’s RPM according to the CPU’s temperature. It doesn't get much cooler than that, now does it?
Features:

  • Compatible with Multiple CPUs
  • 100% Copper Heatsink
  • Optimized “Tunnel” Design for Maximum Cooling Efficiency
  • Patented “Figure 8” Heatpipe Design
  • Cools up to 4 heatpipes with the use of just 2.
  • Doesn't generate noise or vibration in Silent Mode
  • Low-Noise 92mm PWM Fan (For Automatic Control of the Fan’s RPM)

Specifications:

  • Compatible CPUs - Intel (775) / AMD (AM2, AM2+, 754, 939, 940):
    • Pentium 4, Celeron D, Pentium D, Core 2 Duo, Core 2 Quad, Core 2 Extreme, Sempron, Athlon 64, Athlon 64 X2, Athlon 64 FX, Opteron, Dual-Core Opteron, Phenom
  • Fans:
    • Dimensions: 61.35 x 108 x 132.5mm
    • Weight: 407g
    • Base Material: Pure Copper & Pure Aluminum
    • Dissipation Area: 2,583㎠
  • Fan:
    • Bearing Type: Superflo
    • Speed: 1,500rpm ± 15 % ~ 2,400rpm ± 10 %
    • Noise Level: 20.0dBA ~ 30.0dBA ± 10%
    • Control Method: PWM Control, Auto Restart
    • Life Expectancy: 50,000 hours
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 13970
Product Name Zalman CNPS9300AT CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 7898573 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 125 mm (4.92 inch)
H 50 mm (1.97 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Forged Heat Sinks - LFZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 60 mm (1.57 to 2.36 inch)
W 40 to 60 mm (1.57 to 2.36 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details