Xoxide Cooler Master CM Storm Sniper Case 23341

Description
Talk about your heavy artillery. Featuring an intense exterior design inspired by modern military weapons, the Cooler Master CM Storm Sniper Case boasts a fierce style that will make those who oppose you cower in fear. Providing maximum security for your gaming peripherals, the case offers StormGuard, a ground-breaking security system for safeguarding your external components. For quick and easy mobilization, the CM Storm Sniper also boasts a convenient handle and foot stand for grab-and-go accessibility. Offering unprecedented airflow, the Storm Sniper also features up to 3 cooling fans for maximum cooling. On the top panel, you'll find a next-gen control center that features everything you need for tuning your lights and fans, as well as full set of I/O ports for all your necessary inputs, including Firewire, USB 2.0, eSATA, and HD Audio. For restless modders, the Cooler Master CM Storm Sniper Case boasts a screw-less design for lightening quick upgrades and maintenance. Case Size: Mid Tower Fans: 2 x Blue 200mm Fans, 1 x 120mm Fan Material: SECC, Plastic Dimensions: 22.3" x 10" x 21.7" Side Panel: Mesh Bezel Drive Bays: 5 x Ext. 5.25" / 5 x Int. 3.5" / 1 x Ext. 3.5" Expansion Slots: 7 + 1 Slots I/O Ports: 4 x USB2.0, 1 x Firewire, eSATA, Mic, HD Audio Motherboard Support: Micro ATX, ATX Power Supply: Optional Features: Ultra Mid Tower PC chassis (Ideal for Gaming) Includes 3 Huge Fans (For Enhanced Air Flow) StormGuard - High-End Security System For Your Gaming Gear Intense Exterior Design (Inspired by Military Weaponry) Next-Gen Control Center (for Tuning Lights & Fans) Convenient Handle & Footstand - Allowing Instant Portability Screw-less Design for Instant Maintenance & Upgrades Specifications: Model: SGC-6000-KKN1-GP Color: Black Material: Steel, ABS Plastic, Mesh bezel Dimensions: 22.3" x 10" x 21.7" (566.6 x 254.6 x 551mm) Weight: 23.42 lbs (10.6 kg) Motherboard Type: Micro-ATX / ATX Drive Bays: 5 x Exposed 5.25" Drive Bays (without the use of exposed 3.5") 5 x Hidden / 1 x Exposed 3.5" Drive Bays (converted from one 5.25") Cooling System:
Description
Talk about your heavy artillery. Featuring an intense exterior design inspired by modern military weapons, the Cooler Master CM Storm Sniper Case boasts a fierce style that will make those who oppose you cower in fear. Providing maximum security for your gaming peripherals, the case offers StormGuard, a ground-breaking security system for safeguarding your external components. For quick and easy mobilization, the CM Storm Sniper also boasts a convenient handle and foot stand for grab-and-go accessibility. Offering unprecedented airflow, the Storm Sniper also features up to 3 cooling fans for maximum cooling. On the top panel, you'll find a next-gen control center that features everything you need for tuning your lights and fans, as well as full set of I/O ports for all your necessary inputs, including Firewire, USB 2.0, eSATA, and HD Audio. For restless modders, the Cooler Master CM Storm Sniper Case boasts a screw-less design for lightening quick upgrades and maintenance. Case Size: Mid Tower Fans: 2 x Blue 200mm Fans, 1 x 120mm Fan Material: SECC, Plastic Dimensions: 22.3" x 10" x 21.7" Side Panel: Mesh Bezel Drive Bays: 5 x Ext. 5.25" / 5 x Int. 3.5" / 1 x Ext. 3.5" Expansion Slots: 7 + 1 Slots I/O Ports: 4 x USB2.0, 1 x Firewire, eSATA, Mic, HD Audio Motherboard Support: Micro ATX, ATX Power Supply: Optional Features: Ultra Mid Tower PC chassis (Ideal for Gaming) Includes 3 Huge Fans (For Enhanced Air Flow) StormGuard - High-End Security System For Your Gaming Gear Intense Exterior Design (Inspired by Military Weaponry) Next-Gen Control Center (for Tuning Lights & Fans) Convenient Handle & Footstand - Allowing Instant Portability Screw-less Design for Instant Maintenance & Upgrades Specifications: Model: SGC-6000-KKN1-GP Color: Black Material: Steel, ABS Plastic, Mesh bezel Dimensions: 22.3" x 10" x 21.7" (566.6 x 254.6 x 551mm) Weight: 23.42 lbs (10.6 kg) Motherboard Type: Micro-ATX / ATX Drive Bays: 5 x Exposed 5.25" Drive Bays (without the use of exposed 3.5") 5 x Hidden / 1 x Exposed 3.5" Drive Bays (converted from one 5.25") Cooling System:

Suppliers

Company
Product
Description
Supplier Links
Cooler Master CM Storm Sniper Case - 23341 - Xoxide
Malvern, PA, USA
Cooler Master CM Storm Sniper Case
23341
Cooler Master CM Storm Sniper Case 23341
Talk about your heavy artillery. Featuring an intense exterior design inspired by modern military weapons, the Cooler Master CM Storm Sniper Case boasts a fierce style that will make those who oppose you cower in fear. Providing maximum security for your gaming peripherals, the case offers StormGuard, a ground-breaking security system for safeguarding your external components. For quick and easy mobilization, the CM Storm Sniper also boasts a convenient handle and foot stand for grab-and-go accessibility. Offering unprecedented airflow, the Storm Sniper also features up to 3 cooling fans for maximum cooling. On the top panel, you'll find a next-gen control center that features everything you need for tuning your lights and fans, as well as full set of I/O ports for all your necessary inputs, including Firewire, USB 2.0, eSATA, and HD Audio. For restless modders, the Cooler Master CM Storm Sniper Case boasts a screw-less design for lightening quick upgrades and maintenance. Case Size: Mid Tower Fans: 2 x Blue 200mm Fans, 1 x 120mm Fan Material: SECC, Plastic Dimensions: 22.3" x 10" x 21.7" Side Panel: Mesh Bezel Drive Bays: 5 x Ext. 5.25" / 5 x Int. 3.5" / 1 x Ext. 3.5" Expansion Slots: 7 + 1 Slots I/O Ports: 4 x USB2.0, 1 x Firewire, eSATA, Mic, HD Audio Motherboard Support: Micro ATX, ATX Power Supply: Optional Features: Ultra Mid Tower PC chassis (Ideal for Gaming) Includes 3 Huge Fans (For Enhanced Air Flow) StormGuard - High-End Security System For Your Gaming Gear Intense Exterior Design (Inspired by Military Weaponry) Next-Gen Control Center (for Tuning Lights & Fans) Convenient Handle & Footstand - Allowing Instant Portability Screw-less Design for Instant Maintenance & Upgrades Specifications: Model: SGC-6000-KKN1-GP Color: Black Material: Steel, ABS Plastic, Mesh bezel Dimensions: 22.3" x 10" x 21.7" (566.6 x 254.6 x 551mm) Weight: 23.42 lbs (10.6 kg) Motherboard Type: Micro-ATX / ATX Drive Bays: 5 x Exposed 5.25" Drive Bays (without the use of exposed 3.5") 5 x Hidden / 1 x Exposed 3.5" Drive Bays (converted from one 5.25") Cooling System:

Talk about your heavy artillery. Featuring an intense exterior design inspired by modern military weapons, the Cooler Master CM Storm Sniper Case boasts a fierce style that will make those who oppose you cower in fear. Providing maximum security for your gaming peripherals, the case offers StormGuard, a ground-breaking security system for safeguarding your external components. For quick and easy mobilization, the CM Storm Sniper also boasts a convenient handle and foot stand for grab-and-go accessibility.
Offering unprecedented airflow, the Storm Sniper also features up to 3 cooling fans for maximum cooling. On the top panel, you'll find a next-gen control center that features everything you need for tuning your lights and fans, as well as full set of I/O ports for all your necessary inputs, including Firewire, USB 2.0, eSATA, and HD Audio. For restless modders, the Cooler Master CM Storm Sniper Case boasts a screw-less design for lightening quick upgrades and maintenance.

Case Size:Mid TowerFans:2 x Blue 200mm Fans, 1 x 120mm Fan
Material:SECC, PlasticDimensions:22.3" x 10" x 21.7"
Side Panel:Mesh BezelDrive Bays:5 x Ext. 5.25" / 5 x Int. 3.5" / 1 x Ext. 3.5"
Expansion Slots:7 + 1 SlotsI/O Ports:4 x USB2.0, 1 x Firewire, eSATA, Mic, HD Audio
Motherboard Support:Micro ATX, ATXPower Supply:Optional

Features:

  • Ultra Mid Tower PC chassis (Ideal for Gaming)
  • Includes 3 Huge Fans (For Enhanced Air Flow)
  • StormGuard - High-End Security System For Your Gaming Gear
  • Intense Exterior Design (Inspired by Military Weaponry)
  • Next-Gen Control Center (for Tuning Lights & Fans)
  • Convenient Handle & Footstand - Allowing Instant Portability
  • Screw-less Design for Instant Maintenance & Upgrades

Specifications:

  • Model: SGC-6000-KKN1-GP
  • Color: Black
  • Material: Steel, ABS Plastic, Mesh bezel
  • Dimensions: 22.3" x 10" x 21.7" (566.6 x 254.6 x 551mm)
  • Weight: 23.42 lbs (10.6 kg)
  • Motherboard Type: Micro-ATX / ATX
  • Drive Bays:
    • 5 x Exposed 5.25" Drive Bays (without the use of exposed 3.5")
    • 5 x Hidden / 1 x Exposed 3.5" Drive Bays (converted from one 5.25")
  • Cooling System:
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 23341
Product Name Cooler Master CM Storm Sniper Case
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 7898570 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 250 mm (9.84 inch)
W 125 mm (4.92 inch)
H 50 mm (1.97 inch)
View Details
Forged Heat Sinks - HBP Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 60 to 100 mm (2.36 to 3.94 inch)
W 60 to 100 mm (2.36 to 3.94 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Mechanical Products / Heat Sink - aluminium-profile-a954-28017 - TPS Elektronik GmbH
Specs
W 232 mm (9.13 inch)
H 45 mm (1.77 inch)
Material Aluminum; AL6063-T5
View Details