With 120mm quiet but powerful PWM fan, 3-piece 8mm heatpipe and H.D.T. technology, HDT-S1283 is not only outstanding performing but also silent. With Anti-vibration rubber, spoiler design and Push-pin/Clip for Intel and AMD, HDT-S1283 offers friendly, easy to install, reliable and powerful performance for users. An outstanding performance air cooler with heat-pipe direct touch CPU, HDT-S1283 creates most efficient heat conduction and particular spoiler design to cool down components around CPU. With anti-vibration rubber for fan and 3-in-1 application retention module design, HDT-S1283 provides users not only easier and quicker installation, but also lowest noise level
Brand XIGMATEK
Model HDT-S1283 Spec
Type Fan & Heatsinks
Fan Size 120mm
Compatibility All Intel Socket 775 CPU
Core 2 Extreme / Quad / Duo
Pentium Extreme Edition / D
Celeron D
Compatibility all AMD Socket
AM2 / 754 / 939 / 940 CPU
Athlon 64 / FX / X2 / Opteron / Sempron
Bearing Type Rifle
RPM 800 - 1500 RPM
Air Flow 56.3 CFM
Noise Level 20 - 32 dBA
Color Black
Heatsink Material Aluminum Alloy Physical Spec
Fan Dimensions 120 x 120 x 25mm
Heatsink Dimensions 120(W) x 50(H) x 159(D)mm Features
Features H.D.T. (Heat-pipe direct touch) technology.
Anti-vibration rubber design.
Particular spoiler design.
3pcs high performance U type heat-pipe.
Light weight.
High performance & easy installation.
120mm highly efficient PWM fan.
3 in 1 application: LGA775 push-pin/K8 & AM2 tool-less clip.
With 120mm quiet but powerful PWM fan, 3-piece 8mm heatpipe and H.D.T. technology, HDT-S1283 is not only outstanding performing but also silent. With Anti-vibration rubber, spoiler design and Push-pin/Clip for Intel and AMD, HDT-S1283 offers friendly, easy to install, reliable and powerful performance for users. An outstanding performance air cooler with heat-pipe direct touch CPU, HDT-S1283 creates most efficient heat conduction and particular spoiler design to cool down components around CPU. With anti-vibration rubber for fan and 3-in-1 application retention module design, HDT-S1283 provides users not only easier and quicker installation, but also lowest noise level
- Brand XIGMATEK
- Model HDT-S1283 Spec
- Type Fan & Heatsinks
- Fan Size 120mm
- Compatibility All Intel Socket 775 CPU
- Core 2 Extreme / Quad / Duo
- Pentium Extreme Edition / D
- Celeron D
- Compatibility all AMD Socket
- AM2 / 754 / 939 / 940 CPU
- Athlon 64 / FX / X2 / Opteron / Sempron
- Bearing Type Rifle
- RPM 800 - 1500 RPM
- Air Flow 56.3 CFM
- Noise Level 20 - 32 dBA
- Color Black
- Heatsink Material Aluminum Alloy Physical Spec
- Fan Dimensions 120 x 120 x 25mm
- Heatsink Dimensions 120(W) x 50(H) x 159(D)mm Features
- Features H.D.T. (Heat-pipe direct touch) technology.
- Anti-vibration rubber design.
- Particular spoiler design.
- 3pcs high performance U type heat-pipe.
- Light weight.
- High performance & easy installation.
- 120mm highly efficient PWM fan.
- 3 in 1 application: LGA775 push-pin/K8 & AM2 tool-less clip.