Xoxide Thermaltake Jing CPU Cooler 70025

Description
The Thermaltake Jing Universal CPU Cooler (CL-P0574) is Thermaltake's answer for todays high-wattage CPUs! This cooler supports all CPUs up to 200W TDP, and does it in style! Specifications: Heatsink Dimension: 131(L) x 123(W) x 162(H) mm (with 2 Fans) Heatsink Material: Aluminum Fins, Aluminum & Copper Base Heatpipe: 6mm (x5) Fan Dimension: 120(L) x 120(H) x 25(W) mm Fan Speed: 800 ~ 1,300 RPM Noise Level: 16 dBA @ 800 RPM Max. Air Flow: 42 CFM Max. Air Pressure: Air Intake = 0.85 mmH2O Air Exhaust = 1.43 mmH2O Power Connector: 3 Pin MTBF: 50,000 Hrs @ 40? Weight: 920 g (with 2 Fans)
Description
The Thermaltake Jing Universal CPU Cooler (CL-P0574) is Thermaltake's answer for todays high-wattage CPUs! This cooler supports all CPUs up to 200W TDP, and does it in style! Specifications: Heatsink Dimension: 131(L) x 123(W) x 162(H) mm (with 2 Fans) Heatsink Material: Aluminum Fins, Aluminum & Copper Base Heatpipe: 6mm (x5) Fan Dimension: 120(L) x 120(H) x 25(W) mm Fan Speed: 800 ~ 1,300 RPM Noise Level: 16 dBA @ 800 RPM Max. Air Flow: 42 CFM Max. Air Pressure: Air Intake = 0.85 mmH2O Air Exhaust = 1.43 mmH2O Power Connector: 3 Pin MTBF: 50,000 Hrs @ 40? Weight: 920 g (with 2 Fans)

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Jing CPU Cooler - 70025 - Xoxide
Malvern, PA, USA
Thermaltake Jing CPU Cooler
70025
Thermaltake Jing CPU Cooler 70025
The Thermaltake Jing Universal CPU Cooler (CL-P0574) is Thermaltake's answer for todays high-wattage CPUs! This cooler supports all CPUs up to 200W TDP, and does it in style! Specifications: Heatsink Dimension: 131(L) x 123(W) x 162(H) mm (with 2 Fans) Heatsink Material: Aluminum Fins, Aluminum & Copper Base Heatpipe: 6mm (x5) Fan Dimension: 120(L) x 120(H) x 25(W) mm Fan Speed: 800 ~ 1,300 RPM Noise Level: 16 dBA @ 800 RPM Max. Air Flow: 42 CFM Max. Air Pressure: Air Intake = 0.85 mmH2O Air Exhaust = 1.43 mmH2O Power Connector: 3 Pin MTBF: 50,000 Hrs @ 40? Weight: 920 g (with 2 Fans)

The Thermaltake Jing Universal CPU Cooler (CL-P0574) is Thermaltake's answer for todays high-wattage CPUs! This cooler supports all CPUs up to 200W TDP, and does it in style!
Specifications:

  • Heatsink Dimension: 131(L) x 123(W) x 162(H) mm (with 2 Fans)
  • Heatsink Material: Aluminum Fins, Aluminum & Copper Base
  • Heatpipe: 6mm (x5)
  • Fan Dimension: 120(L) x 120(H) x 25(W) mm
  • Fan Speed: 800 ~ 1,300 RPM
  • Noise Level: 16 dBA @ 800 RPM
  • Max. Air Flow: 42 CFM
  • Max. Air Pressure: Air Intake = 0.85 mmH2O
  • Air Exhaust = 1.43 mmH2O
  • Power Connector: 3 Pin
  • MTBF: 50,000 Hrs @ 40?
  • Weight: 920 g (with 2 Fans)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70025
Product Name Thermaltake Jing CPU Cooler
Unlock Full Specs
to access all available technical data