Xoxide Sunbeam / Tuniq T-120 CPU Cooler 23078

Description
Is your current processor cooling unit just too small? Do you lie awake in bed at night wishing your unit would just double or triple in size? Well, fret no more you dimensionally challenged individuals, we bring you a new hope with the mammoth Tower 120 cooling unit. The Tower T-120 Ultra Silent CPU Cooler from Tuniq is a colossal heat sink fan with substantial cooling performance properties. It features a solid copper base and heatpipes coupled to a powerful 9 fin 120mm fan that is sandwiched in-between aluminum cooling fins. An expansion slot mounted rheostat fan controller allows you to adjust the fan speed depending on your performance to noise ratio cooling needs. The included Tuniq TX1 high performance thermal grease is perfect for prepping your CPU die for mating with the Tower 120. So while some people might buy a fancy sports car, or expensive clothes to make up for their infinitesimal unit, you can do the smart thing and just replace that puny little unit with a Tower T-120 Ultra Silent CPU Cooler from Tuniq! Features: Midship ventilation with unique 9 blade fan in the heart of the cooler offers better performance than standard 7 blade fans 120mm ultra silent operation fan Expansion card slot mounted rheostat fan controller Triple heatpipe design provides superb heat dissipation Large heatsinks to maximize cooling performance Specially designed clips provide a secure attachment on motherboard Tuniq TX1 high performance thermal grease included Specifications: Material: Solid Copper with Aluminum Fins Compatibility: Intel Pentium 4 Pentium 4 Prescott Socket 478 LGA775 AMD: Athlon 64 Opteron K8 Socket AM2 Socket 754 Socket 939 Socket 940 Thermal Resistance: 0.16-0.21 °C/W Fan Speed: 1000~2000RPM Fan Dimensions: 120 x 120 x 25mm Heatsink Dimensions: 131 x 108 x 153mm (W x H x D) Weight: 798g (Without Fan)
Description
Is your current processor cooling unit just too small? Do you lie awake in bed at night wishing your unit would just double or triple in size? Well, fret no more you dimensionally challenged individuals, we bring you a new hope with the mammoth Tower 120 cooling unit. The Tower T-120 Ultra Silent CPU Cooler from Tuniq is a colossal heat sink fan with substantial cooling performance properties. It features a solid copper base and heatpipes coupled to a powerful 9 fin 120mm fan that is sandwiched in-between aluminum cooling fins. An expansion slot mounted rheostat fan controller allows you to adjust the fan speed depending on your performance to noise ratio cooling needs. The included Tuniq TX1 high performance thermal grease is perfect for prepping your CPU die for mating with the Tower 120. So while some people might buy a fancy sports car, or expensive clothes to make up for their infinitesimal unit, you can do the smart thing and just replace that puny little unit with a Tower T-120 Ultra Silent CPU Cooler from Tuniq! Features: Midship ventilation with unique 9 blade fan in the heart of the cooler offers better performance than standard 7 blade fans 120mm ultra silent operation fan Expansion card slot mounted rheostat fan controller Triple heatpipe design provides superb heat dissipation Large heatsinks to maximize cooling performance Specially designed clips provide a secure attachment on motherboard Tuniq TX1 high performance thermal grease included Specifications: Material: Solid Copper with Aluminum Fins Compatibility: Intel Pentium 4 Pentium 4 Prescott Socket 478 LGA775 AMD: Athlon 64 Opteron K8 Socket AM2 Socket 754 Socket 939 Socket 940 Thermal Resistance: 0.16-0.21 °C/W Fan Speed: 1000~2000RPM Fan Dimensions: 120 x 120 x 25mm Heatsink Dimensions: 131 x 108 x 153mm (W x H x D) Weight: 798g (Without Fan)

Suppliers

Company
Product
Description
Supplier Links
Sunbeam / Tuniq T-120 CPU Cooler - 23078 - Xoxide
Malvern, PA, USA
Sunbeam / Tuniq T-120 CPU Cooler
23078
Sunbeam / Tuniq T-120 CPU Cooler 23078
Is your current processor cooling unit just too small? Do you lie awake in bed at night wishing your unit would just double or triple in size? Well, fret no more you dimensionally challenged individuals, we bring you a new hope with the mammoth Tower 120 cooling unit. The Tower T-120 Ultra Silent CPU Cooler from Tuniq is a colossal heat sink fan with substantial cooling performance properties. It features a solid copper base and heatpipes coupled to a powerful 9 fin 120mm fan that is sandwiched in-between aluminum cooling fins. An expansion slot mounted rheostat fan controller allows you to adjust the fan speed depending on your performance to noise ratio cooling needs. The included Tuniq TX1 high performance thermal grease is perfect for prepping your CPU die for mating with the Tower 120. So while some people might buy a fancy sports car, or expensive clothes to make up for their infinitesimal unit, you can do the smart thing and just replace that puny little unit with a Tower T-120 Ultra Silent CPU Cooler from Tuniq! Features: Midship ventilation with unique 9 blade fan in the heart of the cooler offers better performance than standard 7 blade fans 120mm ultra silent operation fan Expansion card slot mounted rheostat fan controller Triple heatpipe design provides superb heat dissipation Large heatsinks to maximize cooling performance Specially designed clips provide a secure attachment on motherboard Tuniq TX1 high performance thermal grease included Specifications: Material: Solid Copper with Aluminum Fins Compatibility: Intel Pentium 4 Pentium 4 Prescott Socket 478 LGA775 AMD: Athlon 64 Opteron K8 Socket AM2 Socket 754 Socket 939 Socket 940 Thermal Resistance: 0.16-0.21 °C/W Fan Speed: 1000~2000RPM Fan Dimensions: 120 x 120 x 25mm Heatsink Dimensions: 131 x 108 x 153mm (W x H x D) Weight: 798g (Without Fan)

Is your current processor cooling unit just too small? Do you lie awake in bed at night wishing your unit would just double or triple in size? Well, fret no more you dimensionally challenged individuals, we bring you a new hope with the mammoth Tower 120 cooling unit.
The Tower T-120 Ultra Silent CPU Cooler from Tuniq is a colossal heat sink fan with substantial cooling performance properties. It features a solid copper base and heatpipes coupled to a powerful 9 fin 120mm fan that is sandwiched in-between aluminum cooling fins. An expansion slot mounted rheostat fan controller allows you to adjust the fan speed depending on your performance to noise ratio cooling needs.
The included Tuniq TX1 high performance thermal grease is perfect for prepping your CPU die for mating with the Tower 120. So while some people might buy a fancy sports car, or expensive clothes to make up for their infinitesimal unit, you can do the smart thing and just replace that puny little unit with a Tower T-120 Ultra Silent CPU Cooler from Tuniq!
Features:

  • Midship ventilation with unique 9 blade fan in the heart of the cooler offers better performance than standard 7 blade fans
  • 120mm ultra silent operation fan
  • Expansion card slot mounted rheostat fan controller
  • Triple heatpipe design provides superb heat dissipation
  • Large heatsinks to maximize cooling performance
  • Specially designed clips provide a secure attachment on motherboard
  • Tuniq TX1 high performance thermal grease included

Specifications:

  • Material: Solid Copper with Aluminum Fins
  • Compatibility:
    • Intel
      • Pentium 4
      • Pentium 4 Prescott
      • Socket 478
      • LGA775
    • AMD:
      • Athlon 64
      • Opteron
      • K8
      • Socket AM2
      • Socket 754
      • Socket 939
      • Socket 940
  • Thermal Resistance: 0.16-0.21 °C/W
  • Fan Speed: 1000~2000RPM
  • Fan Dimensions: 120 x 120 x 25mm
  • Heatsink Dimensions: 131 x 108 x 153mm (W x H x D)
  • Weight: 798g (Without Fan)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 23078
Product Name Sunbeam / Tuniq T-120 CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 9033172 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 250 mm (9.84 inch)
H 30 mm (1.18 inch)
View Details
Forged Heat Sinks - SL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 7 to 17 mm (0.2756 to 0.6693 inch)
W 7 to 17 mm (0.2756 to 0.6693 inch)
H 11 to 32 mm (0.4331 to 1.26 inch)
View Details