Xoxide Cooler Master R4 Series 120mm Fan - Green LED 90380

Description
If you want to add some style along with your performance, you can count on the Cooler Master R4 Series to bring the cool. With it's bold eye-catching design, it's easy to see why this Cooler Master R4 Series 120mm Fan is the color of envy. This Green LED fan is capable of delivering up to 70CFM (Maximum RPM) and 19dBA silent application for CPU cooling. And to up the "green" factor, this Cooler Master R4 Series 120mm Fan is RoHS Compliant for protecting the environment and offers an incredibly long life-span of 50,000+ hours. Dimensions: 120 x 120 x 25mm Air Flow: 70 CFM Speed: 2000 RPM +/- 10% Noise: 19 dBA Power: 4.2 W Bearing Type: Long Life Sleeve Features: Up to 70CFM (Maximum RPM) 19 dBA Silent Application (for CPU cooling) RoHS Compliance for Protecting the Environment Recommended for V10, HAF 932, HAF 922, CM Storm Scout, & Sniper 50,000 Long Life hours Specifications: Dimensions: 120 x 120 x 25mm Color: Green LED Voltage: 12VDC Current (Ampere): 0.35A Input (Watt): 4.2W +/- 10% Speed (R.P.M): 2000 R.P.M Air Flow (CFM): 69 CFM Air pressure (mmH2O): 3.04 mmH2O Fan Noise Level (dB-A): 19 dB-A Weight: 116g Bearing Type: Long Life Sleeve Fan Life Expectancy: 50,000 hours Connector: 3 pin 3 to 4 pin Adapter: 1pc 4 x Screws
Description
If you want to add some style along with your performance, you can count on the Cooler Master R4 Series to bring the cool. With it's bold eye-catching design, it's easy to see why this Cooler Master R4 Series 120mm Fan is the color of envy. This Green LED fan is capable of delivering up to 70CFM (Maximum RPM) and 19dBA silent application for CPU cooling. And to up the "green" factor, this Cooler Master R4 Series 120mm Fan is RoHS Compliant for protecting the environment and offers an incredibly long life-span of 50,000+ hours. Dimensions: 120 x 120 x 25mm Air Flow: 70 CFM Speed: 2000 RPM +/- 10% Noise: 19 dBA Power: 4.2 W Bearing Type: Long Life Sleeve Features: Up to 70CFM (Maximum RPM) 19 dBA Silent Application (for CPU cooling) RoHS Compliance for Protecting the Environment Recommended for V10, HAF 932, HAF 922, CM Storm Scout, & Sniper 50,000 Long Life hours Specifications: Dimensions: 120 x 120 x 25mm Color: Green LED Voltage: 12VDC Current (Ampere): 0.35A Input (Watt): 4.2W +/- 10% Speed (R.P.M): 2000 R.P.M Air Flow (CFM): 69 CFM Air pressure (mmH2O): 3.04 mmH2O Fan Noise Level (dB-A): 19 dB-A Weight: 116g Bearing Type: Long Life Sleeve Fan Life Expectancy: 50,000 hours Connector: 3 pin 3 to 4 pin Adapter: 1pc 4 x Screws

Suppliers

Company
Product
Description
Supplier Links
Cooler Master R4 Series 120mm Fan - Green LED - 90380 - Xoxide
Malvern, PA, USA
Cooler Master R4 Series 120mm Fan - Green LED
90380
Cooler Master R4 Series 120mm Fan - Green LED 90380
If you want to add some style along with your performance, you can count on the Cooler Master R4 Series to bring the cool. With it's bold eye-catching design, it's easy to see why this Cooler Master R4 Series 120mm Fan is the color of envy. This Green LED fan is capable of delivering up to 70CFM (Maximum RPM) and 19dBA silent application for CPU cooling. And to up the "green" factor, this Cooler Master R4 Series 120mm Fan is RoHS Compliant for protecting the environment and offers an incredibly long life-span of 50,000+ hours. Dimensions: 120 x 120 x 25mm Air Flow: 70 CFM Speed: 2000 RPM +/- 10% Noise: 19 dBA Power: 4.2 W Bearing Type: Long Life Sleeve Features: Up to 70CFM (Maximum RPM) 19 dBA Silent Application (for CPU cooling) RoHS Compliance for Protecting the Environment Recommended for V10, HAF 932, HAF 922, CM Storm Scout, & Sniper 50,000 Long Life hours Specifications: Dimensions: 120 x 120 x 25mm Color: Green LED Voltage: 12VDC Current (Ampere): 0.35A Input (Watt): 4.2W +/- 10% Speed (R.P.M): 2000 R.P.M Air Flow (CFM): 69 CFM Air pressure (mmH2O): 3.04 mmH2O Fan Noise Level (dB-A): 19 dB-A Weight: 116g Bearing Type: Long Life Sleeve Fan Life Expectancy: 50,000 hours Connector: 3 pin 3 to 4 pin Adapter: 1pc 4 x Screws

If you want to add some style along with your performance, you can count on the Cooler Master R4 Series to bring the cool. With it's bold eye-catching design, it's easy to see why this Cooler Master R4 Series 120mm Fan is the color of envy.
This Green LED fan is capable of delivering up to 70CFM (Maximum RPM) and 19dBA silent application for CPU cooling. And to up the "green" factor, this Cooler Master R4 Series 120mm Fan is RoHS Compliant for protecting the environment and offers an incredibly long life-span of 50,000+ hours.

Dimensions:120 x 120 x 25mmAir Flow:70 CFM
Speed:2000 RPM +/- 10%Noise:19 dBA
Power:4.2 WBearing Type:Long Life Sleeve

Features:

  • Up to 70CFM (Maximum RPM)
  • 19 dBA Silent Application (for CPU cooling)
  • RoHS Compliance for Protecting the Environment
  • Recommended for V10, HAF 932, HAF 922, CM Storm Scout, & Sniper
  • 50,000 Long Life hours

Specifications:

  • Dimensions: 120 x 120 x 25mm
  • Color: Green LED
  • Voltage: 12VDC
  • Current (Ampere): 0.35A
  • Input (Watt): 4.2W +/- 10%
  • Speed (R.P.M): 2000 R.P.M
  • Air Flow (CFM): 69 CFM
  • Air pressure (mmH2O): 3.04 mmH2O
  • Fan Noise Level (dB-A): 19 dB-A
  • Weight: 116g
  • Bearing Type: Long Life Sleeve
  • Fan Life Expectancy: 50,000 hours
  • Connector: 3 pin
  • 3 to 4 pin Adapter: 1pc
  • 4 x Screws
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 90380
Product Name Cooler Master R4 Series 120mm Fan - Green LED
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1846741 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 120 mm (4.72 inch)
W 62 mm (2.44 inch)
H 20 mm (0.7874 inch)
View Details
CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details