Xoxide Zalman CNPS7500-CU LED CPU Cooler 13952

Description
The CNPS7500-CU LED CPU Cooler from Zalman drops the two niner atomic bombshell on heat with its massive heavy duty copper construction and variable speed fan. Constructed out of pure unadulterated copper this sucker has some weight to it allowing it to sap the heat out of your die like no other. The CNPS7500-CU LED's powerful fan is designed to quickly and quietly push air through the cooler's fins allowing for an efficient metal to air heat dissipation exchangement. Naturally, the CNPS7500-CU LED is compatible with today's nastiest processors from both AMD and Intel, so empower your computer courtesy of Zalman! Specifications: Compatibility: AMD: Socket AM2 Socket 940 Socket 939 Socket 754 Intel: LGA775 Socket 478 Fan Bearing Type: Double Ball Bearing Fan Speed: 1150~2300rpm +/-10% Noise Level: 17~32dBA +/-10% Base Material: Pure Copper Dissipation Area: 3500cm2 Weight: 848g Dimensions: 121 x 121 x 67mm (L x W x H)
Description
The CNPS7500-CU LED CPU Cooler from Zalman drops the two niner atomic bombshell on heat with its massive heavy duty copper construction and variable speed fan. Constructed out of pure unadulterated copper this sucker has some weight to it allowing it to sap the heat out of your die like no other. The CNPS7500-CU LED's powerful fan is designed to quickly and quietly push air through the cooler's fins allowing for an efficient metal to air heat dissipation exchangement. Naturally, the CNPS7500-CU LED is compatible with today's nastiest processors from both AMD and Intel, so empower your computer courtesy of Zalman! Specifications: Compatibility: AMD: Socket AM2 Socket 940 Socket 939 Socket 754 Intel: LGA775 Socket 478 Fan Bearing Type: Double Ball Bearing Fan Speed: 1150~2300rpm +/-10% Noise Level: 17~32dBA +/-10% Base Material: Pure Copper Dissipation Area: 3500cm2 Weight: 848g Dimensions: 121 x 121 x 67mm (L x W x H)

Suppliers

Company
Product
Description
Supplier Links
Zalman CNPS7500-CU LED CPU Cooler - 13952 - Xoxide
Malvern, PA, USA
Zalman CNPS7500-CU LED CPU Cooler
13952
Zalman CNPS7500-CU LED CPU Cooler 13952
The CNPS7500-CU LED CPU Cooler from Zalman drops the two niner atomic bombshell on heat with its massive heavy duty copper construction and variable speed fan. Constructed out of pure unadulterated copper this sucker has some weight to it allowing it to sap the heat out of your die like no other. The CNPS7500-CU LED's powerful fan is designed to quickly and quietly push air through the cooler's fins allowing for an efficient metal to air heat dissipation exchangement. Naturally, the CNPS7500-CU LED is compatible with today's nastiest processors from both AMD and Intel, so empower your computer courtesy of Zalman! Specifications: Compatibility: AMD: Socket AM2 Socket 940 Socket 939 Socket 754 Intel: LGA775 Socket 478 Fan Bearing Type: Double Ball Bearing Fan Speed: 1150~2300rpm +/-10% Noise Level: 17~32dBA +/-10% Base Material: Pure Copper Dissipation Area: 3500cm2 Weight: 848g Dimensions: 121 x 121 x 67mm (L x W x H)

The CNPS7500-CU LED CPU Cooler from Zalman drops the two niner atomic bombshell on heat with its massive heavy duty copper construction and variable speed fan. Constructed out of pure unadulterated copper this sucker has some weight to it allowing it to sap the heat out of your die like no other.
The CNPS7500-CU LED's powerful fan is designed to quickly and quietly push air through the cooler's fins allowing for an efficient metal to air heat dissipation exchangement. Naturally, the CNPS7500-CU LED is compatible with today's nastiest processors from both AMD and Intel, so empower your computer courtesy of Zalman!
Specifications:

  • Compatibility:
    • AMD:
      • Socket AM2
      • Socket 940
      • Socket 939
      • Socket 754
    • Intel:
      • LGA775
      • Socket 478
  • Fan Bearing Type: Double Ball Bearing
  • Fan Speed: 1150~2300rpm +/-10%
  • Noise Level: 17~32dBA +/-10%
  • Base Material: Pure Copper
  • Dissipation Area: 3500cm2
  • Weight: 848g
  • Dimensions: 121 x 121 x 67mm (L x W x H)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 13952
Product Name Zalman CNPS7500-CU LED CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-my-001-28026 - TPS Elektronik GmbH
Specs
W 57.9 mm (2.28 inch)
H 21 mm (0.8268 inch)
Material Aluminum; AL6061
View Details
Heat Sinks - 5-1542007-9 - TE Connectivity
Specs
W 50.8 mm (2 inch)
H 22.65 mm (0.8917 inch)
View Details
Temperature Plate VC-90-90-3 -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Device Cold Plate
L 108 mm (4.25 inch)
W 78 mm (3.07 inch)
View Details