Features
Compatible with mainstream north bridge.
Adding a 40mm fan to the heatsink to achieve better cooling performance.
Flexible clips to ensure wide compatibility.
Application For
Compatible with mainstream north bridge. SPECIFICATIONS:
Overall Dimension
40X40X45mm
Fan Dimension
40X40X10mm
Net Weight
80.5g
Bearing Type
Hydro Bearing
Rated Voltage
12VDC
Operating Voltage
10.8~13.2VDC
Started Voltage
7VDC
Rated Current
0.04±10%A
Power Input
0.48W
FAN Speed
4500±10%RPM
MAX.Air Flow
6.97CFM
Noise
23dB(A)
Features
- Compatible with mainstream north bridge.
- Adding a 40mm fan to the heatsink to achieve better cooling performance.
- Flexible clips to ensure wide compatibility.
Application For
Compatible with mainstream north bridge.
SPECIFICATIONS:
| Overall Dimension | 40X40X45mm |
| Fan Dimension | 40X40X10mm |
| Net Weight | 80.5g |
| Bearing Type | Hydro Bearing |
| Rated Voltage | 12VDC |
| Operating Voltage | 10.8~13.2VDC |
| Started Voltage | 7VDC |
| Rated Current | 0.04±10%A |
| Power Input | 0.48W |
| FAN Speed | 4500±10%RPM |
| MAX.Air Flow | 6.97CFM |
| Noise | 23dB(A) |