Xoxide Cooler Master ThermalFusion 400 High Performance Thermal 70445

Description
ThermalFusion 400 is a supreme thermal compound that includes high thermal conductivity with low thermal resistance. Its non-curing and non-electrical conductive traits can avoid any short circuit incidence. ThermalFusion 400 is the ultimate solution for thermal dissipation to improve CPU, GPU cooling and other bonding applications. Features: High Thermal Conductivity Low Thermal Resistance Non-Curing Non-Corrosive Easy Application with Included Razor Blade Specifications: Model RG-TF4-TGU1-GP Color Gray Specific Gravity 3.5 Thermal Conductivity 2.89 (W/m-K) Volume Resistivity 2.0E+10 (ohm-cm) BLT (Bond Line Thickness) 0.008 (mm) Volatile content <0.1 (%) Thermal Resistance 0.032 (degree Celsius-cm2/W) Weight 4g UPC Code 884102002687
Description
ThermalFusion 400 is a supreme thermal compound that includes high thermal conductivity with low thermal resistance. Its non-curing and non-electrical conductive traits can avoid any short circuit incidence. ThermalFusion 400 is the ultimate solution for thermal dissipation to improve CPU, GPU cooling and other bonding applications. Features: High Thermal Conductivity Low Thermal Resistance Non-Curing Non-Corrosive Easy Application with Included Razor Blade Specifications: Model RG-TF4-TGU1-GP Color Gray Specific Gravity 3.5 Thermal Conductivity 2.89 (W/m-K) Volume Resistivity 2.0E+10 (ohm-cm) BLT (Bond Line Thickness) 0.008 (mm) Volatile content <0.1 (%) Thermal Resistance 0.032 (degree Celsius-cm2/W) Weight 4g UPC Code 884102002687

Suppliers

Company
Product
Description
Supplier Links
Cooler Master ThermalFusion 400 High Performance Thermal - 70445 - Xoxide
Malvern, PA, USA
Cooler Master ThermalFusion 400 High Performance Thermal
70445
Cooler Master ThermalFusion 400 High Performance Thermal 70445
ThermalFusion 400 is a supreme thermal compound that includes high thermal conductivity with low thermal resistance. Its non-curing and non-electrical conductive traits can avoid any short circuit incidence. ThermalFusion 400 is the ultimate solution for thermal dissipation to improve CPU, GPU cooling and other bonding applications. Features: High Thermal Conductivity Low Thermal Resistance Non-Curing Non-Corrosive Easy Application with Included Razor Blade Specifications: Model RG-TF4-TGU1-GP Color Gray Specific Gravity 3.5 Thermal Conductivity 2.89 (W/m-K) Volume Resistivity 2.0E+10 (ohm-cm) BLT (Bond Line Thickness) 0.008 (mm) Volatile content <0.1 (%) Thermal Resistance 0.032 (degree Celsius-cm2/W) Weight 4g UPC Code 884102002687

ThermalFusion 400 is a supreme thermal compound that includes high thermal conductivity with low thermal resistance. Its non-curing and non-electrical conductive traits can avoid any short circuit incidence. ThermalFusion 400 is the ultimate solution for thermal dissipation to improve CPU, GPU cooling and other bonding applications.
Features:

  1. High Thermal Conductivity
  2. Low Thermal Resistance
  3. Non-Curing
  4. Non-Corrosive
  5. Easy Application with Included Razor Blade

Specifications:

ModelRG-TF4-TGU1-GP
ColorGray
Specific Gravity3.5
Thermal Conductivity2.89 (W/m-K)
Volume Resistivity2.0E+10 (ohm-cm)
BLT (Bond Line Thickness)0.008 (mm)
Volatile content<0.1 (%)
Thermal Resistance0.032 (degree Celsius-cm2/W)
Weight4g
UPC Code884102002687
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70445
Product Name Cooler Master ThermalFusion 400 High Performance Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-cnc-1-28024 - TPS Elektronik GmbH
Specs
W 116 mm (4.57 inch)
H 15 mm (0.5906 inch)
Material Stainless steel tube
View Details
Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details
Heatsinks - 158540 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 102 mm (4 inch)
H 77 mm (3.03 inch)
View Details