Xoxide Zalman ZM-SC100 VGA Slot Cooler 70407

Description
Cools the graphic card's RAM, FET, and other core components for stable system operation. Features: Superior VGA Card & System Cooling Cools the graphic card's RAM, FET, and other core components for stable system operation. PCI Slot Powered Powered by the motherboard's PCI slot, there is no need for additional power cables. 92mm Blue LED Fan The high capacity blue LED fan optimizes cooling performance and heightens the modding effect. RPM Adjustability The fan's RPM can be set to 'low', 'medium', and 'high' according to the user's preference of noise level and performance. Specifications: Dimensions 153(L) x 28.5(W) x 123(H) mm Weight 203g Input Voltage DC 12V & 5V Bearing Type 2 Ball-Bearing Fan Spec 12V, 0.35A, 92mm Fan Speed 1400 - 2300 ± 10% Noise Level 18.0dBA - 27.5dBA ± 10% Life Expectancy 50,000 Hours
Description
Cools the graphic card's RAM, FET, and other core components for stable system operation. Features: Superior VGA Card & System Cooling Cools the graphic card's RAM, FET, and other core components for stable system operation. PCI Slot Powered Powered by the motherboard's PCI slot, there is no need for additional power cables. 92mm Blue LED Fan The high capacity blue LED fan optimizes cooling performance and heightens the modding effect. RPM Adjustability The fan's RPM can be set to 'low', 'medium', and 'high' according to the user's preference of noise level and performance. Specifications: Dimensions 153(L) x 28.5(W) x 123(H) mm Weight 203g Input Voltage DC 12V & 5V Bearing Type 2 Ball-Bearing Fan Spec 12V, 0.35A, 92mm Fan Speed 1400 - 2300 ± 10% Noise Level 18.0dBA - 27.5dBA ± 10% Life Expectancy 50,000 Hours

Suppliers

Company
Product
Description
Supplier Links
Zalman ZM-SC100 VGA Slot Cooler - 70407 - Xoxide
Malvern, PA, USA
Zalman ZM-SC100 VGA Slot Cooler
70407
Zalman ZM-SC100 VGA Slot Cooler 70407
Cools the graphic card's RAM, FET, and other core components for stable system operation. Features: Superior VGA Card & System Cooling Cools the graphic card's RAM, FET, and other core components for stable system operation. PCI Slot Powered Powered by the motherboard's PCI slot, there is no need for additional power cables. 92mm Blue LED Fan The high capacity blue LED fan optimizes cooling performance and heightens the modding effect. RPM Adjustability The fan's RPM can be set to 'low', 'medium', and 'high' according to the user's preference of noise level and performance. Specifications: Dimensions 153(L) x 28.5(W) x 123(H) mm Weight 203g Input Voltage DC 12V & 5V Bearing Type 2 Ball-Bearing Fan Spec 12V, 0.35A, 92mm Fan Speed 1400 - 2300 ± 10% Noise Level 18.0dBA - 27.5dBA ± 10% Life Expectancy 50,000 Hours

Cools the graphic card's RAM, FET, and other core components for stable system operation.
Features:

  1. Superior VGA Card & System Cooling
    Cools the graphic card's RAM, FET, and other core components for stable system operation.
  2. PCI Slot Powered
    Powered by the motherboard's PCI slot, there is no need for additional power cables.
  3. 92mm Blue LED Fan
    The high capacity blue LED fan optimizes cooling performance and heightens the modding effect.
  4. RPM Adjustability
    The fan's RPM can be set to 'low', 'medium', and 'high' according to the user's preference of noise level and performance.

Specifications:

Dimensions153(L) x 28.5(W) x 123(H) mm
Weight203g
Input VoltageDC 12V & 5V
Bearing Type2 Ball-Bearing
Fan Spec12V, 0.35A, 92mm
Fan Speed1400 - 2300 ± 10%
Noise Level18.0dBA - 27.5dBA ± 10%
Life Expectancy50,000 Hours
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70407
Product Name Zalman ZM-SC100 VGA Slot Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 6925087 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 125 mm (4.92 inch)
W 200 mm (7.87 inch)
H 25 mm (0.9843 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details