Xoxide CoolerMaster CM Storm Scout Case 23340

Description
Destined to go down in history as the one true LAN Gaming Chassis to rule them all, the CoolerMaster CM Storm Scout Case is truly a force to be reckoned with. It's easy to see that CoolerMaster has really incorporated 20+ years of innovation and technological advancement into this machine, along with a great deal of heightened mobility and security. This sleek black case boasts both a solid black exterior and interior, giving an eerie stealth-like vibe to it's already-impressive precision-engineered body. An intergrated LED fan controller is included to effectively maintain temperatures and turn on unnecessary lighting. For ease of transportation, the Scout comes with steel reinforced carrying handles, allowing you to take this beast just about anywhere. And for a see-through look into this beautiful case, a stealth transparent side window is included, with 40% automotive tinting to give it that dim and dangerous look. Case Size: Mid Tower Fans: Front: 1 x 140mm Red LED Fan Top: 1 x 40mm Fan Rear: 1 x 120mm Red LED Fan Material: Steel, Plastic, Mesh Bezel Dimensions: 19.2" x 8.6" x 19.5" Side Panel: Window w/ Auto Tinting Drive Bays: 5 x External 5.25" / 5 x Internal 3.5" Expansion Slots: 7 (w/ 1 Special) I/O Ports: 4 x USB, 2 x Audio, 1 x eSATA Motherboard Support: Micro-ATX / ATX Power Supply: No Features: Stealth Panel (for Tuning Lights) Integrated Fan LED Controller (Turns Internal Fan LEDs On / Off) Steel Reinforced Carrying Handles (for Secure & Efficient Mobilization) Sturdy Precision Engineered Steel Body (w/ All Black Interior) Stealth Transparent Side Window w/ 40% Automotive Tinting Aggressive Side Intakes Optional Mounting for 2 x 120mm Fans Contains Both a Black Interior & Exterior Specifications: Model: SGC-2000-KKN1-GP Color: Black / All-Black Interior Material: Steel, ABS Plastic, PC, Mesh Bezel Dimensions: 489 x 219 x 495.5mm (19.2" x 8.6" x 19.5") Weight: 8.7 kg / 19.23 lbs Motherboard Type: Micro-ATX / ATX Drive Bays: 5 x 5.25" External Drive Bays 5 x 3.5" Internal Drive Bays 1 x Exposed (converted from one 5.25 inch
Description
Destined to go down in history as the one true LAN Gaming Chassis to rule them all, the CoolerMaster CM Storm Scout Case is truly a force to be reckoned with. It's easy to see that CoolerMaster has really incorporated 20+ years of innovation and technological advancement into this machine, along with a great deal of heightened mobility and security. This sleek black case boasts both a solid black exterior and interior, giving an eerie stealth-like vibe to it's already-impressive precision-engineered body. An intergrated LED fan controller is included to effectively maintain temperatures and turn on unnecessary lighting. For ease of transportation, the Scout comes with steel reinforced carrying handles, allowing you to take this beast just about anywhere. And for a see-through look into this beautiful case, a stealth transparent side window is included, with 40% automotive tinting to give it that dim and dangerous look. Case Size: Mid Tower Fans: Front: 1 x 140mm Red LED Fan Top: 1 x 40mm Fan Rear: 1 x 120mm Red LED Fan Material: Steel, Plastic, Mesh Bezel Dimensions: 19.2" x 8.6" x 19.5" Side Panel: Window w/ Auto Tinting Drive Bays: 5 x External 5.25" / 5 x Internal 3.5" Expansion Slots: 7 (w/ 1 Special) I/O Ports: 4 x USB, 2 x Audio, 1 x eSATA Motherboard Support: Micro-ATX / ATX Power Supply: No Features: Stealth Panel (for Tuning Lights) Integrated Fan LED Controller (Turns Internal Fan LEDs On / Off) Steel Reinforced Carrying Handles (for Secure & Efficient Mobilization) Sturdy Precision Engineered Steel Body (w/ All Black Interior) Stealth Transparent Side Window w/ 40% Automotive Tinting Aggressive Side Intakes Optional Mounting for 2 x 120mm Fans Contains Both a Black Interior & Exterior Specifications: Model: SGC-2000-KKN1-GP Color: Black / All-Black Interior Material: Steel, ABS Plastic, PC, Mesh Bezel Dimensions: 489 x 219 x 495.5mm (19.2" x 8.6" x 19.5") Weight: 8.7 kg / 19.23 lbs Motherboard Type: Micro-ATX / ATX Drive Bays: 5 x 5.25" External Drive Bays 5 x 3.5" Internal Drive Bays 1 x Exposed (converted from one 5.25 inch

Suppliers

Company
Product
Description
Supplier Links
CoolerMaster CM Storm Scout Case - 23340 - Xoxide
Malvern, PA, USA
CoolerMaster CM Storm Scout Case
23340
CoolerMaster CM Storm Scout Case 23340
Destined to go down in history as the one true LAN Gaming Chassis to rule them all, the CoolerMaster CM Storm Scout Case is truly a force to be reckoned with. It's easy to see that CoolerMaster has really incorporated 20+ years of innovation and technological advancement into this machine, along with a great deal of heightened mobility and security. This sleek black case boasts both a solid black exterior and interior, giving an eerie stealth-like vibe to it's already-impressive precision-engineered body. An intergrated LED fan controller is included to effectively maintain temperatures and turn on unnecessary lighting. For ease of transportation, the Scout comes with steel reinforced carrying handles, allowing you to take this beast just about anywhere. And for a see-through look into this beautiful case, a stealth transparent side window is included, with 40% automotive tinting to give it that dim and dangerous look. Case Size: Mid Tower Fans: Front: 1 x 140mm Red LED Fan Top: 1 x 40mm Fan Rear: 1 x 120mm Red LED Fan Material: Steel, Plastic, Mesh Bezel Dimensions: 19.2" x 8.6" x 19.5" Side Panel: Window w/ Auto Tinting Drive Bays: 5 x External 5.25" / 5 x Internal 3.5" Expansion Slots: 7 (w/ 1 Special) I/O Ports: 4 x USB, 2 x Audio, 1 x eSATA Motherboard Support: Micro-ATX / ATX Power Supply: No Features: Stealth Panel (for Tuning Lights) Integrated Fan LED Controller (Turns Internal Fan LEDs On / Off) Steel Reinforced Carrying Handles (for Secure & Efficient Mobilization) Sturdy Precision Engineered Steel Body (w/ All Black Interior) Stealth Transparent Side Window w/ 40% Automotive Tinting Aggressive Side Intakes Optional Mounting for 2 x 120mm Fans Contains Both a Black Interior & Exterior Specifications: Model: SGC-2000-KKN1-GP Color: Black / All-Black Interior Material: Steel, ABS Plastic, PC, Mesh Bezel Dimensions: 489 x 219 x 495.5mm (19.2" x 8.6" x 19.5") Weight: 8.7 kg / 19.23 lbs Motherboard Type: Micro-ATX / ATX Drive Bays: 5 x 5.25" External Drive Bays 5 x 3.5" Internal Drive Bays 1 x Exposed (converted from one 5.25 inch

Destined to go down in history as the one true LAN Gaming Chassis to rule them all, the CoolerMaster CM Storm Scout Case is truly a force to be reckoned with. It's easy to see that CoolerMaster has really incorporated 20+ years of innovation and technological advancement into this machine, along with a great deal of heightened mobility and security.
This sleek black case boasts both a solid black exterior and interior, giving an eerie stealth-like vibe to it's already-impressive precision-engineered body. An intergrated LED fan controller is included to effectively maintain temperatures and turn on unnecessary lighting. For ease of transportation, the Scout comes with steel reinforced carrying handles, allowing you to take this beast just about anywhere. And for a see-through look into this beautiful case, a stealth transparent side window is included, with 40% automotive tinting to give it that dim and dangerous look.

Case Size:Mid TowerFans:
  • Front: 1 x 140mm Red LED Fan
  • Top: 1 x 40mm Fan
  • Rear: 1 x 120mm Red LED Fan
Material:Steel, Plastic, Mesh BezelDimensions:19.2" x 8.6" x 19.5"
Side Panel:Window w/ Auto TintingDrive Bays:5 x External 5.25" / 5 x Internal 3.5"
Expansion Slots:7 (w/ 1 Special)I/O Ports:4 x USB, 2 x Audio, 1 x eSATA
Motherboard Support:Micro-ATX / ATXPower Supply:No

Features:

  • Stealth Panel (for Tuning Lights)
  • Integrated Fan LED Controller (Turns Internal Fan LEDs On / Off)
  • Steel Reinforced Carrying Handles (for Secure & Efficient Mobilization)
  • Sturdy Precision Engineered Steel Body (w/ All Black Interior)
  • Stealth Transparent Side Window w/ 40% Automotive Tinting
  • Aggressive Side Intakes
  • Optional Mounting for 2 x 120mm Fans
  • Contains Both a Black Interior & Exterior

Specifications:

  • Model: SGC-2000-KKN1-GP
  • Color: Black / All-Black Interior
  • Material: Steel, ABS Plastic, PC, Mesh Bezel
  • Dimensions: 489 x 219 x 495.5mm (19.2" x 8.6" x 19.5")
  • Weight: 8.7 kg / 19.23 lbs
  • Motherboard Type: Micro-ATX / ATX
  • Drive Bays:
    • 5 x 5.25" External Drive Bays
    • 5 x 3.5" Internal Drive Bays
    • 1 x Exposed (converted from one 5.25 inch
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 23340
Product Name CoolerMaster CM Storm Scout Case
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 9209427 - RS Components, Ltd.
RS Components, Ltd.
Specs
W 120 mm (4.72 inch)
H 150 mm (5.91 inch)
View Details
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Mechanical Products / Heat Sink - aluminium-profile-a954-28017 - TPS Elektronik GmbH
Specs
W 232 mm (9.13 inch)
H 45 mm (1.77 inch)
Material Aluminum; AL6063-T5
View Details