Xoxide Datasheets for PCMCIA Cards and Accessories
PCMCIA cards and accessories follow standards developed by the Personal Computer Memory Card International Association (PCMCIA), an international standards body and trade organization. PCMCIA cards, or PC cards as they are commonly known, were designed originally for adding memory to portable computers, but are now used in a variety of devices.
PCMCIA Cards and Accessories: Learn more
| Product Name | Notes |
|---|---|
| Install on the external 3.5" bay of your desktop PC to read and write 75 types of flash cards. Features: Supports high speed USB 2.0 Easy plug and play and... | |
| Logisys USB 2.0 Embedded Card Reader is designed to be part of the desktop PC with the advancement of multimedia and digital applications. It uses a four slotted design that... | |
| The Lian-Li Card Reader is a classy aluminum 50 in 1 card reader that is designed to perfectly match your Lian-Li case, and look pretty damn fine in just about... | |
| This All-in-one portable gadget reads all popular digital media formats as well as provides three USB input ports for high-speed data transfers. There's no faster and easier way to transfer... |