Apache-II CD901, mighty and powerful CPU cooler, not only can it meet your basic requirement, but even beyond what you can imagine of "Entry level". Apache is with large dissipating area and powerful 90mm PWM fan to provide outstanding and efficient performance. The transparent colorific fan is used to make Apache-II CD901 more value added. Features:
Silent cooling with new powerful 90mm fan.
Large dissipating area.
Outstanding cooling performance
PWM function to make cooler more efficient
All Intel® Socket 775 CPU, All AMD Socket
SPECIFICATIONS:
Product Name
Apache-II EP-CD901
Product Number
CAC-D9IA0-U04
Base Material
Aluminum
Fan
Dimension
92×92×25mm
Voltage Rating (V)
12V
Speed (R.P.M.)
1200~2500 RPM
Bearing Type
Sleeve Bearing
Air Flow
61.25CFM
Noise Level
28 dBA
Connector
4 pin
Dimension
112 × 110× 57 mm
Thermal Resistance
0.23 °C /W
Weight
285g
Apache-II CD901, mighty and powerful CPU cooler, not only can it meet your basic requirement, but even beyond what you can imagine of "Entry level". Apache is with large dissipating area and powerful 90mm PWM fan to provide outstanding and efficient performance. The transparent colorific fan is used to make Apache-II CD901 more value added.
Features:
- Silent cooling with new powerful 90mm fan.
- Large dissipating area.
- Outstanding cooling performance
- PWM function to make cooler more efficient
- All Intel® Socket 775 CPU, All AMD Socket
SPECIFICATIONS:
| Product Name | Apache-II EP-CD901 |
| Product Number | CAC-D9IA0-U04 |
| Base Material | Aluminum |
| Fan | Dimension | 92×92×25mm |
| Voltage Rating (V) | 12V |
| Speed (R.P.M.) | 1200~2500 RPM |
| Bearing Type | Sleeve Bearing |
| Air Flow | 61.25CFM |
| Noise Level | 28 dBA |
| Connector | 4 pin |
| Dimension | 112 × 110× 57 mm |
| Thermal Resistance | 0.23 °C /W |
| Weight | 285g |