Xoxide Evercool Cross-flow 5.25" Bay Cooler 12745

Description
Featuring a lateral cross-flow fan and a very snazzy appearance, this 5.25" bay cooler will provide some serious cooling to your rig. Using the handy speed control knob on the front of the unit, you can ratchet the airflow up to a max of 100 CFM! Craziness! Specifications: Dimensions: 149.5 x 42.7 x 85.5 mm Bearing Type: Two ball bearing RPM: 1200~3000±15% RPM Airflow: 53.2~100 CFM Noise: Low:<21 dBA High:<23dBA
Description
Featuring a lateral cross-flow fan and a very snazzy appearance, this 5.25" bay cooler will provide some serious cooling to your rig. Using the handy speed control knob on the front of the unit, you can ratchet the airflow up to a max of 100 CFM! Craziness! Specifications: Dimensions: 149.5 x 42.7 x 85.5 mm Bearing Type: Two ball bearing RPM: 1200~3000±15% RPM Airflow: 53.2~100 CFM Noise: Low:<21 dBA High:<23dBA

Suppliers

Company
Product
Description
Supplier Links
Evercool Cross-flow 5.25
Malvern, PA, USA
Evercool Cross-flow 5.25" Bay Cooler
12745
Evercool Cross-flow 5.25" Bay Cooler 12745
Featuring a lateral cross-flow fan and a very snazzy appearance, this 5.25" bay cooler will provide some serious cooling to your rig. Using the handy speed control knob on the front of the unit, you can ratchet the airflow up to a max of 100 CFM! Craziness! Specifications: Dimensions: 149.5 x 42.7 x 85.5 mm Bearing Type: Two ball bearing RPM: 1200~3000±15% RPM Airflow: 53.2~100 CFM Noise: Low:<21 dBA High:<23dBA

Featuring a lateral cross-flow fan and a very snazzy appearance, this 5.25" bay cooler will provide some serious cooling to your rig. Using the handy speed control knob on the front of the unit, you can ratchet the airflow up to a max of 100 CFM! Craziness!
Specifications:

  • Dimensions: 149.5 x 42.7 x 85.5 mm
  • Bearing Type: Two ball bearing
  • RPM: 1200~3000±15% RPM
  • Airflow: 53.2~100 CFM
  • Noise: Low:<21 dBA High:<23dBA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12745
Product Name Evercool Cross-flow 5.25" Bay Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-a701-28004 - TPS Elektronik GmbH
Specs
W 55 mm (2.17 inch)
H 25 mm (0.9843 inch)
Material Aluminum; AL6063-T5
View Details
Stamped Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
View Details
Heatsinks - 8670907 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 250 mm (9.84 inch)
W 3 mm (0.1181 inch)
Material Copper; Copper
View Details