Xoxide Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| Got a noisy hard drive? Maybe you just want some extra stability for your precious files? These rubber HDD screws have you covered! Poviding excellent vibration reduction, these puppies will... | |
| Hold it together! Keep your case from falling apart and add a bit of flair while you're at it with these stylish thumbscrews! | |
| Hold it together! Keep your case from falling apart, and add a bit of flair while you're at it, with these stylish thumbscrews! | |
| mod/smar+AS9t True Color Match* nylon thumbscrews create a custom look to any case. Features: * 6-32 Thread with Phillips Head * Low Vibration * Lightweight * Chemical Resistant * Available... | |
| mod/smart True Color Match* nylon thumbscrews create a custom look to any case. Features: * 6-32 Thread with Phillips Head * Low Vibration * Lightweight * Chemical Resistant * Available... | |
| Noisy case fans keeping you up at night? Shut them up with these Deluxe Rubber Fan Screws! By absorbing vibration caused by normal operation of a case fan, these rubber... | |
| Noisy case fans keeping you up at night? Shut them up with these Rubber Fan Screws! By absorbing vibration caused by normal operation of a case fan, these rubber screws... | |
| Perfect for screwing, believe it or not. Get some black fan screws because we know you've got a screw or two loose that needs replacing. Sold individually so you can... | |
| See those case mounting fan screws floating above in the infinite black abyss of space? They're really fantastic screws. Perfect for screwing, believe it or not. Best of all, they... | |
| Take your old thumb screws and toss them out the window! These custom 3D Thumbscrews from Sunbeam take screwing to the next level. Constructed of sturdy zinc alloy, these 3D... | |
| There is no more need to search around for your screw driver with these thumbscrews. They offer convenience for your case no matter what kind of case you have. | |
| These thumbscrews are sure to liven up any case! |