Looking to add a bit of extra cooling to your system but don't have any open fan holes? Then look no further then the Thermaltake TMG SL1 Slot Cooler. The TMG SL1 installs in any two free consecutive expansion slots in the back of your case. Its crystal clear blue LED fan quickly and quietly removes the system destabilizing hot air from your system prolonging the life of your expensive components. Have two free slots? Then pop in the TMG SL1 Slot Cooler from Thermaltake and blast that hot air out of your system today!
Dimensions:
180 x 120 x 41.5mm
Air Flow:
21 CFM
Speed:
1650 RPM
Noise:
16 dBA
Rated Voltage:
12V DC
Connector:
4-Pin
Features:
Fits in a dual expansion slot
Super silent at only 16dBA perfect for HTPC
Transparent fan with 3 blue LEDs
Black cable sleeving and black pass-through Molex connector
Draws air from both sides of unit
Removes hot air out of your system to prolong the life of system components
Extra long life bearing
Specifications:
Fan Dimensions: 80 x 25mm
Rated Voltage: 12V
Fan Speed: 1650 RPM
Air Flow: 21 CFM
Noise Level: 16 dBA
Connector: 4-pin
Dimensions: 180 x 120 x 41.5mm (L x W x H)
Looking to add a bit of extra cooling to your system but don't have any open fan holes? Then look no further then the Thermaltake TMG SL1 Slot Cooler. The TMG SL1 installs in any two free consecutive expansion slots in the back of your case.
Its crystal clear blue LED fan quickly and quietly removes the system destabilizing hot air from your system prolonging the life of your expensive components. Have two free slots? Then pop in the TMG SL1 Slot Cooler from Thermaltake and blast that hot air out of your system today!
| Dimensions: | 180 x 120 x 41.5mm | Air Flow: | 21 CFM |
| Speed: | 1650 RPM | Noise: | 16 dBA |
| Rated Voltage: | 12V DC | Connector: | 4-Pin |
Features:
- Fits in a dual expansion slot
- Super silent at only 16dBA perfect for HTPC
- Transparent fan with 3 blue LEDs
- Black cable sleeving and black pass-through Molex connector
- Draws air from both sides of unit
- Removes hot air out of your system to prolong the life of system components
- Extra long life bearing
Specifications:
- Fan Dimensions: 80 x 25mm
- Rated Voltage: 12V
- Fan Speed: 1650 RPM
- Air Flow: 21 CFM
- Noise Level: 16 dBA
- Connector: 4-pin
- Dimensions: 180 x 120 x 41.5mm (L x W x H)