Xoxide Zalman CNPS9700 LED CPU Cooler 13953

Description
The Zalman CPNS9700 LED CPU Cooler is a round mass of aluminum and copper CPU cooling goodness. The CPNS9700 utilizes multiple heatpipes and is engineered to efficiently and evenly disperse heat, through its circular design. The cooler is made to fit a number of both Intel and Athlon sockets and comes with a number of great additions, such as Zalman’s famous Fan Mate 2 fan controller and ZM-STG1 thermal grease. This package is everything you’re going to need to put you on your way to an extremely effective computer cooling system. In addition to performance you get silence and a sweet look. The CPNS9700 copper look puts a sort of tuned up vicious engine look to the inside of your computer. The fan within the center of cooler disperses heat quickly and more importantly quietly. The fan has a silent mode that cuts down on sound significantly. On top of all that, it is a blue LED fan that puts some serious style into you computer in low light. Overall Zalman delivers, yet again, another high quality and feature filled product. Features: Compatible with all single and dual core CPUs for Intel’s Socket 775 and AMD’s Socket AM2/754/939/940. 100% copper heatsink with aerodynamically optimized “tunnel” design for maximum cooling efficiency. Innovative and patented, curved heatpipe design for a heat transfer capacity of up to six heatpipes with the use of just three. 0.2mm ultra-slim fins for minimized weight and reduced airflow resistance. Ultra quiet CNPS 110mm LED fan. Does not generate noise or vibration in Silent Mode. Adjustable fan speed controller (FAN MATE 2) included. Super Thermal Grease (ZM-STG1) included. Components 1) One (1) CNPS9700 2) One (1) Thermal Grease (ZM-STG1) 3) One (1) Fan Speed Controller (FAN MATE 2) 4) One (1) FAN MATE 2 Cable 5) One (1) Double-sided Tape (For attaching FAN MATE 2) 6) One (1) User’s Manual Components for Intel Socket 775 7) One (1) Clip (S-Type) 8) Four (4) Bolts (for installing the cooler) 9) Four (4) Clip Support Fixing Bolts for Socket 775 10) One (1) Clip Support for Socket 775 11) One (1) Backplate for Socket 775 Components for AMD Sockets AM2/754/939/940 12) One (1) Clip for AMD Sockets 13) One (1) Clip Lever for AMD Sockets HeatSink Specifications: Compatibility: Socket LGA775 (Intel Core 2 Extreme, Core 2 Quad, Core 2 Duo, Pentium D, Pentium 4, Pentium, Celeron D, Celeron) Socket AM2/939/940/754 (Athlon 64, FX, X2, Sempron,
Description
The Zalman CPNS9700 LED CPU Cooler is a round mass of aluminum and copper CPU cooling goodness. The CPNS9700 utilizes multiple heatpipes and is engineered to efficiently and evenly disperse heat, through its circular design. The cooler is made to fit a number of both Intel and Athlon sockets and comes with a number of great additions, such as Zalman’s famous Fan Mate 2 fan controller and ZM-STG1 thermal grease. This package is everything you’re going to need to put you on your way to an extremely effective computer cooling system. In addition to performance you get silence and a sweet look. The CPNS9700 copper look puts a sort of tuned up vicious engine look to the inside of your computer. The fan within the center of cooler disperses heat quickly and more importantly quietly. The fan has a silent mode that cuts down on sound significantly. On top of all that, it is a blue LED fan that puts some serious style into you computer in low light. Overall Zalman delivers, yet again, another high quality and feature filled product. Features: Compatible with all single and dual core CPUs for Intel’s Socket 775 and AMD’s Socket AM2/754/939/940. 100% copper heatsink with aerodynamically optimized “tunnel” design for maximum cooling efficiency. Innovative and patented, curved heatpipe design for a heat transfer capacity of up to six heatpipes with the use of just three. 0.2mm ultra-slim fins for minimized weight and reduced airflow resistance. Ultra quiet CNPS 110mm LED fan. Does not generate noise or vibration in Silent Mode. Adjustable fan speed controller (FAN MATE 2) included. Super Thermal Grease (ZM-STG1) included. Components 1) One (1) CNPS9700 2) One (1) Thermal Grease (ZM-STG1) 3) One (1) Fan Speed Controller (FAN MATE 2) 4) One (1) FAN MATE 2 Cable 5) One (1) Double-sided Tape (For attaching FAN MATE 2) 6) One (1) User’s Manual Components for Intel Socket 775 7) One (1) Clip (S-Type) 8) Four (4) Bolts (for installing the cooler) 9) Four (4) Clip Support Fixing Bolts for Socket 775 10) One (1) Clip Support for Socket 775 11) One (1) Backplate for Socket 775 Components for AMD Sockets AM2/754/939/940 12) One (1) Clip for AMD Sockets 13) One (1) Clip Lever for AMD Sockets HeatSink Specifications: Compatibility: Socket LGA775 (Intel Core 2 Extreme, Core 2 Quad, Core 2 Duo, Pentium D, Pentium 4, Pentium, Celeron D, Celeron) Socket AM2/939/940/754 (Athlon 64, FX, X2, Sempron,

Suppliers

Company
Product
Description
Supplier Links
Zalman CNPS9700 LED CPU Cooler - 13953 - Xoxide
Malvern, PA, USA
Zalman CNPS9700 LED CPU Cooler
13953
Zalman CNPS9700 LED CPU Cooler 13953
The Zalman CPNS9700 LED CPU Cooler is a round mass of aluminum and copper CPU cooling goodness. The CPNS9700 utilizes multiple heatpipes and is engineered to efficiently and evenly disperse heat, through its circular design. The cooler is made to fit a number of both Intel and Athlon sockets and comes with a number of great additions, such as Zalman’s famous Fan Mate 2 fan controller and ZM-STG1 thermal grease. This package is everything you’re going to need to put you on your way to an extremely effective computer cooling system. In addition to performance you get silence and a sweet look. The CPNS9700 copper look puts a sort of tuned up vicious engine look to the inside of your computer. The fan within the center of cooler disperses heat quickly and more importantly quietly. The fan has a silent mode that cuts down on sound significantly. On top of all that, it is a blue LED fan that puts some serious style into you computer in low light. Overall Zalman delivers, yet again, another high quality and feature filled product. Features: Compatible with all single and dual core CPUs for Intel’s Socket 775 and AMD’s Socket AM2/754/939/940. 100% copper heatsink with aerodynamically optimized “tunnel” design for maximum cooling efficiency. Innovative and patented, curved heatpipe design for a heat transfer capacity of up to six heatpipes with the use of just three. 0.2mm ultra-slim fins for minimized weight and reduced airflow resistance. Ultra quiet CNPS 110mm LED fan. Does not generate noise or vibration in Silent Mode. Adjustable fan speed controller (FAN MATE 2) included. Super Thermal Grease (ZM-STG1) included. Components 1) One (1) CNPS9700 2) One (1) Thermal Grease (ZM-STG1) 3) One (1) Fan Speed Controller (FAN MATE 2) 4) One (1) FAN MATE 2 Cable 5) One (1) Double-sided Tape (For attaching FAN MATE 2) 6) One (1) User’s Manual Components for Intel Socket 775 7) One (1) Clip (S-Type) 8) Four (4) Bolts (for installing the cooler) 9) Four (4) Clip Support Fixing Bolts for Socket 775 10) One (1) Clip Support for Socket 775 11) One (1) Backplate for Socket 775 Components for AMD Sockets AM2/754/939/940 12) One (1) Clip for AMD Sockets 13) One (1) Clip Lever for AMD Sockets HeatSink Specifications: Compatibility: Socket LGA775 (Intel Core 2 Extreme, Core 2 Quad, Core 2 Duo, Pentium D, Pentium 4, Pentium, Celeron D, Celeron) Socket AM2/939/940/754 (Athlon 64, FX, X2, Sempron,

The Zalman CPNS9700 LED CPU Cooler is a round mass of aluminum and copper CPU cooling goodness. The CPNS9700 utilizes multiple heatpipes and is engineered to efficiently and evenly disperse heat, through its circular design. The cooler is made to fit a number of both Intel and Athlon sockets and comes with a number of great additions, such as Zalman’s famous Fan Mate 2 fan controller and ZM-STG1 thermal grease.
This package is everything you’re going to need to put you on your way to an extremely effective computer cooling system. In addition to performance you get silence and a sweet look. The CPNS9700 copper look puts a sort of tuned up vicious engine look to the inside of your computer. The fan within the center of cooler disperses heat quickly and more importantly quietly. The fan has a silent mode that cuts down on sound significantly. On top of all that, it is a blue LED fan that puts some serious style into you computer in low light. Overall Zalman delivers, yet again, another high quality and feature filled product.
Features:

  • Compatible with all single and dual core CPUs for Intel’s Socket 775 and AMD’s Socket AM2/754/939/940.
  • 100% copper heatsink with aerodynamically optimized “tunnel” design for maximum cooling efficiency.
  • Innovative and patented, curved heatpipe design for a heat transfer capacity of up to six heatpipes with the use of just three.
  • 0.2mm ultra-slim fins for minimized weight and reduced airflow resistance.
  • Ultra quiet CNPS 110mm LED fan.
  • Does not generate noise or vibration in Silent Mode.
  • Adjustable fan speed controller (FAN MATE 2) included.
  • Super Thermal Grease (ZM-STG1) included.

Components

  • 1) One (1) CNPS9700
  • 2) One (1) Thermal Grease (ZM-STG1)
  • 3) One (1) Fan Speed Controller (FAN MATE 2)
  • 4) One (1) FAN MATE 2 Cable
  • 5) One (1) Double-sided Tape (For attaching FAN MATE 2)
  • 6) One (1) User’s Manual

Components for Intel Socket 775

  • 7) One (1) Clip (S-Type)
  • 8) Four (4) Bolts (for installing the cooler)
  • 9) Four (4) Clip Support Fixing Bolts for Socket 775
  • 10) One (1) Clip Support for Socket 775
  • 11) One (1) Backplate for Socket 775

Components for AMD Sockets AM2/754/939/940

  • 12) One (1) Clip for AMD Sockets
  • 13) One (1) Clip Lever for AMD Sockets

HeatSink Specifications:

  • Compatibility: Socket LGA775 (Intel Core 2 Extreme, Core 2 Quad, Core 2 Duo, Pentium D, Pentium 4, Pentium, Celeron D, Celeron) Socket AM2/939/940/754 (Athlon 64, FX, X2, Sempron,
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 13953
Product Name Zalman CNPS9700 LED CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 6925081 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 250 mm (9.84 inch)
W 300 mm (11.81 inch)
H 40 mm (1.57 inch)
View Details