Xoxide Thermalright HR-07 DUO Memory Cooler - Type L 130968

Description
Now you can install as many memory modules as you want and still be able to install HR-07 Duo which still incorporates the two-heatpipe design but having one set of radiator fins instead of two as in the original HR-07 for that fine balance between performance and space saving. Easy installation, space saving, no tools needed, able to install 4 DIMM, high cooling performance, and extending the life expectancy of your memory modules. What more could you ask for? The Thermalright HR-07 Duo Memory Heatsink Type L (Low Profile) is designed for the power builder looking for silent passive memory cooling. The HR-07 Duo is easy to install and can support up to 4 DIMMs. Features Dual heatpipes Proprietary through holes on every fin for efficient ventilation in passive mode Vast compatibility across multiple types of memories Easy installation HR-07 Duo TYPE L Technical Spec Dimensions: L128 x W19 x H56.28mm Weight: 80g Compatibility DDR1/ DDR2 / DDR3 (double sided memory modules only with out ECC&FB-Dimm memory) Note: In order to install HR-07 Duo, you will have to remove the heat spreader on your memory module. HR-07 Duo FAQ HR-07 DUO has two types and I have two memory modules. Which type should I purchase? I might plan to get more memory for my system later on. You can purchase either type of HR-07 DUO. If you choose to purchase and install the Type H first, for later added memory modules you will need to purchase the Type L. Vise versa, if you choose to install the Type L first you will need to purchase the Type H for later memory upgrade. More FAQ?
Description
Now you can install as many memory modules as you want and still be able to install HR-07 Duo which still incorporates the two-heatpipe design but having one set of radiator fins instead of two as in the original HR-07 for that fine balance between performance and space saving. Easy installation, space saving, no tools needed, able to install 4 DIMM, high cooling performance, and extending the life expectancy of your memory modules. What more could you ask for? The Thermalright HR-07 Duo Memory Heatsink Type L (Low Profile) is designed for the power builder looking for silent passive memory cooling. The HR-07 Duo is easy to install and can support up to 4 DIMMs. Features Dual heatpipes Proprietary through holes on every fin for efficient ventilation in passive mode Vast compatibility across multiple types of memories Easy installation HR-07 Duo TYPE L Technical Spec Dimensions: L128 x W19 x H56.28mm Weight: 80g Compatibility DDR1/ DDR2 / DDR3 (double sided memory modules only with out ECC&FB-Dimm memory) Note: In order to install HR-07 Duo, you will have to remove the heat spreader on your memory module. HR-07 Duo FAQ HR-07 DUO has two types and I have two memory modules. Which type should I purchase? I might plan to get more memory for my system later on. You can purchase either type of HR-07 DUO. If you choose to purchase and install the Type H first, for later added memory modules you will need to purchase the Type L. Vise versa, if you choose to install the Type L first you will need to purchase the Type H for later memory upgrade. More FAQ?

Suppliers

Company
Product
Description
Supplier Links
Thermalright HR-07 DUO Memory Cooler - Type L - 130968 - Xoxide
Malvern, PA, USA
Thermalright HR-07 DUO Memory Cooler - Type L
130968
Thermalright HR-07 DUO Memory Cooler - Type L 130968
Now you can install as many memory modules as you want and still be able to install HR-07 Duo which still incorporates the two-heatpipe design but having one set of radiator fins instead of two as in the original HR-07 for that fine balance between performance and space saving. Easy installation, space saving, no tools needed, able to install 4 DIMM, high cooling performance, and extending the life expectancy of your memory modules. What more could you ask for? The Thermalright HR-07 Duo Memory Heatsink Type L (Low Profile) is designed for the power builder looking for silent passive memory cooling. The HR-07 Duo is easy to install and can support up to 4 DIMMs. Features Dual heatpipes Proprietary through holes on every fin for efficient ventilation in passive mode Vast compatibility across multiple types of memories Easy installation HR-07 Duo TYPE L Technical Spec Dimensions: L128 x W19 x H56.28mm Weight: 80g Compatibility DDR1/ DDR2 / DDR3 (double sided memory modules only with out ECC&FB-Dimm memory) Note: In order to install HR-07 Duo, you will have to remove the heat spreader on your memory module. HR-07 Duo FAQ HR-07 DUO has two types and I have two memory modules. Which type should I purchase? I might plan to get more memory for my system later on. You can purchase either type of HR-07 DUO. If you choose to purchase and install the Type H first, for later added memory modules you will need to purchase the Type L. Vise versa, if you choose to install the Type L first you will need to purchase the Type H for later memory upgrade. More FAQ?

Now you can install as many memory modules as you want and still be able to install HR-07 Duo which still incorporates the two-heatpipe design but having one set of radiator fins instead of two as in the original HR-07 for that fine balance between performance and space saving.
Easy installation, space saving, no tools needed, able to install 4 DIMM, high cooling performance, and extending the life expectancy of your memory modules. What more could you ask for?
The Thermalright HR-07 Duo Memory Heatsink Type L (Low Profile) is designed for the power builder looking for silent passive memory cooling. The HR-07 Duo is easy to install and can support up to 4 DIMMs.
Features

  • Dual heatpipes
  • Proprietary through holes on every fin for efficient ventilation in passive mode
  • Vast compatibility across multiple types of memories
  • Easy installation

HR-07 Duo TYPE L Technical Spec
Dimensions: L128 x W19 x H56.28mm
Weight: 80g
Compatibility
DDR1/ DDR2 / DDR3 (double sided memory modules only with out ECC&FB-Dimm memory)
Note: In order to install HR-07 Duo, you will have to remove the heat spreader on your memory module.

HR-07 Duo FAQ

HR-07 DUO has two types and I have two memory modules. Which type should I purchase? I might plan to get more memory for my system later on.

You can purchase either type of HR-07 DUO. If you choose to purchase and install the Type H first, for later added memory modules you will need to purchase the Type L. Vise versa, if you choose to install the Type L first you will need to purchase the Type H for later memory upgrade. More FAQ?

Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 130968
Product Name Thermalright HR-07 DUO Memory Cooler - Type L
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1235618 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 30 mm (1.18 inch)
W 30 mm (1.18 inch)
H 6 mm (0.2362 inch)
View Details
Forged Heat Sinks - WZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 3 to 35 mm (0.1181 to 1.38 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Mechanical Products / Heat Sink - aluminium-profile-cnc-1-28024 - TPS Elektronik GmbH
Specs
W 116 mm (4.57 inch)
H 15 mm (0.5906 inch)
Material Stainless steel tube
View Details