Xoxide Cooler Master Elite 310 Mid Tower Case - Black/Blue 70450

Description
Elite 310 (RC-310) is a mid-tower that accommodates micro-ATX and ATX motherboards, built with a modern black design body and multi-color frame on the front panel. This chassis maintains Elite's pedigree of compact-sized and quality build that would look great in any space. To express more character to the product, Elite 310 will have multi-color selections demanding for the customer in the future release. Features: Front vent provides superior ventilation to maintain constant cooling. I/O panel provides easy access for users. Metallic Blue Color front panel with transparent acrylic side window. Security lock hole for higher security. Side ventilation holes for better cooling performance. Rear 120 mm fan provides the best cooling solution. Product Highlights: I/O panel provides easy access for users Side panel security lock hole Rear 120 mm fan provides the best cooling solution Compatible with ATX and micro-ATX motherboards in a compact enclosure Specifications: Model Blue: RC-310-BWN1-GP Color Black with blue front panel Material Steel Body ; ABS plastic front bezel Dimension (W / H / D) 191 x 437 x 468 mm / 7.5 x 17.2 x 18.4 inches Weight Net Weight: 5.8kg / 12.8 lb ; Gross Weight: 6.9 kg / 15.2 lb Motherboards ATX /Micro-ATX 5.25 Drive Bay 4 Exposed 3.5 Drive Bay 6 Hidden 1 Exposed I/O Panel USB 2.0 x 2, Mic x 1, Audio x 1 (support HD audio) Expansion Slots 7 Cooling System Rear: 120 x 25mm fan x 1 / 1200 RPM / 17 dBA (pre-install) ; 80mm / 90mm (optional) Front: 120 x 25 mm fan x 1(optional) Side: 80 / 90 / 120 mm fan x 1 (optional) Power Supply Standard ATX PS2 (optional) UPC Code Blue: 884102005015 Silver: 884102005084 Orange: 884102004797 Red: 884102005671 Warranty 1 year
Description
Elite 310 (RC-310) is a mid-tower that accommodates micro-ATX and ATX motherboards, built with a modern black design body and multi-color frame on the front panel. This chassis maintains Elite's pedigree of compact-sized and quality build that would look great in any space. To express more character to the product, Elite 310 will have multi-color selections demanding for the customer in the future release. Features: Front vent provides superior ventilation to maintain constant cooling. I/O panel provides easy access for users. Metallic Blue Color front panel with transparent acrylic side window. Security lock hole for higher security. Side ventilation holes for better cooling performance. Rear 120 mm fan provides the best cooling solution. Product Highlights: I/O panel provides easy access for users Side panel security lock hole Rear 120 mm fan provides the best cooling solution Compatible with ATX and micro-ATX motherboards in a compact enclosure Specifications: Model Blue: RC-310-BWN1-GP Color Black with blue front panel Material Steel Body ; ABS plastic front bezel Dimension (W / H / D) 191 x 437 x 468 mm / 7.5 x 17.2 x 18.4 inches Weight Net Weight: 5.8kg / 12.8 lb ; Gross Weight: 6.9 kg / 15.2 lb Motherboards ATX /Micro-ATX 5.25 Drive Bay 4 Exposed 3.5 Drive Bay 6 Hidden 1 Exposed I/O Panel USB 2.0 x 2, Mic x 1, Audio x 1 (support HD audio) Expansion Slots 7 Cooling System Rear: 120 x 25mm fan x 1 / 1200 RPM / 17 dBA (pre-install) ; 80mm / 90mm (optional) Front: 120 x 25 mm fan x 1(optional) Side: 80 / 90 / 120 mm fan x 1 (optional) Power Supply Standard ATX PS2 (optional) UPC Code Blue: 884102005015 Silver: 884102005084 Orange: 884102004797 Red: 884102005671 Warranty 1 year

Suppliers

Company
Product
Description
Supplier Links
Cooler Master Elite 310 Mid Tower Case - Black/Blue - 70450 - Xoxide
Malvern, PA, USA
Cooler Master Elite 310 Mid Tower Case - Black/Blue
70450
Cooler Master Elite 310 Mid Tower Case - Black/Blue 70450
Elite 310 (RC-310) is a mid-tower that accommodates micro-ATX and ATX motherboards, built with a modern black design body and multi-color frame on the front panel. This chassis maintains Elite's pedigree of compact-sized and quality build that would look great in any space. To express more character to the product, Elite 310 will have multi-color selections demanding for the customer in the future release. Features: Front vent provides superior ventilation to maintain constant cooling. I/O panel provides easy access for users. Metallic Blue Color front panel with transparent acrylic side window. Security lock hole for higher security. Side ventilation holes for better cooling performance. Rear 120 mm fan provides the best cooling solution. Product Highlights: I/O panel provides easy access for users Side panel security lock hole Rear 120 mm fan provides the best cooling solution Compatible with ATX and micro-ATX motherboards in a compact enclosure Specifications: Model Blue: RC-310-BWN1-GP Color Black with blue front panel Material Steel Body ; ABS plastic front bezel Dimension (W / H / D) 191 x 437 x 468 mm / 7.5 x 17.2 x 18.4 inches Weight Net Weight: 5.8kg / 12.8 lb ; Gross Weight: 6.9 kg / 15.2 lb Motherboards ATX /Micro-ATX 5.25 Drive Bay 4 Exposed 3.5 Drive Bay 6 Hidden 1 Exposed I/O Panel USB 2.0 x 2, Mic x 1, Audio x 1 (support HD audio) Expansion Slots 7 Cooling System Rear: 120 x 25mm fan x 1 / 1200 RPM / 17 dBA (pre-install) ; 80mm / 90mm (optional) Front: 120 x 25 mm fan x 1(optional) Side: 80 / 90 / 120 mm fan x 1 (optional) Power Supply Standard ATX PS2 (optional) UPC Code Blue: 884102005015 Silver: 884102005084 Orange: 884102004797 Red: 884102005671 Warranty 1 year

Elite 310 (RC-310) is a mid-tower that accommodates micro-ATX and ATX motherboards, built with a modern black design body and multi-color frame on the front panel. This chassis maintains Elite's pedigree of compact-sized and quality build that would look great in any space. To express more character to the product, Elite 310 will have multi-color selections demanding for the customer in the future release.
Features:

  • Front vent provides superior ventilation to maintain constant cooling.
  • I/O panel provides easy access for users.
  • Metallic Blue Color front panel with transparent acrylic side window.
  • Security lock hole for higher security.
  • Side ventilation holes for better cooling performance.
  • Rear 120 mm fan provides the best cooling solution.

Product Highlights:

  • I/O panel provides easy access for users
  • Side panel security lock hole
  • Rear 120 mm fan provides the best cooling solution
  • Compatible with ATX and micro-ATX motherboards in a compact enclosure

Specifications:

ModelBlue: RC-310-BWN1-GP
ColorBlack with blue front panel
MaterialSteel Body ; ABS plastic front bezel
Dimension (W / H / D)191 x 437 x 468 mm / 7.5 x 17.2 x 18.4 inches
WeightNet Weight: 5.8kg / 12.8 lb ; Gross Weight: 6.9 kg / 15.2 lb
MotherboardsATX /Micro-ATX
5.25 Drive Bay4 Exposed
3.5 Drive Bay6 Hidden
1 Exposed
I/O PanelUSB 2.0 x 2, Mic x 1, Audio x 1 (support HD audio)
Expansion Slots7
Cooling SystemRear: 120 x 25mm fan x 1 / 1200 RPM / 17 dBA (pre-install) ; 80mm / 90mm (optional)
Front: 120 x 25 mm fan x 1(optional)
Side: 80 / 90 / 120 mm fan x 1 (optional)
Power SupplyStandard ATX PS2 (optional)
UPC CodeBlue: 884102005015
Silver: 884102005084
Orange: 884102004797
Red: 884102005671
Warranty1 year
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70450
Product Name Cooler Master Elite 310 Mid Tower Case - Black/Blue
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin + Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Relay Heatsinks - 7767713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Chassis, din rail
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details