Xoxide Datasheets for Specialty Process Controllers
Specialty industrial process controllers are used in unlisted, specialized or proprietary applications.
Specialty Process Controllers: Learn more
| Product Name | Notes |
|---|---|
| ! (Or is that PWMs?) The World's First PWM Fan Speed Controller - The controller modulates the PWM (Pulse Width Modulation) fan speed control signal allowing user defined PWM fan... | |
| Description: Lamptron is raising the standards of modders everywhere by working and listening to modders worldwide. Introducing the limited edition FC-3! Specifications: Dimensions: 5.25" Bay Max Power: Up to 30W... | |
| Key Features: - 6 Channel Fan controller for 5.25" Bay Universal DC fan controller: - Speed adjustment of 3-pin connector type DC fan (7W or less) with the fan speed... | |
| Allowing any user to keep a close watch on the going-on within their PC, the Scythe Kaze Master 5.25" Bay Fan Controller is able to control and monitor up to... | |
| Allowing you to control and monitor multiple fans at once, the Zalman MFC3 Digital Multi-Fan Controller is an excellent component for any heavily cooled PC. Allowing accurate temperature monitoring of... | |
| Are you a fan-aholic? Then you desperately need the Scythe Q-12. Control a dozen, yes 12 fans on a single controller! The KAZE-Q12 is a simple to use 12 channel... | |
| BIG!?! The GateWatch from AeroCool features an oversized display that is so massive, it takes up two 5.25" drive bays! This backlit LCD delivers a digital smorgasbord of information to... | |
| Do you hate having your noisy fans spinning full blast when all you're doing is checking your email? AeroCool puts the power of silence at your fingertips with their new... | |
| Fan Controller FC8 The Lamptron FC8 is our newest 8 channel fan controller design, featuring a CNC milled front panel, laser etched logo and channel signal lettering for an excellent... | |
| Featuring a large, back-lit touch-controlled LCD screen and the ability to switch functions between Celsius and Fahrenheit, the V12XT is a great addition to those two empty 5.25" bays you've... | |
| Featuring a stylish "hair brushed" aluminum front panel with diamond cutting and the ability to switch functions between Celsius and Fahrenheit, the Touch1000 is a great addition to any empty... | |
| Forget the knobs! Get a massive 50W of pure power in every channel and a unique throttle control style. Plus 7 LED backlighting options make this 4 channel fan controller... | |
| In a faraway place, right at the end of the rainbow, there is a magical kingdom where all the colors of the earth are created. The kingdom is called Rainbow... | |
| Injected with it's innovative "Touch" LCD technology, the Aerocool Touch2000 LCD Temperature and Fan Controller is an excellent PC component that is sure to be an enormous benefit to your... | |
| Is your cooling starting to get out of control? Well, thanks to the small 5.25" version of the Scythe KAZE MASTER 5.25" Bay Fan Controller, you can finally put those... | |
| Is your rig overheating from watching too much "X-Vision"? Well, no matter what the reason, this sexy new fan controller from Aerocool gives your chassis the cold shower it needs... | |
| It's fan-demonium with the new Scythe KAZE-Q8! You can control 8 fans on a single controller! The KAZE-Q8 is a simple to use 8 channel Fan Controller mountable to 3.5" | |
| Kaze Master Pro 5.25 can be controlled independently up to six fans from 3.7 (± 10%) to 12 (± 10%) volts. Six temperatures can be monitored in either Celsius (°C)... | |
| Lamptron listens to the call of users worldwide begging to change that boring white or blue LCD readout used in many fan controllers of today. With the Lamptron design team... | |
| Simplicity, form and functionality at its best, NZXT's Sentry Mesh Fan Controller stealthily accommodates your case with a black steel mesh front and solid slider controls that screams "I'm rugged!" | |
| Smart Way Controlling all Fans & Airflow. The Rheosmart PCI Fan Controller is designed to make any existing 3-pin fan automatically regularized by the PWM signal from the Motherboard! With... | |
| Smart Way Controlling of all Fans & Airflow. The Rheosmart 3 Fan Controller is designed to make any existing 3-pin fan automatically regularized by the PWM signal from the Motherboard! | |
| Smart Way Controlling of all Fans & Airflow. The Rheosmart 6 Fan Controller is designed to make any existing 3-pin fan automatically regularized by the PWM signal from the Motherboard! | |
| Still reaching under your desk every time you want to adjust your fan speed settings? How archaic! What you need is this wonderful product right here, the NZXT Sentry LXE! | |
| Sunbeam’s PCI Slot Fan Controller is a simple solution to adding a single channel 3-pin fan controller to your system. With a voltage range of 6-12VDC, you will have no... | |
| The CTR-CD10 is a speed control and temperature monitoring unit in a 5.25" drive bay profile. Temperature monitoring of 3 sensors (included), each with adjustable alarm and power shutdown settings... | |
| The CTR-CD12 is a pump and fan speed controller and temperature monitoring unit in a 5.25" drive bay profile. This unit incorporates all-new Koolance electronics, with a 2-line VFD dot... | |
| The green Logisys Pyramid Thermal Fan Controller is a very useful accessory for any system. The Pyramid has all of the features of a baybus/rheobus without any of the work. | |
| The red Logisys Pyramid Thermal Fan Controller is a very useful accessory for any system. The Pyramid has all of the features of a baybus/rheobus without any of the work. | |
| Tired of controlling your fans with knobs and switches? Digitize your cooling with the brand-new FCT Touchscreen Fan Controller by Lamptron! With six separate 30W max channels and manual or... | |
| To alleviate the increasing trend of higher fan noise, we created an award-winning smart fan controller that doubles as a system monitor and an alarm clock. After a brief setup,... | |
| Want complete control over your gaming system? A highly intuitive protector of your PC, the NZXT Sentry LX Dual Bay Aluminum Fan Controller is the perfect way to monitor and... | |
| We're big fans of things with X's in their names, and the Strike-X is no exception! This dual-bay, touchscreen fan controller covers 5 independent sets of temperatures and fan speeds,... |