The world's No.1 H.D.T. technology cooler for both North-bridge chip and CPU, Porter CN881, is nowadays announced to satisfy most users'efficient cooling requirement. It accomplishes outstanding cooling value and strongest performance. Not only effectively provides cooling performance for Chipset, but also can be used for a CPU cooler (with Crossbow I7754), the multiplication role in the overall performance. Features:
H.D.T (Heat-pipe Direct touch Technology).
Designed to be both a Chipset cooler and a CPU cooler.
Special fin shape and raised-point on fan design.
F8mm High performance heat-pipe.
Light weight.
Anti-vibration rubber design for fan (Optional)
Easy installation.
Specification:
Product Name
Porter-CN881
Product Number
CAM-S8HH1-U01
Dimension
127.8(W) x 80(D) x 48.9(H) mm
Heat Sink
Base Material
H.D.T. (Heat-pipes Direct Touch)
Fin Material
Aluminum Alloy
Heat-pipe
SPEC
F8mm
Q´ty
1 pcs.
Weight
150g
The world's No.1 H.D.T. technology cooler for both North-bridge chip and CPU, Porter CN881, is nowadays announced to satisfy most users'efficient cooling requirement. It accomplishes outstanding cooling value and strongest performance. Not only effectively provides cooling performance for Chipset, but also can be used for a CPU cooler (with Crossbow I7754), the multiplication role in the overall performance.
Features:
- H.D.T (Heat-pipe Direct touch Technology).
- Designed to be both a Chipset cooler and a CPU cooler.
- Special fin shape and raised-point on fan design.
- F8mm High performance heat-pipe.
- Light weight.
- Anti-vibration rubber design for fan (Optional)
- Easy installation.
Specification:
| Product Name | Porter-CN881 |
| Product Number | CAM-S8HH1-U01 |
| Dimension | 127.8(W) x 80(D) x 48.9(H) mm |
| Heat Sink | Base Material | H.D.T. (Heat-pipes Direct Touch) |
| Fin Material | Aluminum Alloy |
| Heat-pipe | SPEC | F8mm |
| Q´ty | 1 pcs. |
| Weight | 150g |