Xoxide Scythe Ninja 2 Six Heat Pipe Universal CPU Cooler rev. B 16969

Description
*FACTORY REFURBISHED* When it comes to offering true safety and protection for your PC, there's nothing better than having a Ninja on your side. Offering improved performance, the Scythe "NINJA 2" 6 Heat Pipes CPU Cooler is Multi-Socket compatible and comes equipped with a specially-tuned Scythe Slip Stream 120mm case fan. Incredibly easy to install, the Scythe Ninja 2 boasts a tool-free design that allows the user to set-up their CPU cooler with very little hassle. One of the most impressive features of the Scythe "NINJA 2" 6 Heat Pipes CPU Cooler is its Advanced Wave Stack Fin, which helps the cooler generate a high performance while reducing any unpleasant humming noise. This is accomplished by keeping the distance between the fan blade & the heatsink. Thanks to it's Universal Socket Compatibility, this 6 Heat Pipe CPU Cooler will function with a variety of sockets, including 478/754/939/940 & LGA775. This "Slip Stream" CPU Cooler also offers a sandwich-style Midship Fan Mounting Mechanism which allows the heatsink dimension to be surprisingly compact while effectively using the in/out airflow for enhanced cooling performance. By allowing various fan size attachments, the Scythe Ninja 2 will also allow users to mount any fan from 6cm ~ 14cm in dimension by applying the unique screw design and mounting base. Features: Easy, Tool-Free Installation Mid-ship Fan Mounting Mechanism All-in-One Universal Socket Compatibility Advanced Wave Stack Fin (Increases Performance & Reduces Humming Noise) Various Fan Size Attachment (Allows Users to Mount Fans ranging from 6cm - 14cm) Specifications: Dimensions: 116 x 116 x 152mm (4.57 x 4.57 x 5.98in) Weight: 705g (22.75oz) Fan Dimensions: 120 x 120 x 25mm (4.72 x 4.72x 0.98in) Fan Weight: 115g (3.71oz) Noise Level: 20.50dBA Fan Size: 100mm Compatibility: Intel Socket 478 / LGA775 Intel Socket 1366 (Needs Optional Mounting Clips) AMD Socket 754 / 939 / 940 / AM2 Bearing Type: Sleeve RPM: 1500 RPM Air Flow 42.69 CFM Power Connector: 3 / 4 Pin Color: Black Heatsink Material: Aluminum / Copper
Description
*FACTORY REFURBISHED* When it comes to offering true safety and protection for your PC, there's nothing better than having a Ninja on your side. Offering improved performance, the Scythe "NINJA 2" 6 Heat Pipes CPU Cooler is Multi-Socket compatible and comes equipped with a specially-tuned Scythe Slip Stream 120mm case fan. Incredibly easy to install, the Scythe Ninja 2 boasts a tool-free design that allows the user to set-up their CPU cooler with very little hassle. One of the most impressive features of the Scythe "NINJA 2" 6 Heat Pipes CPU Cooler is its Advanced Wave Stack Fin, which helps the cooler generate a high performance while reducing any unpleasant humming noise. This is accomplished by keeping the distance between the fan blade & the heatsink. Thanks to it's Universal Socket Compatibility, this 6 Heat Pipe CPU Cooler will function with a variety of sockets, including 478/754/939/940 & LGA775. This "Slip Stream" CPU Cooler also offers a sandwich-style Midship Fan Mounting Mechanism which allows the heatsink dimension to be surprisingly compact while effectively using the in/out airflow for enhanced cooling performance. By allowing various fan size attachments, the Scythe Ninja 2 will also allow users to mount any fan from 6cm ~ 14cm in dimension by applying the unique screw design and mounting base. Features: Easy, Tool-Free Installation Mid-ship Fan Mounting Mechanism All-in-One Universal Socket Compatibility Advanced Wave Stack Fin (Increases Performance & Reduces Humming Noise) Various Fan Size Attachment (Allows Users to Mount Fans ranging from 6cm - 14cm) Specifications: Dimensions: 116 x 116 x 152mm (4.57 x 4.57 x 5.98in) Weight: 705g (22.75oz) Fan Dimensions: 120 x 120 x 25mm (4.72 x 4.72x 0.98in) Fan Weight: 115g (3.71oz) Noise Level: 20.50dBA Fan Size: 100mm Compatibility: Intel Socket 478 / LGA775 Intel Socket 1366 (Needs Optional Mounting Clips) AMD Socket 754 / 939 / 940 / AM2 Bearing Type: Sleeve RPM: 1500 RPM Air Flow 42.69 CFM Power Connector: 3 / 4 Pin Color: Black Heatsink Material: Aluminum / Copper

Suppliers

Company
Product
Description
Supplier Links
Scythe Ninja 2 Six Heat Pipe Universal CPU Cooler rev. B - 16969 - Xoxide
Malvern, PA, USA
Scythe Ninja 2 Six Heat Pipe Universal CPU Cooler rev. B
16969
Scythe Ninja 2 Six Heat Pipe Universal CPU Cooler rev. B 16969
*FACTORY REFURBISHED* When it comes to offering true safety and protection for your PC, there's nothing better than having a Ninja on your side. Offering improved performance, the Scythe "NINJA 2" 6 Heat Pipes CPU Cooler is Multi-Socket compatible and comes equipped with a specially-tuned Scythe Slip Stream 120mm case fan. Incredibly easy to install, the Scythe Ninja 2 boasts a tool-free design that allows the user to set-up their CPU cooler with very little hassle. One of the most impressive features of the Scythe "NINJA 2" 6 Heat Pipes CPU Cooler is its Advanced Wave Stack Fin, which helps the cooler generate a high performance while reducing any unpleasant humming noise. This is accomplished by keeping the distance between the fan blade & the heatsink. Thanks to it's Universal Socket Compatibility, this 6 Heat Pipe CPU Cooler will function with a variety of sockets, including 478/754/939/940 & LGA775. This "Slip Stream" CPU Cooler also offers a sandwich-style Midship Fan Mounting Mechanism which allows the heatsink dimension to be surprisingly compact while effectively using the in/out airflow for enhanced cooling performance. By allowing various fan size attachments, the Scythe Ninja 2 will also allow users to mount any fan from 6cm ~ 14cm in dimension by applying the unique screw design and mounting base. Features: Easy, Tool-Free Installation Mid-ship Fan Mounting Mechanism All-in-One Universal Socket Compatibility Advanced Wave Stack Fin (Increases Performance & Reduces Humming Noise) Various Fan Size Attachment (Allows Users to Mount Fans ranging from 6cm - 14cm) Specifications: Dimensions: 116 x 116 x 152mm (4.57 x 4.57 x 5.98in) Weight: 705g (22.75oz) Fan Dimensions: 120 x 120 x 25mm (4.72 x 4.72x 0.98in) Fan Weight: 115g (3.71oz) Noise Level: 20.50dBA Fan Size: 100mm Compatibility: Intel Socket 478 / LGA775 Intel Socket 1366 (Needs Optional Mounting Clips) AMD Socket 754 / 939 / 940 / AM2 Bearing Type: Sleeve RPM: 1500 RPM Air Flow 42.69 CFM Power Connector: 3 / 4 Pin Color: Black Heatsink Material: Aluminum / Copper

*FACTORY REFURBISHED*
When it comes to offering true safety and protection for your PC, there's nothing better than having a Ninja on your side.
Offering improved performance, the Scythe "NINJA 2" 6 Heat Pipes CPU Cooler is Multi-Socket compatible and comes equipped with a specially-tuned Scythe Slip Stream 120mm case fan. Incredibly easy to install, the Scythe Ninja 2 boasts a tool-free design that allows the user to set-up their CPU cooler with very little hassle.
One of the most impressive features of the Scythe "NINJA 2" 6 Heat Pipes CPU Cooler is its Advanced Wave Stack Fin, which helps the cooler generate a high performance while reducing any unpleasant humming noise. This is accomplished by keeping the distance between the fan blade & the heatsink. Thanks to it's Universal Socket Compatibility, this 6 Heat Pipe CPU Cooler will function with a variety of sockets, including 478/754/939/940 & LGA775.
This "Slip Stream" CPU Cooler also offers a sandwich-style Midship Fan Mounting Mechanism which allows the heatsink dimension to be surprisingly compact while effectively using the in/out airflow for enhanced cooling performance. By allowing various fan size attachments, the Scythe Ninja 2 will also allow users to mount any fan from 6cm ~ 14cm in dimension by applying the unique screw design and mounting base.
Features:

  • Easy, Tool-Free Installation
  • Mid-ship Fan Mounting Mechanism
  • All-in-One Universal Socket Compatibility
  • Advanced Wave Stack Fin (Increases Performance & Reduces Humming Noise)
  • Various Fan Size Attachment (Allows Users to Mount Fans ranging from 6cm - 14cm)

Specifications:

  • Dimensions: 116 x 116 x 152mm (4.57 x 4.57 x 5.98in)
  • Weight: 705g (22.75oz)
  • Fan Dimensions: 120 x 120 x 25mm (4.72 x 4.72x 0.98in)
  • Fan Weight: 115g (3.71oz)
  • Noise Level: 20.50dBA
  • Fan Size: 100mm
  • Compatibility:
    • Intel Socket 478 / LGA775
    • Intel Socket 1366 (Needs Optional Mounting Clips)
    • AMD Socket 754 / 939 / 940 / AM2
  • Bearing Type: Sleeve
  • RPM: 1500 RPM
  • Air Flow 42.69 CFM
  • Power Connector: 3 / 4 Pin
  • Color: Black
  • Heatsink Material: Aluminum / Copper
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 16969
Product Name Scythe Ninja 2 Six Heat Pipe Universal CPU Cooler rev. B
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Resistance Te Connectivity - 16AC0536 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 6.5 mm (0.2559 inch)
View Details
Relay Heatsinks - 6721560 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 74 mm (2.89 inch)
W 80 mm (3.15 inch)
H 45 mm (1.77 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Forged Heat Sinks - WS Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 50 to 60 mm (1.97 to 2.36 inch)
W 50 to 60 mm (1.97 to 2.36 inch)
H 15 to 25 mm (0.5906 to 0.9843 inch)
View Details