For some, the hard drive is the most important part of their computer as it stores critical data. To help protect this asset, we introduce the FP53 to not only help increase the reliability of hard drives, but also to quiet them down during operation. Features such as the thick aluminum casing, internal fan, and vibration dampening pads all contribute to make FP53 a solid investment for any computer user seeking extra hard drive protection. Features:
Reduce hard drive surface temperature
Anti-vibration design help reduce noise
Solid aluminum face plate and casing
Unique dual-oval intake mesh grille
Efficient three bladed internal fan
SPECIFICATION:
Color
Black, Silver
Material
Aluminum front panel, aluminum body
Cooling system
Dual-oval intake mesh grille Aluminum body with thermal pad Internal 40mm fan, 5000rpm, 25.6dBA
Application
5.25" drive bay
Compatibility
3.5" hard drive
Net Weight
560g
Dimension
148mm (W) x 42mm (H) x 193mm (D)
For some, the hard drive is the most important part of their computer as it stores critical data. To help protect this asset, we introduce the FP53 to not only help increase the reliability of hard drives, but also to quiet them down during operation. Features such as the thick aluminum casing, internal fan, and vibration dampening pads all contribute to make FP53 a solid investment for any computer user seeking extra hard drive protection.
Features:
- Reduce hard drive surface temperature
- Anti-vibration design help reduce noise
- Solid aluminum face plate and casing
- Unique dual-oval intake mesh grille
- Efficient three bladed internal fan
SPECIFICATION:
| Color | Black, Silver |
| Material | Aluminum front panel, aluminum body |
| Cooling system | Dual-oval intake mesh grille
Aluminum body with thermal pad
Internal 40mm fan, 5000rpm, 25.6dBA |
| Application | 5.25" drive bay |
| Compatibility | 3.5" hard drive |
| Net Weight | 560g |
| Dimension | 148mm (W) x 42mm (H) x 193mm (D) |