After the enormous success of their Tower 120 CPU Cooler, the masters of performance cooling have returned with a radical redesign that is made to impress with both it's style and performance. By increasing the air-contact area, this Extreme CPU Cooler is built to deliver unprecedented thermal performance. Thanks to it's unique wave-like fins, the Tuniq T-120 EXTREME LED CPU Cooler delivers an ultra-impressive visual appeal. Designed to make PC enthusiasts stand at attention, it's enclosed Blue LED is combined with it's dynamic nickel-plated surface for a jaw-dropping visual effect. To ensure that the maximum cooling performance, the Tuniq T-120 EXTREME LED CPU Cooler is packaged with the TX-3, one of Tuniq's highest performing thermal compound. Features:
Ultra-Quiet 120mm Fan MFDB (Magnetic Fluid Dynamic Bearing)
Remarkably Low-Noise Level (16db)
Impressive Lifespan of 50,000 Hours Specifications:
Tower 120 Extreme:
Dimensions: 131 x 112.31 x 150.7mm
Weight: 775g (without fan)
Heatpipe: Ø 8mm x 3 + Ø 6mm x 2
TX-3:
Appearance: Grey
Viscosity: 83500 cP
Thermal Conductivity: 6.2 W/mK
Operating Temperature: -45°C ~ 200°C
Specific Gravity: 3.011 @ 25℃
Volume: 0.33ml (1g)
MFDB Fan:
Bearing Type: Magnetic Fluid Dynamic Bearing
Rated Voltage: 12V DC
Rated Current: 0.16A (Max)
Air Flow: 90.65 CFM (Max)
Noise: 16~20 +/- 10%dBA
Speed: 1000~2000 RPM
Life: 50,000 hours
Thermal Resistance: 0.092 (℃ / W)
Compatibility:
* Intel o Pentium 4 o Pentium 4 Prescott o Socket 478 o LGA775
* AMD: o Athlon 64 o Opteron o K8 o Socket AM2 o Socket 754 o Socket 939 o Socket 940
After the enormous success of their Tower 120 CPU Cooler, the masters of performance cooling have returned with a radical redesign that is made to impress with both it's style and performance. By increasing the air-contact area, this Extreme CPU Cooler is built to deliver unprecedented thermal performance. Thanks to it's unique wave-like fins, the Tuniq T-120 EXTREME LED CPU Cooler delivers an ultra-impressive visual appeal. Designed to make PC enthusiasts stand at attention, it's enclosed Blue LED is combined with it's dynamic nickel-plated surface for a jaw-dropping visual effect.
To ensure that the maximum cooling performance, the Tuniq T-120 EXTREME LED CPU Cooler is packaged with the TX-3, one of Tuniq's highest performing thermal compound.
Features:
- Ultra-Quiet 120mm Fan MFDB (Magnetic Fluid Dynamic Bearing)
- Remarkably Low-Noise Level (16db)
- Impressive Lifespan of 50,000 Hours
Specifications:
- Tower 120 Extreme:
- Dimensions: 131 x 112.31 x 150.7mm
- Weight: 775g (without fan)
- Heatpipe: Ø 8mm x 3 + Ø 6mm x 2
- TX-3:
- Appearance: Grey
- Viscosity: 83500 cP
- Thermal Conductivity: 6.2 W/mK
- Operating Temperature: -45°C ~ 200°C
- Specific Gravity: 3.011 @ 25℃
- Volume: 0.33ml (1g)
- MFDB Fan:
- Bearing Type: Magnetic Fluid Dynamic Bearing
- Rated Voltage: 12V DC
- Rated Current: 0.16A (Max)
- Air Flow: 90.65 CFM (Max)
- Noise: 16~20 +/- 10%dBA
- Speed: 1000~2000 RPM
- Life: 50,000 hours
- Thermal Resistance: 0.092 (℃ / W)
Compatibility:
* Intel
o Pentium 4
o Pentium 4 Prescott
o Socket 478
o LGA775
* AMD:
o Athlon 64
o Opteron
o K8
o Socket AM2
o Socket 754
o Socket 939
o Socket 940