Xoxide Scythe - Kozuti Low Profile CPU Cooler 70618

Description
Features: Super-Lowprofile CPU-Cooler only 40 mm in height S.F.M.S (Stealth Fan Mounting Structure) By introducing the newly developed S.F.M.S a super mini cooler -no taller than 40mm- is achieved by mounting a fan directly under the fins, which is compatible with more small form factor PCs, such as Mini-ITX case, slim case, etc E.I.S (Easy Installation with Screw) Easy and safe installation with screws instead of using a backplate. Equipped with new 80 x 10 mm fan PWM Fan speed is automatically regulated by the PWM signal of the mainboard. The fan operates within the range of 800 to 3300 rpm, dependent on load Specifications: Model Name: Kozuti CPU Cooler Modell No.: SCKZT-1000 Manufacturer: Scythe Co., Ltd. Japan Compatibility: Intel®: Sockel 775 Sockel 1155 Sockel 1156 Sockel 1366 AMD®: Sockel AM2 Sockel AM2+ Sockel AM3 Overall Dimensions: 110 x 103 x 40 mm / 4.33 x 4.06 x1.58 in Weight Included Fan: 250 g Accessory: Installation Guide, Thermal Grease Fan-Specifications Modellart: PWM4-pin fan Model No.: SY8010SL12M-P Fan Dimensions: 80 x 80 x 10 mm Fan Speed: 800 (±30%) - 3300upm (±10%) - regulated by PWM Air Flow: 6.0CFM ~ 24.82CFM Noise Level: 8.2 ~ 32.5dBA Input Power: 2,4 W Input Current: 0,20 A Voltage Range: 12 V Name:SCNJ-1000
Description
Features: Super-Lowprofile CPU-Cooler only 40 mm in height S.F.M.S (Stealth Fan Mounting Structure) By introducing the newly developed S.F.M.S a super mini cooler -no taller than 40mm- is achieved by mounting a fan directly under the fins, which is compatible with more small form factor PCs, such as Mini-ITX case, slim case, etc E.I.S (Easy Installation with Screw) Easy and safe installation with screws instead of using a backplate. Equipped with new 80 x 10 mm fan PWM Fan speed is automatically regulated by the PWM signal of the mainboard. The fan operates within the range of 800 to 3300 rpm, dependent on load Specifications: Model Name: Kozuti CPU Cooler Modell No.: SCKZT-1000 Manufacturer: Scythe Co., Ltd. Japan Compatibility: Intel®: Sockel 775 Sockel 1155 Sockel 1156 Sockel 1366 AMD®: Sockel AM2 Sockel AM2+ Sockel AM3 Overall Dimensions: 110 x 103 x 40 mm / 4.33 x 4.06 x1.58 in Weight Included Fan: 250 g Accessory: Installation Guide, Thermal Grease Fan-Specifications Modellart: PWM4-pin fan Model No.: SY8010SL12M-P Fan Dimensions: 80 x 80 x 10 mm Fan Speed: 800 (±30%) - 3300upm (±10%) - regulated by PWM Air Flow: 6.0CFM ~ 24.82CFM Noise Level: 8.2 ~ 32.5dBA Input Power: 2,4 W Input Current: 0,20 A Voltage Range: 12 V Name:SCNJ-1000

Suppliers

Company
Product
Description
Supplier Links
Scythe - Kozuti Low Profile CPU Cooler - 70618 - Xoxide
Malvern, PA, USA
Scythe - Kozuti Low Profile CPU Cooler
70618
Scythe - Kozuti Low Profile CPU Cooler 70618
Features: Super-Lowprofile CPU-Cooler only 40 mm in height S.F.M.S (Stealth Fan Mounting Structure) By introducing the newly developed S.F.M.S a super mini cooler -no taller than 40mm- is achieved by mounting a fan directly under the fins, which is compatible with more small form factor PCs, such as Mini-ITX case, slim case, etc E.I.S (Easy Installation with Screw) Easy and safe installation with screws instead of using a backplate. Equipped with new 80 x 10 mm fan PWM Fan speed is automatically regulated by the PWM signal of the mainboard. The fan operates within the range of 800 to 3300 rpm, dependent on load Specifications: Model Name: Kozuti CPU Cooler Modell No.: SCKZT-1000 Manufacturer: Scythe Co., Ltd. Japan Compatibility: Intel®: Sockel 775 Sockel 1155 Sockel 1156 Sockel 1366 AMD®: Sockel AM2 Sockel AM2+ Sockel AM3 Overall Dimensions: 110 x 103 x 40 mm / 4.33 x 4.06 x1.58 in Weight Included Fan: 250 g Accessory: Installation Guide, Thermal Grease Fan-Specifications Modellart: PWM4-pin fan Model No.: SY8010SL12M-P Fan Dimensions: 80 x 80 x 10 mm Fan Speed: 800 (±30%) - 3300upm (±10%) - regulated by PWM Air Flow: 6.0CFM ~ 24.82CFM Noise Level: 8.2 ~ 32.5dBA Input Power: 2,4 W Input Current: 0,20 A Voltage Range: 12 V Name:SCNJ-1000

Features:
Super-Lowprofile CPU-Cooler
only 40 mm in height
S.F.M.S (Stealth Fan Mounting Structure)
By introducing the newly developed S.F.M.S a super mini cooler -no taller than 40mm- is achieved by mounting a fan directly under the fins, which is compatible with more small form factor PCs, such as Mini-ITX case, slim case, etc
E.I.S (Easy Installation with Screw)
Easy and safe installation with screws instead of using a backplate. Equipped with new 80 x 10 mm fan
PWM
Fan speed is automatically regulated by the PWM signal of the mainboard. The fan operates within the range of 800 to 3300 rpm, dependent on load
Specifications:

Model Name:Kozuti CPU Cooler
Modell No.:SCKZT-1000
Manufacturer:Scythe Co., Ltd. Japan
Compatibility:Intel®:
Sockel 775
Sockel 1155
Sockel 1156
Sockel 1366
AMD®:
Sockel AM2
Sockel AM2+
Sockel AM3
Overall Dimensions:110 x 103 x 40 mm / 4.33 x 4.06 x1.58 in
Weight Included Fan:250 g
Accessory:Installation Guide, Thermal Grease

Fan-Specifications

Modellart:PWM4-pin fan
Model No.:SY8010SL12M-P
Fan Dimensions:80 x 80 x 10 mm
Fan Speed:800 (±30%) - 3300upm (±10%) - regulated by PWM
Air Flow:6.0CFM ~ 24.82CFM
Noise Level:8.2 ~ 32.5dBA
Input Power:2,4 W
Input Current:0,20 A
Voltage Range:12 V Name:SCNJ-1000
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70618
Product Name Scythe - Kozuti Low Profile CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-a1001-28018 - TPS Elektronik GmbH
Specs
W 190 mm (7.48 inch)
H 89 mm (3.5 inch)
Material Aluminum; AL6063-T5
View Details
Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Heatsinks - 9033169 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 66 mm (2.6 inch)
H 40 mm (1.57 inch)
View Details