Xoxide Evercool FIT Notebook Cooler 12743

Description
The Evercool FIT Notebook cooler is one of the smallest notebook coolers on the market, but don't let it's looks deceive you. Even though its incredibly tiny, its still compatible with any notebook 9"~18" due to the patented adjustment axle. Easy to use, easy to carry, easy to store, easy decision! Pick one up today! Specifications: Dimensions: 55 x 85.3 x 25 mm Bearing Type: Ever Lubricate long-life bearing RPM: 3500±10% RPM Noise: <25 dBA
Description
The Evercool FIT Notebook cooler is one of the smallest notebook coolers on the market, but don't let it's looks deceive you. Even though its incredibly tiny, its still compatible with any notebook 9"~18" due to the patented adjustment axle. Easy to use, easy to carry, easy to store, easy decision! Pick one up today! Specifications: Dimensions: 55 x 85.3 x 25 mm Bearing Type: Ever Lubricate long-life bearing RPM: 3500±10% RPM Noise: <25 dBA

Suppliers

Company
Product
Description
Supplier Links
Evercool FIT Notebook Cooler - 12743 - Xoxide
Malvern, PA, USA
Evercool FIT Notebook Cooler
12743
Evercool FIT Notebook Cooler 12743
The Evercool FIT Notebook cooler is one of the smallest notebook coolers on the market, but don't let it's looks deceive you. Even though its incredibly tiny, its still compatible with any notebook 9"~18" due to the patented adjustment axle. Easy to use, easy to carry, easy to store, easy decision! Pick one up today! Specifications: Dimensions: 55 x 85.3 x 25 mm Bearing Type: Ever Lubricate long-life bearing RPM: 3500±10% RPM Noise: <25 dBA

The Evercool FIT Notebook cooler is one of the smallest notebook coolers on the market, but don't let it's looks deceive you. Even though its incredibly tiny, its still compatible with any notebook 9"~18" due to the patented adjustment axle. Easy to use, easy to carry, easy to store, easy decision! Pick one up today!
Specifications:

  • Dimensions: 55 x 85.3 x 25 mm
  • Bearing Type: Ever Lubricate long-life bearing
  • RPM: 3500±10% RPM
  • Noise: <25 dBA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12743
Product Name Evercool FIT Notebook Cooler
Unlock Full Specs
to access all available technical data