An outstanding performance air cooler, Prime SD1484 creates most efficient heat conduction and imbalance heat-pipe arrangement to provide dissipating surface and cooling performance. Prime SD1484 combines 140mm PWM fan, rubber fan clip, 4pcs F8 heat-pipe, supports multiple-platforms, and can be used on Socket 1366/1155/1156/1155/
775 platform, and AM2/AM3 Socket. Features:
H.D.T (Heat-pipe Direct Touch) technology.
Patent Blade-Fin technology increases 20% of ventilation and drops 10% noise.
Patent Blade-Fin technology is good at the prevention of keeping dust away the fins edge.
Special fins (T: 0.5mm) style combination provides efficient air flow.
Unique & Patent Anti-vibration rubber fastens prevent vibration and absorb noise.
Dual fans installed option, 140mm or 120mm.
Equipped with multiple clips to support Intel LGA1366/1156/1155/77
5 and AMD AM3/AM2+/AM2.
SPECIFICATIONS:
Product Name
Prime SD1484
Product Number
CAC-SYHH4-U01
Dimension
145(W) x 60(D) x 159(H) mm
Heat Sink
Base Material
H.D.T. (Heat-pipes Direct Touch)
Fin Material
Aluminum Alloy
Heat-pipe
SPEC
F8mm
Q´ty
4 pcs.
Fan
Dimension
140(W) x 140(H) x 25(D) mm
Voltage Rating
12V
Starting Voltage
9V
Speed
800~1200 R.P.M.
Bearing Type
Sleeve Bearing(with copper axle)
Air Flow
90.3 CFM (Max.)
Air Pressure
1.08 mmH2O (Max.)
Life Expectance
40,000 hrs
Noise Level
18dBA (Max.)
Connector
4 Pin with PWM
Weight
710g (w/o fan)
Thermal Resistance
0.14 'C/W
An outstanding performance air cooler, Prime SD1484 creates most efficient heat conduction and imbalance heat-pipe arrangement to provide dissipating surface and cooling performance. Prime SD1484 combines 140mm PWM fan, rubber fan clip, 4pcs F8 heat-pipe, supports multiple-platforms, and can be used on Socket 1366/1155/1156/1155/775 platform, and AM2/AM3 Socket.
Features:
- H.D.T (Heat-pipe Direct Touch) technology.
- Patent Blade-Fin technology increases 20% of ventilation and drops 10% noise.
- Patent Blade-Fin technology is good at the prevention of keeping dust away the fins edge.
- Special fins (T: 0.5mm) style combination provides efficient air flow.
- Unique & Patent Anti-vibration rubber fastens prevent vibration and absorb noise.
- Dual fans installed option, 140mm or 120mm.
- Equipped with multiple clips to support Intel LGA1366/1156/1155/775 and AMD AM3/AM2+/AM2.
SPECIFICATIONS:
| Product Name | Prime SD1484 |
| Product Number | CAC-SYHH4-U01 |
| Dimension | 145(W) x 60(D) x 159(H) mm |
| Heat Sink | Base Material | H.D.T. (Heat-pipes Direct Touch) |
| Fin Material | Aluminum Alloy |
| Heat-pipe | SPEC | F8mm |
| Q´ty | 4 pcs. |
| Fan | Dimension | 140(W) x 140(H) x 25(D) mm |
| Voltage Rating | 12V |
| Starting Voltage | 9V |
| Speed | 800~1200 R.P.M. |
| Bearing Type | Sleeve Bearing(with copper axle) |
| Air Flow | 90.3 CFM (Max.) |
| Air Pressure | 1.08 mmH2O (Max.) |
| Life Expectance | 40,000 hrs |
| Noise Level | 18dBA (Max.) |
| Connector | 4 Pin with PWM |
| Weight | 710g (w/o fan) |
| Thermal Resistance | 0.14 'C/W |