Xoxide Evercool 17" Widescreen Cooler - Silver 12719

Description
Finding a laptop cooler for your massive widescreen notebook can be a daunting task with overtones of extreme personal danger. Luckily Xoxide has done the work for you and have found a laptop cooler in the deep dark netheregions of space capable of supporting up to a 17” widescreen notebook! Introducing the Space Station Widescreen Notebook Cooler from EverCool! The Space Station is a stylish way to keep your widescreen laptop cool and at a comfortable ergonomic typing angle. It utilizes twin 80x10mm EverLube Bearing Fans to keep a steady stream of airflow directed at the bottom of your computer. With the ability to be powered by your laptop’s USB bus for portability, or from an optional DC adapter for longevity, it is easy to see why the Space Station from Evercool is the ultimate cooling solution for your widescreen laptop computer! Specifications: Laptop Compatibility: Up to 17" Widescreen Fans: 2 x 80x10mm Fan Bearing: EverLube Rated Voltage: 5VDC Speed: 2000RPM +/-10% Dimensions: 382 x 309 x 36mm
Description
Finding a laptop cooler for your massive widescreen notebook can be a daunting task with overtones of extreme personal danger. Luckily Xoxide has done the work for you and have found a laptop cooler in the deep dark netheregions of space capable of supporting up to a 17” widescreen notebook! Introducing the Space Station Widescreen Notebook Cooler from EverCool! The Space Station is a stylish way to keep your widescreen laptop cool and at a comfortable ergonomic typing angle. It utilizes twin 80x10mm EverLube Bearing Fans to keep a steady stream of airflow directed at the bottom of your computer. With the ability to be powered by your laptop’s USB bus for portability, or from an optional DC adapter for longevity, it is easy to see why the Space Station from Evercool is the ultimate cooling solution for your widescreen laptop computer! Specifications: Laptop Compatibility: Up to 17" Widescreen Fans: 2 x 80x10mm Fan Bearing: EverLube Rated Voltage: 5VDC Speed: 2000RPM +/-10% Dimensions: 382 x 309 x 36mm

Suppliers

Company
Product
Description
Supplier Links
Evercool 17
Malvern, PA, USA
Evercool 17" Widescreen Cooler - Silver
12719
Evercool 17" Widescreen Cooler - Silver 12719
Finding a laptop cooler for your massive widescreen notebook can be a daunting task with overtones of extreme personal danger. Luckily Xoxide has done the work for you and have found a laptop cooler in the deep dark netheregions of space capable of supporting up to a 17” widescreen notebook! Introducing the Space Station Widescreen Notebook Cooler from EverCool! The Space Station is a stylish way to keep your widescreen laptop cool and at a comfortable ergonomic typing angle. It utilizes twin 80x10mm EverLube Bearing Fans to keep a steady stream of airflow directed at the bottom of your computer. With the ability to be powered by your laptop’s USB bus for portability, or from an optional DC adapter for longevity, it is easy to see why the Space Station from Evercool is the ultimate cooling solution for your widescreen laptop computer! Specifications: Laptop Compatibility: Up to 17" Widescreen Fans: 2 x 80x10mm Fan Bearing: EverLube Rated Voltage: 5VDC Speed: 2000RPM +/-10% Dimensions: 382 x 309 x 36mm

Finding a laptop cooler for your massive widescreen notebook can be a daunting task with overtones of extreme personal danger. Luckily Xoxide has done the work for you and have found a laptop cooler in the deep dark netheregions of space capable of supporting up to a 17” widescreen notebook! Introducing the Space Station Widescreen Notebook Cooler from EverCool!
The Space Station is a stylish way to keep your widescreen laptop cool and at a comfortable ergonomic typing angle. It utilizes twin 80x10mm EverLube Bearing Fans to keep a steady stream of airflow directed at the bottom of your computer. With the ability to be powered by your laptop’s USB bus for portability, or from an optional DC adapter for longevity, it is easy to see why the Space Station from Evercool is the ultimate cooling solution for your widescreen laptop computer!
Specifications:

  • Laptop Compatibility: Up to 17" Widescreen
  • Fans: 2 x 80x10mm
  • Fan Bearing: EverLube
  • Rated Voltage: 5VDC
  • Speed: 2000RPM +/-10%
  • Dimensions: 382 x 309 x 36mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12719
Product Name Evercool 17" Widescreen Cooler - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heatsinks - 1235616 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 43 mm (1.69 inch)
W 43 mm (1.69 inch)
H 6 mm (0.2362 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details