Offering a patented heatpipe design that allows that can cool up to 6 heatpipes through the use of a mere 3, the Zalman CNPS9900 LED CPU Cooler is designed to deliver unparalleled cooling performance. Providing maximum cooling efficiency, the Zalman CNPS9900 comes with a 100% Copper Heatsink that features an Aerodynamic Optimized “Tunnel” Design. It's individual fins are only 0.2mm thick, creating a bare minimum weight minimized weight, as well as greatly reduced airflow resistance. Operating at a level that's virtually noiseless, the Zalman CNPS9900 LED CPU Cooler comes equipped with "Silent Mode", which completely eliminates any noise or vibration. This Zalman CPU Cooler also features an extremely quite 120mm PWM LED fan, which is designed to offer automatic fan speed control according to the CPU's temperature. In addition, the Zalman CNPS9900 is also compatible with all Intel Socket 1366 / 775, as well as all AMD Socket AM2+ / AM2 / 754 / 939 / 940-based Single, Dual, and Quad Core CPUs. Features:
No Noise or Vibration in Silent Mode
100% Copper Heatsink w/ Aerodynamic Optimized “Tunnel” Design
Patented Heatpipe Design (Cools up to 6 Heatpipes w/ the Use of Just 3)
0.2mm Fins for Minimal Weight (& Greatly Reduced Airflow Resistance)
Compatible w/ all Intel Socket 1366 / 775 & AMD Socket AM2+ / AM2 / 754 / 939 / 940 (Single, Dual, and Quad Core CPUs)
Silent 120mm PWM LED fan w/ Automatic Fan Speed Control Specifications:
FHS Specs
Dimensions: 94 x 131 x 152mm
Weight: 730g
Base Material: Pure Copper
Dissipation Area: 5,402㎠
Fan Specs
Bearing Type: 2 Ball-Bearing
Speed: 1,000rpm ~ 2,000rpm ± 10 %
Noise Level: 19.5dBA ~ 38.0dBA ± 10%
Control Method: PWM Control, Auto Restart
CPU Compatibility:
Pentium 4, Celeron D, Pentium D
Core 2 Duo, Core 2 Quad, Core 2 Extreme
Pentium Dual-Core, Core i7, Sempron
Athlon 64, Athlon 64 FX, Opteron, Dual-Core Opteron
Phenom, Athlon 64 X2 Dual-Core, Athlon X2 Dual-Core, Phenom II
Components:
Common:
Cooler (CNPS9900 LED), Thermal Grease (ZM-STG1), & User’s Manual
Intel Socket 1366:
4 x Clip Support Fixing Bolts (Gold)
4 x Socket 1366 Washers
1 x Socket 1366 Clip Support, 1 x Socket 1366 Clip
Intel Socket 775:
4 x Cli
Offering a patented heatpipe design that allows that can cool up to 6 heatpipes through the use of a mere 3, the Zalman CNPS9900 LED CPU Cooler is designed to deliver unparalleled cooling performance. Providing maximum cooling efficiency, the Zalman CNPS9900 comes with a 100% Copper Heatsink that features an Aerodynamic Optimized “Tunnel” Design. It's individual fins are only 0.2mm thick, creating a bare minimum weight minimized weight, as well as greatly reduced airflow resistance.
Operating at a level that's virtually noiseless, the Zalman CNPS9900 LED CPU Cooler comes equipped with "Silent Mode", which completely eliminates any noise or vibration. This Zalman CPU Cooler also features an extremely quite 120mm PWM LED fan, which is designed to offer automatic fan speed control according to the CPU's temperature.
In addition, the Zalman CNPS9900 is also compatible with all Intel Socket 1366 / 775, as well as all AMD Socket AM2+ / AM2 / 754 / 939 / 940-based Single, Dual, and Quad Core CPUs.
Features:
- No Noise or Vibration in Silent Mode
- 100% Copper Heatsink w/ Aerodynamic Optimized “Tunnel” Design
- Patented Heatpipe Design (Cools up to 6 Heatpipes w/ the Use of Just 3)
- 0.2mm Fins for Minimal Weight (& Greatly Reduced Airflow Resistance)
- Compatible w/ all Intel Socket 1366 / 775 & AMD Socket AM2+ / AM2 / 754 / 939 / 940 (Single, Dual, and Quad Core CPUs)
- Silent 120mm PWM LED fan w/ Automatic Fan Speed Control
Specifications:
- FHS Specs
- Dimensions: 94 x 131 x 152mm
- Weight: 730g
- Base Material: Pure Copper
- Dissipation Area: 5,402㎠
- Fan Specs
- Bearing Type: 2 Ball-Bearing
- Speed: 1,000rpm ~ 2,000rpm ± 10 %
- Noise Level: 19.5dBA ~ 38.0dBA ± 10%
- Control Method: PWM Control, Auto Restart
CPU Compatibility:
- Pentium 4, Celeron D, Pentium D
- Core 2 Duo, Core 2 Quad, Core 2 Extreme
- Pentium Dual-Core, Core i7, Sempron
- Athlon 64, Athlon 64 FX, Opteron, Dual-Core Opteron
- Phenom, Athlon 64 X2 Dual-Core, Athlon X2 Dual-Core, Phenom II
Components:
- Common:
- Cooler (CNPS9900 LED), Thermal Grease (ZM-STG1), & User’s Manual
- Intel Socket 1366:
- 4 x Clip Support Fixing Bolts (Gold)
- 4 x Socket 1366 Washers
- 1 x Socket 1366 Clip Support, 1 x Socket 1366 Clip
- Intel Socket 775: