Xoxide Datasheets for Air Filters (industrial)
Industrial air filters reduce the number of particles in the air that passes through them.
Air Filters (industrial): Learn more
| Product Name | Notes |
|---|---|
| a handy two-piece design, allowing for easy cleaning without removing the entire filter. 120mm X 120mm X 6mm Features Easy to Clean Easy to install with included screws Long lasting... | |
| Aluminum/Stainless filters offer high levels of air passage while efficiently filtering contaminants and shielding EMI/RFI. Their tightly woven stainless corrugated mesh screens offer the highest performance. Designed to fit all... | |
| EverCool Spider Filter Fans are designed to keep your case cool, looking cool, and free of dust. These low noise, high CFM fans are easy on your ears, but tough... | |
| Fan Filters for Fans (Dual Pack - 2 pieces per package) Efficiently keeps dust and dirt out of your PC system Easy to remove and clean / Washable filter Fits... | |
| It can filter particles down to 0.27mm in diameter. G 1/4 BSP sockets are provided on both sides, with one male and one female for easy installation into the inlet... | |
| These 80mm anodized aluminum mesh filters offer high levels of air passage while efficiently filtering contaminants and shielding EMI/RFI. Their tightly woven stainless corrugated mesh screens offer the highest performance. | |
| This water washable fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter. | |
| This water washable, UV sensitive fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter. |