Xoxide Thermaltake SpinQ VT CPU Cooler 70400

Description
It might look like something you use to drill to the center of the earth, but the Thermaltake SpinQ VT is actually designed to heat from damaging your PC. Specification: Universal Socket Compatibility & Easy Installation Support latest Intel socket LGA1366 & LGA1156 Excellent Cooling Performance 3pcs U shape heat pipes ensure ultra high efficiency Classic cylinder heat sink and spiral aluminum fins 80mm blow fan with brilliant Red LED Premium thermal grease Optimized Structure & Smart Airflow Design VR™ Fan allows the users to adjust the fan speed from 1000 to 1600 RPM Dissipating the heat with Multi-direction Specification: Compatibility Intel® Latest 6-Core Processors Intel® Core i7 Extreme (Socket LGA1366) Intel® Core i7 (Socket LGA1366 & LGA1155/1156) Intel® Core i5 / i3 (Socket LGA1155/1156) Intel® Core 2 Extreme / Quad / Duo (Socket LGA775) Intel® Pentium D / 4 (Socket LGA775) Intel® Pentium (Socket LGA775) Intel® Celeron D (Socket LGA775) Intel® Celeron (Socket LGA775) AMD® Latest 6-Core Processors AMD® Phenom II X6 / X4 / X3 / X2 (Socket AM3/AM2+) AMD® Phenom X4 / X3 (Socket AM3/AM2+) AMD® Athlon II X4 / X3 / X2 (Socket AM3) AMD® Athlon 64 FX / X2 (Socket AM2/939) AMD® Athlon 64 (Socket AM2/939/754) AMD® Sempron (Socket AM2/939/754) * Supports All CPUs up to 130W TDP Heatsink Dimension 120.1 (L) x 120.1 (W) x 159 (H) mm 4.73 (L) x 4.73 (W) x 6.26 (H) inch Heatsink Material 50 Copper Fins + Copper & Aluminum Base Heatpipe Ø 6mm x 6 Fan Dimension Ø 80 x 85 mm Fan Speed 1000 ~ 1600 RPM Bearing Type Sleeve Noise Level 19 ~ 28 dBA Max. Air Flow 86.5 CFM Max. Air Pressure 2.22 mmH2O LED Fan Ruby LED Fan Power Connector 3 Pin Rated Voltage 12 V Started Voltage 7 V Rated Current 0.45 A Power Input 5.4 W MTBF 50,000 Hours Weight 495 g
Description
It might look like something you use to drill to the center of the earth, but the Thermaltake SpinQ VT is actually designed to heat from damaging your PC. Specification: Universal Socket Compatibility & Easy Installation Support latest Intel socket LGA1366 & LGA1156 Excellent Cooling Performance 3pcs U shape heat pipes ensure ultra high efficiency Classic cylinder heat sink and spiral aluminum fins 80mm blow fan with brilliant Red LED Premium thermal grease Optimized Structure & Smart Airflow Design VR™ Fan allows the users to adjust the fan speed from 1000 to 1600 RPM Dissipating the heat with Multi-direction Specification: Compatibility Intel® Latest 6-Core Processors Intel® Core i7 Extreme (Socket LGA1366) Intel® Core i7 (Socket LGA1366 & LGA1155/1156) Intel® Core i5 / i3 (Socket LGA1155/1156) Intel® Core 2 Extreme / Quad / Duo (Socket LGA775) Intel® Pentium D / 4 (Socket LGA775) Intel® Pentium (Socket LGA775) Intel® Celeron D (Socket LGA775) Intel® Celeron (Socket LGA775) AMD® Latest 6-Core Processors AMD® Phenom II X6 / X4 / X3 / X2 (Socket AM3/AM2+) AMD® Phenom X4 / X3 (Socket AM3/AM2+) AMD® Athlon II X4 / X3 / X2 (Socket AM3) AMD® Athlon 64 FX / X2 (Socket AM2/939) AMD® Athlon 64 (Socket AM2/939/754) AMD® Sempron (Socket AM2/939/754) * Supports All CPUs up to 130W TDP Heatsink Dimension 120.1 (L) x 120.1 (W) x 159 (H) mm 4.73 (L) x 4.73 (W) x 6.26 (H) inch Heatsink Material 50 Copper Fins + Copper & Aluminum Base Heatpipe Ø 6mm x 6 Fan Dimension Ø 80 x 85 mm Fan Speed 1000 ~ 1600 RPM Bearing Type Sleeve Noise Level 19 ~ 28 dBA Max. Air Flow 86.5 CFM Max. Air Pressure 2.22 mmH2O LED Fan Ruby LED Fan Power Connector 3 Pin Rated Voltage 12 V Started Voltage 7 V Rated Current 0.45 A Power Input 5.4 W MTBF 50,000 Hours Weight 495 g

Suppliers

Company
Product
Description
Supplier Links
Thermaltake SpinQ VT CPU Cooler - 70400 - Xoxide
Malvern, PA, USA
Thermaltake SpinQ VT CPU Cooler
70400
Thermaltake SpinQ VT CPU Cooler 70400
It might look like something you use to drill to the center of the earth, but the Thermaltake SpinQ VT is actually designed to heat from damaging your PC. Specification: Universal Socket Compatibility & Easy Installation Support latest Intel socket LGA1366 & LGA1156 Excellent Cooling Performance 3pcs U shape heat pipes ensure ultra high efficiency Classic cylinder heat sink and spiral aluminum fins 80mm blow fan with brilliant Red LED Premium thermal grease Optimized Structure & Smart Airflow Design VR™ Fan allows the users to adjust the fan speed from 1000 to 1600 RPM Dissipating the heat with Multi-direction Specification: Compatibility Intel® Latest 6-Core Processors Intel® Core i7 Extreme (Socket LGA1366) Intel® Core i7 (Socket LGA1366 & LGA1155/1156) Intel® Core i5 / i3 (Socket LGA1155/1156) Intel® Core 2 Extreme / Quad / Duo (Socket LGA775) Intel® Pentium D / 4 (Socket LGA775) Intel® Pentium (Socket LGA775) Intel® Celeron D (Socket LGA775) Intel® Celeron (Socket LGA775) AMD® Latest 6-Core Processors AMD® Phenom II X6 / X4 / X3 / X2 (Socket AM3/AM2+) AMD® Phenom X4 / X3 (Socket AM3/AM2+) AMD® Athlon II X4 / X3 / X2 (Socket AM3) AMD® Athlon 64 FX / X2 (Socket AM2/939) AMD® Athlon 64 (Socket AM2/939/754) AMD® Sempron (Socket AM2/939/754) * Supports All CPUs up to 130W TDP Heatsink Dimension 120.1 (L) x 120.1 (W) x 159 (H) mm 4.73 (L) x 4.73 (W) x 6.26 (H) inch Heatsink Material 50 Copper Fins + Copper & Aluminum Base Heatpipe Ø 6mm x 6 Fan Dimension Ø 80 x 85 mm Fan Speed 1000 ~ 1600 RPM Bearing Type Sleeve Noise Level 19 ~ 28 dBA Max. Air Flow 86.5 CFM Max. Air Pressure 2.22 mmH2O LED Fan Ruby LED Fan Power Connector 3 Pin Rated Voltage 12 V Started Voltage 7 V Rated Current 0.45 A Power Input 5.4 W MTBF 50,000 Hours Weight 495 g

It might look like something you use to drill to the center of the earth, but the Thermaltake SpinQ VT is actually designed to heat from damaging your PC.
Specification:

  • Universal Socket Compatibility & Easy Installation
  • Support latest Intel socket LGA1366 & LGA1156
  • Excellent Cooling Performance
  • 3pcs U shape heat pipes ensure ultra high efficiency
  • Classic cylinder heat sink and spiral aluminum fins
  • 80mm blow fan with brilliant Red LED
  • Premium thermal grease
  • Optimized Structure & Smart Airflow Design
  • VR™ Fan allows the users to adjust the fan speed from 1000 to 1600 RPM
  • Dissipating the heat with Multi-direction

Specification:

CompatibilityIntel® Latest 6-Core Processors
Intel® Core i7 Extreme (Socket LGA1366)
Intel® Core i7 (Socket LGA1366 & LGA1155/1156)
Intel® Core i5 / i3 (Socket LGA1155/1156)
Intel® Core 2 Extreme / Quad / Duo (Socket LGA775)
Intel® Pentium D / 4 (Socket LGA775)
Intel® Pentium (Socket LGA775)
Intel® Celeron D (Socket LGA775)
Intel® Celeron (Socket LGA775)
AMD® Latest 6-Core Processors
AMD® Phenom II X6 / X4 / X3 / X2 (Socket AM3/AM2+)
AMD® Phenom X4 / X3 (Socket AM3/AM2+)
AMD® Athlon II X4 / X3 / X2 (Socket AM3)
AMD® Athlon 64 FX / X2 (Socket AM2/939)
AMD® Athlon 64 (Socket AM2/939/754)
AMD® Sempron (Socket AM2/939/754)
* Supports All CPUs up to 130W TDP
Heatsink Dimension120.1 (L) x 120.1 (W) x 159 (H) mm
4.73 (L) x 4.73 (W) x 6.26 (H) inch
Heatsink Material50 Copper Fins + Copper & Aluminum Base
HeatpipeØ 6mm x 6
Fan DimensionØ 80 x 85 mm
Fan Speed1000 ~ 1600 RPM
Bearing TypeSleeve
Noise Level19 ~ 28 dBA
Max. Air Flow86.5 CFM
Max. Air Pressure2.22 mmH2O
LED FanRuby LED Fan
Power Connector3 Pin
Rated Voltage12 V
Started Voltage7 V
Rated Current0.45 A
Power Input5.4 W
MTBF50,000 Hours
Weight495 g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70400
Product Name Thermaltake SpinQ VT CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 9209436 - RS Components, Ltd.
RS Components, Ltd.
Specs
W 55 mm (2.17 inch)
H 20 mm (0.7874 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details