Cooler Master's MegaFlow 200 series case fans are the perfect fans for replacing or adding to their cases. Featuring compatibility with HAF 230mm fan mounts, these versatile fans push twice the CFM of traditional 140mm fans! Specifications:
Fan Size: 200mm x 30mm
RPM: 700
Noise level: 19 dBA
Airflow: 110 CFM
Bearing Type: Sleeve
Power Connector: 3-pin with included pass-through 4-pin adapter
Recommended for the following cases: HAF X, HAF 932, HAF 922, COSMOS S, ATCS 840, CM Storm Sniper.
Reported to work with other 200mm fan mounts, such as the Antec 900 case, with some modification. Results may vary.
Cooler Master's MegaFlow 200 series case fans are the perfect fans for replacing or adding to their cases. Featuring compatibility with HAF 230mm fan mounts, these versatile fans push twice the CFM of traditional 140mm fans!
Specifications:
- Fan Size: 200mm x 30mm
- RPM: 700
- Noise level: 19 dBA
- Airflow: 110 CFM
- Bearing Type: Sleeve
- Power Connector: 3-pin with included pass-through 4-pin adapter
- Recommended for the following cases: HAF X, HAF 932, HAF 922, COSMOS S, ATCS 840, CM Storm Sniper.
- Reported to work with other 200mm fan mounts, such as the Antec 900 case, with some modification. Results may vary.