Xoxide Noctua NH-U12DX 1366 CPU Cooler 80336

Description
In the market for an insanely easy and efficient way to cool your Xeon 5500 system? Inspired by their signature NH-U12 series, the Noctua NH-U12DX 1366 CPU Cooler is made to offer a high-end method for providing exceptionally quiet cooling performance for Intel's LGA1366 Xeon 5500 CPUs. Designed with the SecuFirm2™ mounting system for socket LGA1366, the Noctua NH-U12DX 1366 CPU Cooler is an incredibly convenient cooling system, and allows the NH-U9DX 1366 to be a simple drop-in replacement for standard Intel coolers. The NH-U12DX Cooler is fitted with Noctua's award-winning NF-P12 fan, and comes packaged with their high-grade NT-H1 thermal compound. Features: SecuFirm2™ for Socket LGA1366 Drop-in Replacement for Standard Intel Coolers (Fully Compatible) Designed to Make Your Xeon 5500 Systems Quieter Than Ever Includes Psychoacoustic NF-P12 120mm Premium Fan Includes Noctua's High-Grade NT-H1 Thermal Compound Components: 1 x NH-U12DX Heatsink 1 x NF-P12 Fan 1 x Ultra-Low-Noise-Adap tor (U.L.N.A.) 1 x NT-H1 Thermal Compound Mounting Clips for 2 Fans SecuFirm2™ Mounting Kits for LGA1366 Specifications: Socket Compatibility: LGA1366 (Backplate w/ Screw Threads Required) Dimensions (w/o Fan): 155 x 126 x 65mm Dimensions (w/ Fan): 155 x 126 x 90mm Weight: 600g / 770g (w/ Fan) Material: Copper (Base / Heatpipes), Aluminum (Cooling Fins) Soldered Joints & Nickel Plating Application: Intel Xeon 55xx Fan Compatibility: 120 x 120 x 25mm / 120 x 120 x 38mm (2 Fans Installation) Warranty: 6 Years Fan Specifications: Model: Noctua NF-P12 Bearing: SSO-Bearing Blade Geometry: Nine Blade Design Rotational Speed (+/- 10%): 1300 RPM / 1100 RPM (w/ L.N.A) Rotational Speed w/ U.L.N.A. (+/- 10%): 900 RPM Airflow: 92,3 m³/h / 78,5 m³/h (with L.N.A) Airflow (w/ U.L.N.A): 63,4 m³/h Acoustical Noise: 19,8 dBA / 16,9 dBA (w/ L.N.A) Acoustical Noise (w/ U.L.N.A): 12.6 dBA Input Power: 1,08W Voltage Range: 12V MTBF: > 150.000 h Note: The NH-U12DX 1366 can only be used on mainboards that included backplate with screw threads for installation of the CPU Cooler.
Description
In the market for an insanely easy and efficient way to cool your Xeon 5500 system? Inspired by their signature NH-U12 series, the Noctua NH-U12DX 1366 CPU Cooler is made to offer a high-end method for providing exceptionally quiet cooling performance for Intel's LGA1366 Xeon 5500 CPUs. Designed with the SecuFirm2™ mounting system for socket LGA1366, the Noctua NH-U12DX 1366 CPU Cooler is an incredibly convenient cooling system, and allows the NH-U9DX 1366 to be a simple drop-in replacement for standard Intel coolers. The NH-U12DX Cooler is fitted with Noctua's award-winning NF-P12 fan, and comes packaged with their high-grade NT-H1 thermal compound. Features: SecuFirm2™ for Socket LGA1366 Drop-in Replacement for Standard Intel Coolers (Fully Compatible) Designed to Make Your Xeon 5500 Systems Quieter Than Ever Includes Psychoacoustic NF-P12 120mm Premium Fan Includes Noctua's High-Grade NT-H1 Thermal Compound Components: 1 x NH-U12DX Heatsink 1 x NF-P12 Fan 1 x Ultra-Low-Noise-Adap tor (U.L.N.A.) 1 x NT-H1 Thermal Compound Mounting Clips for 2 Fans SecuFirm2™ Mounting Kits for LGA1366 Specifications: Socket Compatibility: LGA1366 (Backplate w/ Screw Threads Required) Dimensions (w/o Fan): 155 x 126 x 65mm Dimensions (w/ Fan): 155 x 126 x 90mm Weight: 600g / 770g (w/ Fan) Material: Copper (Base / Heatpipes), Aluminum (Cooling Fins) Soldered Joints & Nickel Plating Application: Intel Xeon 55xx Fan Compatibility: 120 x 120 x 25mm / 120 x 120 x 38mm (2 Fans Installation) Warranty: 6 Years Fan Specifications: Model: Noctua NF-P12 Bearing: SSO-Bearing Blade Geometry: Nine Blade Design Rotational Speed (+/- 10%): 1300 RPM / 1100 RPM (w/ L.N.A) Rotational Speed w/ U.L.N.A. (+/- 10%): 900 RPM Airflow: 92,3 m³/h / 78,5 m³/h (with L.N.A) Airflow (w/ U.L.N.A): 63,4 m³/h Acoustical Noise: 19,8 dBA / 16,9 dBA (w/ L.N.A) Acoustical Noise (w/ U.L.N.A): 12.6 dBA Input Power: 1,08W Voltage Range: 12V MTBF: > 150.000 h Note: The NH-U12DX 1366 can only be used on mainboards that included backplate with screw threads for installation of the CPU Cooler.

Suppliers

Company
Product
Description
Supplier Links
Noctua NH-U12DX 1366 CPU Cooler - 80336 - Xoxide
Malvern, PA, USA
Noctua NH-U12DX 1366 CPU Cooler
80336
Noctua NH-U12DX 1366 CPU Cooler 80336
In the market for an insanely easy and efficient way to cool your Xeon 5500 system? Inspired by their signature NH-U12 series, the Noctua NH-U12DX 1366 CPU Cooler is made to offer a high-end method for providing exceptionally quiet cooling performance for Intel's LGA1366 Xeon 5500 CPUs. Designed with the SecuFirm2™ mounting system for socket LGA1366, the Noctua NH-U12DX 1366 CPU Cooler is an incredibly convenient cooling system, and allows the NH-U9DX 1366 to be a simple drop-in replacement for standard Intel coolers. The NH-U12DX Cooler is fitted with Noctua's award-winning NF-P12 fan, and comes packaged with their high-grade NT-H1 thermal compound. Features: SecuFirm2™ for Socket LGA1366 Drop-in Replacement for Standard Intel Coolers (Fully Compatible) Designed to Make Your Xeon 5500 Systems Quieter Than Ever Includes Psychoacoustic NF-P12 120mm Premium Fan Includes Noctua's High-Grade NT-H1 Thermal Compound Components: 1 x NH-U12DX Heatsink 1 x NF-P12 Fan 1 x Ultra-Low-Noise-Adap tor (U.L.N.A.) 1 x NT-H1 Thermal Compound Mounting Clips for 2 Fans SecuFirm2™ Mounting Kits for LGA1366 Specifications: Socket Compatibility: LGA1366 (Backplate w/ Screw Threads Required) Dimensions (w/o Fan): 155 x 126 x 65mm Dimensions (w/ Fan): 155 x 126 x 90mm Weight: 600g / 770g (w/ Fan) Material: Copper (Base / Heatpipes), Aluminum (Cooling Fins) Soldered Joints & Nickel Plating Application: Intel Xeon 55xx Fan Compatibility: 120 x 120 x 25mm / 120 x 120 x 38mm (2 Fans Installation) Warranty: 6 Years Fan Specifications: Model: Noctua NF-P12 Bearing: SSO-Bearing Blade Geometry: Nine Blade Design Rotational Speed (+/- 10%): 1300 RPM / 1100 RPM (w/ L.N.A) Rotational Speed w/ U.L.N.A. (+/- 10%): 900 RPM Airflow: 92,3 m³/h / 78,5 m³/h (with L.N.A) Airflow (w/ U.L.N.A): 63,4 m³/h Acoustical Noise: 19,8 dBA / 16,9 dBA (w/ L.N.A) Acoustical Noise (w/ U.L.N.A): 12.6 dBA Input Power: 1,08W Voltage Range: 12V MTBF: > 150.000 h Note: The NH-U12DX 1366 can only be used on mainboards that included backplate with screw threads for installation of the CPU Cooler.

In the market for an insanely easy and efficient way to cool your Xeon 5500 system? Inspired by their signature NH-U12 series, the Noctua NH-U12DX 1366 CPU Cooler is made to offer a high-end method for providing exceptionally quiet cooling performance for Intel's LGA1366 Xeon 5500 CPUs.
Designed with the SecuFirm2™ mounting system for socket LGA1366, the Noctua NH-U12DX 1366 CPU Cooler is an incredibly convenient cooling system, and allows the NH-U9DX 1366 to be a simple drop-in replacement for standard Intel coolers. The NH-U12DX Cooler is fitted with Noctua's award-winning NF-P12 fan, and comes packaged with their high-grade NT-H1 thermal compound.
Features:

  • SecuFirm2™ for Socket LGA1366
  • Drop-in Replacement for Standard Intel Coolers (Fully Compatible)
  • Designed to Make Your Xeon 5500 Systems Quieter Than Ever
  • Includes Psychoacoustic NF-P12 120mm Premium Fan
  • Includes Noctua's High-Grade NT-H1 Thermal Compound

Components:

  • 1 x NH-U12DX Heatsink
  • 1 x NF-P12 Fan
  • 1 x Ultra-Low-Noise-Adaptor (U.L.N.A.)
  • 1 x NT-H1 Thermal Compound
  • Mounting Clips for 2 Fans
  • SecuFirm2™ Mounting Kits for LGA1366

Specifications:

  • Socket Compatibility: LGA1366 (Backplate w/ Screw Threads Required)
  • Dimensions (w/o Fan): 155 x 126 x 65mm
  • Dimensions (w/ Fan): 155 x 126 x 90mm
  • Weight: 600g / 770g (w/ Fan)
  • Material:
    • Copper (Base / Heatpipes), Aluminum (Cooling Fins)
    • Soldered Joints & Nickel Plating
  • Application: Intel Xeon 55xx
  • Fan Compatibility: 120 x 120 x 25mm / 120 x 120 x 38mm (2 Fans Installation)
  • Warranty: 6 Years
  • Fan Specifications:
    • Model: Noctua NF-P12
    • Bearing: SSO-Bearing
    • Blade Geometry: Nine Blade Design
    • Rotational Speed (+/- 10%): 1300 RPM / 1100 RPM (w/ L.N.A)
    • Rotational Speed w/ U.L.N.A. (+/- 10%): 900 RPM
    • Airflow: 92,3 m³/h / 78,5 m³/h (with L.N.A)
    • Airflow (w/ U.L.N.A): 63,4 m³/h
    • Acoustical Noise: 19,8 dBA / 16,9 dBA (w/ L.N.A)
    • Acoustical Noise (w/ U.L.N.A): 12.6 dBA
    • Input Power: 1,08W
    • Voltage Range: 12V
    • MTBF: > 150.000 h

    Note: The NH-U12DX 1366 can only be used on mainboards that included backplate with screw threads for installation of the CPU Cooler.
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 80336
Product Name Noctua NH-U12DX 1366 CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 658025 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 250 mm (9.84 inch)
W 119 mm (4.69 inch)
H 63 mm (2.48 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-cnc-1-28024 - TPS Elektronik GmbH
Specs
W 116 mm (4.57 inch)
H 15 mm (0.5906 inch)
Material Stainless steel tube
View Details
Forged Heat Sinks - HBP Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 60 to 100 mm (2.36 to 3.94 inch)
W 60 to 100 mm (2.36 to 3.94 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details