Equipped with Zalman’s patented VFP (Variable Fin Profile) Technology, the Zalman VF950 LED VGA Cooler is an advanced, easy-to-install component that's sure to maximize the cooling and performance of your system. Built to provide excellent performance, the Zalman VF950 LED VGA Cooler is equipped with maximized dissipation surface area and uses a high performance WBT (W Bending Technology) heatpipe to maximize heat transfer. Thanks to the usage of thin aluminum fins (0.3mm), the heatsink is surprisingly lightweight, which helps to eliminate excessive force on the VGA card. To enhance both it's style and cooling efficiency, the VGA cooler also includes an 80mm Blue LED Fan that's built to provide exquisite performance and awesome aesthetics. If you want to fully maximize the cooling performance of your PC, this is the way to do it. The Zalman VF950 LED VGA Cooler will not only cool the VGA chipset and VGA RAM, but all other VGA components as well. Accessible to both new and advanced users, it's enhanced installation structure provides easy installation and broad compatibility. As an added bonus, the Zalman VF950 is made to run smooth and quietly, and will not generate noise or vibration in Silent Mode. Specifications:
Dimensions: 126 x 80 x 30mm
Weight: 190g
Base Material:
Dissipation Fins: Pure Aluminum
Base: Pure Copper
Heatpipe: Pure Copper
Cooling Fan:
Dimensions: 80 x 80 x 15mm
Bearing Type: 2 Ball-Bearing
Speed: 1400rpm ± 10% (Silent Mode) / 2500rpm ± 10% (Normal Mode)
Noise Level: 19.0dBA ± 10% (Silent Mode) / 29.0dBA ± 10% (Normal Mode)
Equipped with Zalman’s patented VFP (Variable Fin Profile) Technology, the Zalman VF950 LED VGA Cooler is an advanced, easy-to-install component that's sure to maximize the cooling and performance of your system.
Built to provide excellent performance, the Zalman VF950 LED VGA Cooler is equipped with maximized dissipation surface area and uses a high performance WBT (W Bending Technology) heatpipe to maximize heat transfer. Thanks to the usage of thin aluminum fins (0.3mm), the heatsink is surprisingly lightweight, which helps to eliminate excessive force on the VGA card. To enhance both it's style and cooling efficiency, the VGA cooler also includes an 80mm Blue LED Fan that's built to provide exquisite performance and awesome aesthetics.
If you want to fully maximize the cooling performance of your PC, this is the way to do it. The Zalman VF950 LED VGA Cooler will not only cool the VGA chipset and VGA RAM, but all other VGA components as well. Accessible to both new and advanced users, it's enhanced installation structure provides easy installation and broad compatibility. As an added bonus, the Zalman VF950 is made to run smooth and quietly, and will not generate noise or vibration in Silent Mode.
Specifications:
- Dimensions: 126 x 80 x 30mm
- Weight: 190g
- Base Material:
- Dissipation Fins: Pure Aluminum
- Base: Pure Copper
- Heatpipe: Pure Copper
- Cooling Fan:
- Dimensions: 80 x 80 x 15mm
- Bearing Type: 2 Ball-Bearing
- Speed: 1400rpm ± 10% (Silent Mode) / 2500rpm ± 10% (Normal Mode)
- Noise Level: 19.0dBA ± 10% (Silent Mode) / 29.0dBA ± 10% (Normal Mode)