Xoxide Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| - Black Chrome Finish - For 1/2" ID, 3/4" OD Tubing (12.7mm ID, 19mm OD) - G1/4" Thread Easy tool free installation | |
| - Black Chrome Finish - For 3/8" ID, 5/8" OD Tubing (10mm ID, 16mm OD) - G1/4" Thread Easy tool free installation | |
| Description: G1/4" to 1/2" Plated barbs - 1/2" OD for use with 1/2" ID tubing - Length: 24mm - Suitable for G1/4" or 1/4" BSPP threads - Built in O-Ring... | |
| Description: G1/4" to 3/8" Plated barbs - 3/8" OD for use with 3/8" ID tubing - Length: 24mm - Suitable for G1/4" or 1/4" BSPP threads - Built in O-Ring... | |
| Demand more from your water cooling parts! This 1/2" to 1/4" elbow reducer will provide a stable 90 degree turn and convert your 1/2" line to 1/4"… AT THE SAME... | |
| G1/4" to 3/8" Plated barbs 3/8" OD for use with 3/8" ID tubing Length: 24mm Suitable for G1/4" or 1/4" BSPP threads Built in O-Ring | |
| Introduction: The patent pending "F" fittings are a convenient alternative to "Y" and "T" connectors. They are used to link two water-blocks in parallel using dissimilar tubing sizes. The advantage... | |
| Our Single Barb Fittings Features and Clamp Dynamics The threads are molded in precision-ground cavities resulting in perfectly matched threads at the parting line. This produces the cleanest, most accurate... | |
| Single-barb design provides a leak-proof seal. Black Nylon offers good tensile strength for general purpose applications, max. pressure 150 psi, temp range -40° to 200°F. | |
| Swiftech F-style Plastic Fitting (1/4" body to 1/4" branch, set of two) | |
| The best SLI and Crossfire fitting pack for videocards! Now buy just one package that enables 1, 2, or 3 slot cooling with an adjustable o-ring seal chromed brass tube. | |
| These Swiftech 1/4" BSPP x 1/2" Barb Chrome Plated Fitting are compatible with a wide variety of Swiftech products, including all Swiftech water-blocks using the NPSM standard (such as Apogee,... | |
| These Swiftech 1/4" BSPP x 3/8" Barb Chrome Plated Fitting are compatible with a wide variety of Swiftech products, including all Swiftech water-blocks using the NPSM standard (such as Apogee,... | |
| For 1/2" ID, 3/4" OD Tubing (12.7mm ID, 19mm OD) Low profile design G1/4" Thread Easy tool free coin installation | |
| For 3/8" ID, 5/8" OD Tubing (10mm ID, 16mm OD) Low profile design G1/4" Thread Easy tool free coin installation |