Crafted from the finest aluminum and copper materials, the Cooljag Falcon-2 CPU Cooler offers some of the most advanced technology this industry has to offer. Built to harness the utmost cooling potential of your PC, the Cooljag Falcon 2 CPU Cooler delivers unbelievably quiet performance, combining copper heat pipes, SkiveTek Technology, ultra-thin fins, and partners them up with a silent PWM-controlled 120mm fan. The 120mm fan is PWM controlled, with a speed that can vary between 500 and 2000 RPM. This innovative technology creates an ultra thin noise-output that produces a barely audible 15 dBA that can range up to 24 dBA (which is still incredibly quiet). While this CPU Cooler will work like a charm in any PC, the Cooljag Falcon 2 is exceptionally ideal for any Home Theater PC, thanks to it's ultra-low noise level. Features:
Low Profile CPU Cooler
Fully Compatible w/ Intel Socket 775, LGA 1366, & LGA 1156
Dissipates Heat Efficiently through Copper Fins
Four Copper Heatpipes
Solid Copper Base w/ Pristine Finish
Quiet 120mm Cooling Fan (Variable Speed PWM)
Ideal for Use w/ HTPC
Specifications:
Material: Solid Copper Base w/ Aluminum Cooling Fins
Product No. JYCWA02A
Compatibility: Intel LGA 775, LGA 1366, LGA 1156
Active/Passive: Active
Solutions: TOWER
Socket: LGA 775 / 1366 / 1156
Weight(g): 470
Dimensions: 138 x 123 x 70.3mm
Fastener: Screw+back plate
Fan Dimensions: 120 x 120 x 20mm
Fan Speed (RPM) 500~2000
Fan Airflow(CFM) 58.2~65.5
Fan Bearing Type Two ball bearings
Voltage Rating 12V
Noise Level(dB) 15~25
Connector: 4 Pins
Process: Yes
Thermal Compound: Stacked Fin w/ Heat Pipe + Skiving
Crafted from the finest aluminum and copper materials, the Cooljag Falcon-2 CPU Cooler offers some of the most advanced technology this industry has to offer. Built to harness the utmost cooling potential of your PC, the Cooljag Falcon 2 CPU Cooler delivers unbelievably quiet performance, combining copper heat pipes, SkiveTek Technology, ultra-thin fins, and partners them up with a silent PWM-controlled 120mm fan.
The 120mm fan is PWM controlled, with a speed that can vary between 500 and 2000 RPM. This innovative technology creates an ultra thin noise-output that produces a barely audible 15 dBA that can range up to 24 dBA (which is still incredibly quiet). While this CPU Cooler will work like a charm in any PC, the Cooljag Falcon 2 is exceptionally ideal for any Home Theater PC, thanks to it's ultra-low noise level.
Features:
- Low Profile CPU Cooler
- Fully Compatible w/ Intel Socket 775, LGA 1366, & LGA 1156
- Dissipates Heat Efficiently through Copper Fins
- Four Copper Heatpipes
- Solid Copper Base w/ Pristine Finish
- Quiet 120mm Cooling Fan (Variable Speed PWM)
- Ideal for Use w/ HTPC
Specifications:
- Material: Solid Copper Base w/ Aluminum Cooling Fins
- Product No. JYCWA02A
- Compatibility: Intel LGA 775, LGA 1366, LGA 1156
- Active/Passive: Active
- Solutions: TOWER
- Socket: LGA 775 / 1366 / 1156
- Weight(g): 470
- Dimensions: 138 x 123 x 70.3mm
- Fastener: Screw+back plate
- Fan Dimensions: 120 x 120 x 20mm
- Fan Speed (RPM) 500~2000
- Fan Airflow(CFM) 58.2~65.5
- Fan Bearing Type Two ball bearings
- Voltage Rating 12V
- Noise Level(dB) 15~25
- Connector: 4 Pins
- Process: Yes
- Thermal Compound: Stacked Fin w/ Heat Pipe + Skiving