The CPU is one of the most important components of the PC for smooth performance, and keeping it cool is the way to achieve flawless performance. NZXT presents Havik CPU Cooler, the one to achieve maximum cooling, optimal performance for your CPU, and epic wins for you. Havik possesses six 6mm heat pipes with dual standard 140mm fans along with 100% soldered, quality nickel plated copper base and aluminum fins for the efficient conductivity. The unique fan blades provide excellent airflow and quiet operation while the newly patented heatsink fins exceptionally slice passing air for increased ventilation and reduced noise. Don't let the cpu wreak havoc in your pc - wreak havoc in game. Features
Six 6mm heat pipes with standard dual 140mm fans for the most efficient conductivity
Unique fan blades provide quiet 27.8 dBA operation and highly effective airflow of 90.3 CFM
Newly patented fins exceptionally slice passing air for increased ventilation and reduced noise
100% soldered copper base and aluminum fins with nickel plating to ensure resilience against deterioration, quality, and long life.
Includes sturdy Intel/AMD mounting kits to accommodate a variety of motherboards and secure the heatsink during transportation.
Specifications:
MODEL
HAVIK 140
MATERIALS
Aluminum / Copper Nickel-Plated
DIMENSIONS
140(W) x 166(H) x 120(D) mm 135(W) x 160(H) x 60(D) mm (heatsink)
WEIGHT
1035g (including dual 140mm fans) 760g (heatsink)
MOUNTING PRESSURE
55-60 lbs
FAN SIZE
Dual 140(W) x 140(H) x 25(D) mm
FAN BEARING
Long Life (Oil-Leaking Prevention) + Shaft with copper sleeve
FAN SPEED
1200 +/- 10% RPM
NOISE LEVEL
25 dBA
AIR FLOW
90.3 CFM
CONNECTOR
>3-Pin
INPUT POWER
3.6 W
LIFE
30,000 Hours
The CPU is one of the most important components of the PC for smooth performance, and keeping it cool is the way to achieve flawless performance. NZXT presents Havik CPU Cooler, the one to achieve maximum cooling, optimal performance for your CPU, and epic wins for you. Havik possesses six 6mm heat pipes with dual standard 140mm fans along with 100% soldered, quality nickel plated copper base and aluminum fins for the efficient conductivity. The unique fan blades provide excellent airflow and quiet operation while the newly patented heatsink fins exceptionally slice passing air for increased ventilation and reduced noise. Don't let the cpu wreak havoc in your pc - wreak havoc in game.
Features
- Six 6mm heat pipes with standard dual 140mm fans for the most efficient conductivity
- Unique fan blades provide quiet 27.8 dBA operation and highly effective airflow of 90.3 CFM
- Newly patented fins exceptionally slice passing air for increased ventilation and reduced noise
- 100% soldered copper base and aluminum fins with nickel plating to ensure resilience against deterioration, quality, and long life.
- Includes sturdy Intel/AMD mounting kits to accommodate a variety of motherboards and secure the heatsink during transportation.
Specifications:
| MODEL | HAVIK 140 |
| MATERIALS | Aluminum / Copper Nickel-Plated |
| DIMENSIONS | 140(W) x 166(H) x 120(D) mm
135(W) x 160(H) x 60(D) mm (heatsink) |
| WEIGHT | 1035g (including dual 140mm fans)
760g (heatsink) |
| MOUNTING PRESSURE | 55-60 lbs |
| FAN SIZE | Dual 140(W) x 140(H) x 25(D) mm |
| FAN BEARING | Long Life (Oil-Leaking Prevention) + Shaft with copper sleeve |
| FAN SPEED | 1200 +/- 10% RPM |
| NOISE LEVEL | 25 dBA |
| AIR FLOW | 90.3 CFM |
| CONNECTOR | >3-Pin |
| INPUT POWER | 3.6 W |
| LIFE | 30,000 Hours |