Who says you can’t get proper cooling for you CPU just because you have a small case or don’t want a giant monstrosity of a heatsink weighing down your LAN gaming rig? Now you can get the power of a Zalman cooler even inside your desktop or low profile computer case. Designed for optimal cooling even in a tight space, the CNPS800 CPU Cooler from Zalman is the ultimate cooler for any application where space is an issue. The CNPS8000 features a pure copper base with quad copper heat pipes juxtapositioned through pure aluminum finnage. An ultra quiet 92mm CNPS fan silently flows air through the fins quickly dissipating heat away from your processor. The included FAN MATE 2 allows precision adjustment of fan speed to dial in your noise to performance ratio. With support for some of today’s fastest processors including dual-core Intel and AMD CPUs, the CNPS8000 from Zalman is the premier cooler for those of us who are already well endowed. Features:
Compatible with Slim and Low Profile Computer Enclosures
Noiseless and vibration-free operation in Silent Mode
Optimum performance and quick heat dispersion achieved with the use of 4 heatpipes
Optimized fin design for lightness and higher performance
Ultra quiet 92mm fan
Compatible with Intel Pentium D (Socket 775), Intel Pentium 4 (Socket 775), AMD Athlon 64 X2 (Socket 939), and AMD Sempron/AMD64 (Socket 754/939/940)
FAN MATE 2 included for manual adjustment of fan speed
Specifications:
Material: Pure Copper with Aluminum Fins
Compatibility:
Intel:
LGA775
AMD:
Socket 754
Socket 939
Socket 940
Athlon 64
Athlon 64 X2
Athlon 64 FX
Opteron
Weight: 350g
Dimensions: 70 x 26 x 26 (L x W x H)
Who says you can’t get proper cooling for you CPU just because you have a small case or don’t want a giant monstrosity of a heatsink weighing down your LAN gaming rig? Now you can get the power of a Zalman cooler even inside your desktop or low profile computer case. Designed for optimal cooling even in a tight space, the CNPS800 CPU Cooler from Zalman is the ultimate cooler for any application where space is an issue.
The CNPS8000 features a pure copper base with quad copper heat pipes juxtapositioned through pure aluminum finnage. An ultra quiet 92mm CNPS fan silently flows air through the fins quickly dissipating heat away from your processor.
The included FAN MATE 2 allows precision adjustment of fan speed to dial in your noise to performance ratio. With support for some of today’s fastest processors including dual-core Intel and AMD CPUs, the CNPS8000 from Zalman is the premier cooler for those of us who are already well endowed.
Features:
- Compatible with Slim and Low Profile Computer Enclosures
- Noiseless and vibration-free operation in Silent Mode
- Optimum performance and quick heat dispersion achieved with the use of 4 heatpipes
- Optimized fin design for lightness and higher performance
- Ultra quiet 92mm fan
- Compatible with Intel Pentium D (Socket 775), Intel Pentium 4 (Socket 775), AMD Athlon 64 X2 (Socket 939), and AMD Sempron/AMD64 (Socket 754/939/940)
- FAN MATE 2 included for manual adjustment of fan speed
Specifications:
- Material: Pure Copper with Aluminum Fins
- Compatibility:
- Intel:
- AMD:
- Socket 754
- Socket 939
- Socket 940
- Athlon 64
- Athlon 64 X2
- Athlon 64 FX
- Opteron
- Weight: 350g
- Dimensions: 70 x 26 x 26 (L x W x H)