Sharing many similarities to the meticulous process master blacksmiths have used to design it's namesake, the Scythe KATANA 3 CPU Cooler is handcrafted to be a truly lethal and effective work of art. Crafted to perfection, only a small, select group of craftsmen know the secret to producing a CPU Cooler that features such an intelligent mounting mechanism, slanted pipe structure, and direct transfer of heat. Incredibly easy to install, the Scythe Katana 3 uses a patent-pended Versatile Tool-Free Multiplatform System that allows the CPU cooler to be mounted without the need for any tools. The slightly curved shape of the Katana 3 allows both the direct heat transfer from the cooling fins and the additional cooling of the mainboard components. The CPU cooler also features a Fast Paced Structure (FPS) that allows the various cooling fins on the baseplate additional heat dissipation. In addition, this FPS method will also optimize the overall performance of the cooler without changing the compact dimensions of the entire system. Make no mistake, the Scythe KATANA 3 CPU Cooler is one master weapon to yield when it comes to modding. Features:
VTMS Mounting Mechanism - Easy Installation w/o Use of Tools
S.P.S. (Pipe Slant Structure) - Curved Shape Allows Direct Heat Transfer
F.P.S. (Fast-Phase Structure) - Allows Additional Heat Dissipation
Optimize Overall PC Performance
Specifications:
Model Name: KATANA 3
Model #: SCKTN-3000
Manufacturer: Scythe Co., Ltd. Japan
Heatsink:
Dimensions: 94 x 108 x 143mm (3.70" x 4.25" x 5.63")
Weight: 495g / 15.98 oz (without accessory)
Cooling Fan:
Dimensions: 92 x 92 x 25 mm
Weight: 115 g
Speed: 300 ~ 2500 RPM (regulated via PWM)
Noise Level: 7.2 - 31.07 dBA
Air Flow: 12 - 95 m³/h = 6.7 - 55.55 CFM
Bearing: Sleeve Bearing
Compatibility:
Intel Processors:
Intel® LGA1366 Processor
Intel® Core™ i7 Processor / i7 Processor Extreme Edition
Intel® LGA775 (SocketT) Processor
Quad-Core Intel® Xeon® Processor 3200 Series
Dual-Core Intel® Xeon® Processor 3000 Sequence
Intel® Core™2 Extreme / Quad / Duo Processor
Intel® Core™ Duo Processor
Intel® Pentium® Processor Extreme Edition
Intel® Pentium® D Processor
Intel® Pentium® 4 / Pentium® 4 Processor Ext
Sharing many similarities to the meticulous process master blacksmiths have used to design it's namesake, the Scythe KATANA 3 CPU Cooler is handcrafted to be a truly lethal and effective work of art. Crafted to perfection, only a small, select group of craftsmen know the secret to producing a CPU Cooler that features such an intelligent mounting mechanism, slanted pipe structure, and direct transfer of heat.
Incredibly easy to install, the Scythe Katana 3 uses a patent-pended Versatile Tool-Free Multiplatform System that allows the CPU cooler to be mounted without the need for any tools. The slightly curved shape of the Katana 3 allows both the direct heat transfer from the cooling fins and the additional cooling of the mainboard components. The CPU cooler also features a Fast Paced Structure (FPS) that allows the various cooling fins on the baseplate additional heat dissipation. In addition, this FPS method will also optimize the overall performance of the cooler without changing the compact dimensions of the entire system. Make no mistake, the Scythe KATANA 3 CPU Cooler is one master weapon to yield when it comes to modding.
Features:
- VTMS Mounting Mechanism - Easy Installation w/o Use of Tools
- S.P.S. (Pipe Slant Structure) - Curved Shape Allows Direct Heat Transfer
- F.P.S. (Fast-Phase Structure) - Allows Additional Heat Dissipation
- Optimize Overall PC Performance
Specifications:
- Model Name: KATANA 3
- Model #: SCKTN-3000
- Manufacturer: Scythe Co., Ltd. Japan
- Heatsink:
- Dimensions: 94 x 108 x 143mm (3.70" x 4.25" x 5.63")
- Weight: 495g / 15.98 oz (without accessory)
- Cooling Fan:
- Dimensions: 92 x 92 x 25 mm
- Weight: 115 g
- Speed: 300 ~ 2500 RPM (regulated via PWM)
- Noise Level: 7.2 - 31.07 dBA
- Air Flow: 12 - 95 m³/h = 6.7 - 55.55 CFM
- Bearing: Sleeve Bearing
Compatibility:
- Intel Processors:
- Intel® LGA1366 Processor
- Intel® Core™ i7 Processor / i7 Processor Extreme Edition
- Intel® LGA775 (SocketT) Processor
- Quad-Core Intel® Xeon® Processor 3200 Series
- Dual-Core Intel® Xeon® Processor 3000 Sequence
- Intel® Core™2 Extreme / Quad / Duo Processor
- Intel® Core™ Duo Processor
- Intel® Pentium® Processor Extreme Edition
- Intel® Pentium® D Processor
- Intel® Pentium® 4 / Pentium® 4 Processor Ext