Xoxide Corsair Hydro Series H80 High Performance Liquid CPU Cooler 70780

Description
The Hydro Series H80 and H100: efficient cooling, simple installation, and the power of Corsair Link Digital. Ready for Corsair Link Digital. The H80 and H100 work great with Corsair Link, an ecosystem of hardware and software components designed to give you unprecedented control over your PC. Connect your H80 or H100 to the Corsair Link Commander (available separately) and monitor a wide range of parameters, including pump speed, coolant temperature, and fan speed, and customize your own performance profiles. Control at your fingertips. The low-profile integrated pump and cold plate includes push-button control so you can select the fan speed and cooling performance setup that best suits your needs. The cool white LED display lets you know at a glance which profile is being used. The Hydro Series H80: Compact and quiet. The H80 includes a double-thick radiator and two 120mm fans. It can be installed almost anywhere you can install a standard 120mm PC case fan, and includes mounting brackets for all modern CPU sockets. The Hydro Series H100: Go long. Want even more? Featuring a full 240mm radiator and two 120mm fans, the Corsair Hydro Series H100 extreme performance liquid CPU cooler is designed to deliver cooling performance that meets the needs of even the most demanding enthusiast. Corsair Hydro Series makes it easy to go liquid. Easy installation, zero maintenance. You no longer need to invest into finicky modular watercooling systems to get serious CPU cooling performance. Each Hydro Series Liquid CPU Cooler is a sealed, closed-loop system that comes pre-filled and never needs refilling. Tubing is constructed from low-evaporation FEP for a long lifespan. Even the thermal compound is pre-applied. You'll be up and running in minutes. The latest cooling technology. Both the H80 and the H100 include a low-profile, light-weight cooling unit with a micro-channel copper cold plate and a split-flow manifold. The result of all this attention to fluid dynamics is CPU cooling that's remarkably efficient, with a total noise level that's lower than most stock CPU fans. Technical Specifications Hydro Series H80: Radiator dimensions: 120mm x 152mm x 38mm Fan dimensions: 120mm x 120mm x 25mm Fan speeds (+/- 10%): up to 1300 RPM (Low Noise), 2000 RPM (Balanced), and 2500 RPM (High Performance) Fan airflow: 46 - 92 CFM Fan dBA: 22 - 39 Fan static pressure: 1.6 - 7.7mm/H20 Compatibility Intel LGA 775, 1155, 115
Description
The Hydro Series H80 and H100: efficient cooling, simple installation, and the power of Corsair Link Digital. Ready for Corsair Link Digital. The H80 and H100 work great with Corsair Link, an ecosystem of hardware and software components designed to give you unprecedented control over your PC. Connect your H80 or H100 to the Corsair Link Commander (available separately) and monitor a wide range of parameters, including pump speed, coolant temperature, and fan speed, and customize your own performance profiles. Control at your fingertips. The low-profile integrated pump and cold plate includes push-button control so you can select the fan speed and cooling performance setup that best suits your needs. The cool white LED display lets you know at a glance which profile is being used. The Hydro Series H80: Compact and quiet. The H80 includes a double-thick radiator and two 120mm fans. It can be installed almost anywhere you can install a standard 120mm PC case fan, and includes mounting brackets for all modern CPU sockets. The Hydro Series H100: Go long. Want even more? Featuring a full 240mm radiator and two 120mm fans, the Corsair Hydro Series H100 extreme performance liquid CPU cooler is designed to deliver cooling performance that meets the needs of even the most demanding enthusiast. Corsair Hydro Series makes it easy to go liquid. Easy installation, zero maintenance. You no longer need to invest into finicky modular watercooling systems to get serious CPU cooling performance. Each Hydro Series Liquid CPU Cooler is a sealed, closed-loop system that comes pre-filled and never needs refilling. Tubing is constructed from low-evaporation FEP for a long lifespan. Even the thermal compound is pre-applied. You'll be up and running in minutes. The latest cooling technology. Both the H80 and the H100 include a low-profile, light-weight cooling unit with a micro-channel copper cold plate and a split-flow manifold. The result of all this attention to fluid dynamics is CPU cooling that's remarkably efficient, with a total noise level that's lower than most stock CPU fans. Technical Specifications Hydro Series H80: Radiator dimensions: 120mm x 152mm x 38mm Fan dimensions: 120mm x 120mm x 25mm Fan speeds (+/- 10%): up to 1300 RPM (Low Noise), 2000 RPM (Balanced), and 2500 RPM (High Performance) Fan airflow: 46 - 92 CFM Fan dBA: 22 - 39 Fan static pressure: 1.6 - 7.7mm/H20 Compatibility Intel LGA 775, 1155, 115

Suppliers

Company
Product
Description
Supplier Links
Corsair Hydro Series H80 High Performance Liquid CPU Cooler - 70780 - Xoxide
Malvern, PA, USA
Corsair Hydro Series H80 High Performance Liquid CPU Cooler
70780
Corsair Hydro Series H80 High Performance Liquid CPU Cooler 70780
The Hydro Series H80 and H100: efficient cooling, simple installation, and the power of Corsair Link Digital. Ready for Corsair Link Digital. The H80 and H100 work great with Corsair Link, an ecosystem of hardware and software components designed to give you unprecedented control over your PC. Connect your H80 or H100 to the Corsair Link Commander (available separately) and monitor a wide range of parameters, including pump speed, coolant temperature, and fan speed, and customize your own performance profiles. Control at your fingertips. The low-profile integrated pump and cold plate includes push-button control so you can select the fan speed and cooling performance setup that best suits your needs. The cool white LED display lets you know at a glance which profile is being used. The Hydro Series H80: Compact and quiet. The H80 includes a double-thick radiator and two 120mm fans. It can be installed almost anywhere you can install a standard 120mm PC case fan, and includes mounting brackets for all modern CPU sockets. The Hydro Series H100: Go long. Want even more? Featuring a full 240mm radiator and two 120mm fans, the Corsair Hydro Series H100 extreme performance liquid CPU cooler is designed to deliver cooling performance that meets the needs of even the most demanding enthusiast. Corsair Hydro Series makes it easy to go liquid. Easy installation, zero maintenance. You no longer need to invest into finicky modular watercooling systems to get serious CPU cooling performance. Each Hydro Series Liquid CPU Cooler is a sealed, closed-loop system that comes pre-filled and never needs refilling. Tubing is constructed from low-evaporation FEP for a long lifespan. Even the thermal compound is pre-applied. You'll be up and running in minutes. The latest cooling technology. Both the H80 and the H100 include a low-profile, light-weight cooling unit with a micro-channel copper cold plate and a split-flow manifold. The result of all this attention to fluid dynamics is CPU cooling that's remarkably efficient, with a total noise level that's lower than most stock CPU fans. Technical Specifications Hydro Series H80: Radiator dimensions: 120mm x 152mm x 38mm Fan dimensions: 120mm x 120mm x 25mm Fan speeds (+/- 10%): up to 1300 RPM (Low Noise), 2000 RPM (Balanced), and 2500 RPM (High Performance) Fan airflow: 46 - 92 CFM Fan dBA: 22 - 39 Fan static pressure: 1.6 - 7.7mm/H20 Compatibility Intel LGA 775, 1155, 115

The Hydro Series H80 and H100: efficient cooling, simple installation, and the power of Corsair Link Digital.
Ready for Corsair Link Digital.
The H80 and H100 work great with Corsair Link, an ecosystem of hardware and software components designed to give you unprecedented control over your PC. Connect your H80 or H100 to the Corsair Link Commander (available separately) and monitor a wide range of parameters, including pump speed, coolant temperature, and fan speed, and customize your own performance profiles.
Control at your fingertips.
The low-profile integrated pump and cold plate includes push-button control so you can select the fan speed and cooling performance setup that best suits your needs. The cool white LED display lets you know at a glance which profile is being used.
The Hydro Series H80: Compact and quiet.
The H80 includes a double-thick radiator and two 120mm fans. It can be installed almost anywhere you can install a standard 120mm PC case fan, and includes mounting brackets for all modern CPU sockets.
The Hydro Series H100: Go long.
Want even more? Featuring a full 240mm radiator and two 120mm fans, the Corsair Hydro Series H100 extreme performance liquid CPU cooler is designed to deliver cooling performance that meets the needs of even the most demanding enthusiast.
Corsair Hydro Series makes it easy to go liquid.
Easy installation, zero maintenance.

You no longer need to invest into finicky modular watercooling systems to get serious CPU cooling performance. Each Hydro Series Liquid CPU Cooler is a sealed, closed-loop system that comes pre-filled and never needs refilling. Tubing is constructed from low-evaporation FEP for a long lifespan. Even the thermal compound is pre-applied. You'll be up and running in minutes.
The latest cooling technology.
Both the H80 and the H100 include a low-profile, light-weight cooling unit with a micro-channel copper cold plate and a split-flow manifold. The result of all this attention to fluid dynamics is CPU cooling that's remarkably efficient, with a total noise level that's lower than most stock CPU fans.
Technical Specifications
Hydro Series H80:

  • Radiator dimensions: 120mm x 152mm x 38mm
  • Fan dimensions: 120mm x 120mm x 25mm
  • Fan speeds (+/- 10%): up to 1300 RPM (Low Noise), 2000 RPM (Balanced), and 2500 RPM (High Performance)
  • Fan airflow: 46 - 92 CFM
  • Fan dBA: 22 - 39
  • Fan static pressure: 1.6 - 7.7mm/H20

Compatibility

  • Intel LGA 775, 1155, 115
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70780
Product Name Corsair Hydro Series H80 High Performance Liquid CPU Cooler
Device Cold Plate
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 9033087 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 100 mm (3.94 inch)
H 15 mm (0.5906 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Forged Heat Sinks - WZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 3 to 35 mm (0.1181 to 1.38 inch)
View Details