Xoxide Deepcool Shark Fiend CPU Cooler 70872

Description
Da duh da duh dah da duh (that's our Jaws impression.) Watch out for the Shark Fiend from Deepcool! This high performance universal CPU cooler for Intel & AMD CPUs comes with 140mm PWM fan with 6 heat pipes for maximum heat transfer. TPE covered fan frame absorbs vibration and reduces operating noise. Intel Socket 130WLGA1366/LGA1155/ 1156/LGA775 AMD Socket 125W AM3/AM2+/AM2 Core i7/i5/i3 Phenom II x6/X4 /X3/X2 Core 2 Extreme Phenom X4 /X3 Core 2 Quad Athlon II X4/X3/X2 Core 2 Duo Athlon X2 Pentium Dual-Core Athlon /Athlon FX Pentium D /Pentium 4 Business Class Celeron/Celeron D Sempron Celeron Dual-Core . SPECIFICATION: Overall Dimension Fan Dimension Net Weight Bearing Type 157X156X131mm 140X140X25mm 1142g Hydro Bearing Rated Voltage Operating Voltage Starting Voltage Rated Current 12VDC 10.8~13.2VDC 7VDC 0.13±10%A(MAX) Power Input Fan Speed Max. Air Flow Noise 1.56W 700±200~1200±10%RPM 71.8CFM 18.2~26.7dB(A)
Description
Da duh da duh dah da duh (that's our Jaws impression.) Watch out for the Shark Fiend from Deepcool! This high performance universal CPU cooler for Intel & AMD CPUs comes with 140mm PWM fan with 6 heat pipes for maximum heat transfer. TPE covered fan frame absorbs vibration and reduces operating noise. Intel Socket 130WLGA1366/LGA1155/ 1156/LGA775 AMD Socket 125W AM3/AM2+/AM2 Core i7/i5/i3 Phenom II x6/X4 /X3/X2 Core 2 Extreme Phenom X4 /X3 Core 2 Quad Athlon II X4/X3/X2 Core 2 Duo Athlon X2 Pentium Dual-Core Athlon /Athlon FX Pentium D /Pentium 4 Business Class Celeron/Celeron D Sempron Celeron Dual-Core . SPECIFICATION: Overall Dimension Fan Dimension Net Weight Bearing Type 157X156X131mm 140X140X25mm 1142g Hydro Bearing Rated Voltage Operating Voltage Starting Voltage Rated Current 12VDC 10.8~13.2VDC 7VDC 0.13±10%A(MAX) Power Input Fan Speed Max. Air Flow Noise 1.56W 700±200~1200±10%RPM 71.8CFM 18.2~26.7dB(A)

Suppliers

Company
Product
Description
Supplier Links
Deepcool Shark Fiend CPU Cooler - 70872 - Xoxide
Malvern, PA, USA
Deepcool Shark Fiend CPU Cooler
70872
Deepcool Shark Fiend CPU Cooler 70872
Da duh da duh dah da duh (that's our Jaws impression.) Watch out for the Shark Fiend from Deepcool! This high performance universal CPU cooler for Intel & AMD CPUs comes with 140mm PWM fan with 6 heat pipes for maximum heat transfer. TPE covered fan frame absorbs vibration and reduces operating noise. Intel Socket 130WLGA1366/LGA1155/ 1156/LGA775 AMD Socket 125W AM3/AM2+/AM2 Core i7/i5/i3 Phenom II x6/X4 /X3/X2 Core 2 Extreme Phenom X4 /X3 Core 2 Quad Athlon II X4/X3/X2 Core 2 Duo Athlon X2 Pentium Dual-Core Athlon /Athlon FX Pentium D /Pentium 4 Business Class Celeron/Celeron D Sempron Celeron Dual-Core . SPECIFICATION: Overall Dimension Fan Dimension Net Weight Bearing Type 157X156X131mm 140X140X25mm 1142g Hydro Bearing Rated Voltage Operating Voltage Starting Voltage Rated Current 12VDC 10.8~13.2VDC 7VDC 0.13±10%A(MAX) Power Input Fan Speed Max. Air Flow Noise 1.56W 700±200~1200±10%RPM 71.8CFM 18.2~26.7dB(A)

Da duh da duh dah da duh (that's our Jaws impression.) Watch out for the Shark Fiend from Deepcool! This high performance universal CPU cooler for Intel & AMD CPUs comes with 140mm PWM fan with 6 heat pipes for maximum heat transfer. TPE covered fan frame absorbs vibration and reduces operating noise.

Intel Socket
130WLGA1366/LGA1155/1156/LGA775

AMD Socket
125W AM3/AM2+/AM2

Core i7/i5/i3Phenom II x6/X4 /X3/X2
Core 2 ExtremePhenom X4 /X3
Core 2 QuadAthlon II X4/X3/X2
Core 2 DuoAthlon X2
Pentium Dual-CoreAthlon /Athlon FX
Pentium D /Pentium 4Business Class
Celeron/Celeron DSempron
Celeron Dual-Core.

SPECIFICATION:

Overall DimensionFan DimensionNet WeightBearing Type
157X156X131mm140X140X25mm1142gHydro Bearing
Rated VoltageOperating VoltageStarting VoltageRated Current
12VDC10.8~13.2VDC7VDC0.13±10%A(MAX)
Power InputFan SpeedMax. Air FlowNoise
1.56W700±200~1200±10%RPM71.8CFM18.2~26.7dB(A)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70872
Product Name Deepcool Shark Fiend CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 2103069 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 680 mm (26.77 inch)
H 3 mm (0.1181 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Forged Heat Sinks - HBP Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 60 to 100 mm (2.36 to 3.94 inch)
W 60 to 100 mm (2.36 to 3.94 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details